- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV2620IDR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TLV2620 | 8 | - | Rail-to-Rail | 2.75V | 3/5V | - | 1 | 800μA | 1mA | - | 28mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 77 dB | 2pA | 2.7V~5.5V ±1.35V~2.75V | - | 28mA | - | 250μV | 11MHz | - | - | 11000 kHz | 100dB | 0.0002μA | - | NO | YES | 6V | - | - | YES | NO | - | 0.00005μA | NO | - | - | - | 11MHz | 3.5mV | - | NO | 0.00005μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV2462CDG4 Texas Instruments | 48600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | TLV2462 | 8 | - | Rail-to-Rail | 3V | - | - | - | 550μA | 1.3mA | 710mW | 80mA | - | - | - | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 66 dB | 1.3nA | 2.7V~6V ±1.35V~3V | - | 80mA | - | 2mV | 6.4MHz | - | - | 6400 kHz | 109dB | - | - | NO | YES | 6V | 500μV | - | NO | NO | - | 0.014μA | NO | - | - | - | - | 2mV | - | - | 0.007μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8099ACPZ-REEL Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-VFDFN Exposed Pad, CSP | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | AD8099 | 8 | Not Qualified | - | 10V | - | 1 | - | 16mA | 16mA | - | 35mA | - | 16mA | - | 1350V/μs | - | Voltage Feedback | 105 dB | 6μA | 5V~12V ±2.5V~6V | - | 178mA | - | 500μV | 500MHz | 3 GHz | -5V | 3800000 kHz | 81dB | - | 80dB | YES | YES | 6.3V | 100μV | 18 ns | NO | NO | 510MHz | - | NO | 5V | 1.8pF | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC33072ADR2 ON Semiconductor | 50 | - | Datasheet | - | OBSOLETE (Last Updated: 4 hours ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 240 | 2 | 15V | - | not_compliant | 30 | MC33072A | 8 | Not Qualified | - | 22V | +-15V | - | 2 | 1.9mA | 3.8mA | - | 30mA | - | - | - | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 100nA | 3V~44V ±1.5V~22V | - | 30mA | - | 500μV | - | 4.5MHz | -15V | 4500 kHz | 100dB | 0.7μA | - | NO | YES | - | - | - | - | - | - | 0.5μA | - | - | - | - | 4.5MHz | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP6043T-E/MS Microchip Technology | 2800 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP6043 | 8 | - | Rail-to-Rail | 5.5V | - | - | - | 600nA | 600nA | - | 21mA | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.4V~6V | - | 20mA | - | 3mV | - | 14kHz | - | 14 kHz | 115dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1797IS5#TRPBF Linear Technology/Analog Devices | 341 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LT1797 | 5 | Not Qualified | Rail-to-Rail | - | - | - | - | 1.4mA | - | - | - | - | - | 3mA | 2.5V/μs | VOLTAGE-FEEDBACK | Buffer | 64 dB | 150nA | 2.7V~12V ±1.35V~6V | - | 50mA | - | 1.5mV | - | 11MHz | -5V | 11000 kHz | 120dB | - | 80dB | NO | YES | 6.3V | 1mV | - | NO | NO | - | - | NO | - | - | -6.3V | 10MHz | - | NO | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMC6044IN Texas Instruments | 6000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | - | 4 | 5V | - | - | - | LMC6044 | 14 | - | Rail-to-Rail | - | 5/15V | 4 | - | 52μA | 52μA | - | 40mA | 10μA | - | - | 0.02V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 0.002pA | 4.5V~15.5V ±2.25V~7.75V | - | 40mA | - | 6mV | 100 kHz | - | - | 100 kHz | 120dB | - | - | NO | YES | 16V | 1mV | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.18mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LMV2011MAX Texas Instruments | 30124 | - | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | TAPE AND REEL | - | DUAL | GULL WING | 235 | 1 | 5V | - | - | - | LMV2011 | 8 | - | Rail-to-Rail | - | 2.7/5V | - | 1 | 930μA | 930μA | - | 15mA | - | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 130 dB | 3pA | 2.7V~5.25V | - | 17mA | - | 120nV | - | 3MHz | - | 3000 kHz | 132dB | - | - | YES | YES | 5.5V | 0.12μV | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC33179DG ON Semiconductor | 166 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | RAIL | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | MC33179 | 14 | - | - | - | +-2.5/+-15V | 4 | - | 1.7mA | 1.7mA | - | 80mA | - | - | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 100nA | 4V~36V ±2V~18V | Halogen Free | 100mA | - | 3mV | - | - | -15V | 3000 kHz | 106.02dB | 0.6μA | 80dB | NO | YES | 18V | 1.5mV | - | - | YES | - | 0.5μA | - | 9V | - | -18V | 5MHz | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM358AMX Texas Instruments | 30 | - | Datasheet | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | TR | - | DUAL | GULL WING | 235 | 2 | 5V | - | - | - | LM358 | 8 | - | - | 16V | +-1.5/+-15/3/30V | - | - | 800μA | 500μA | 530mW | 30mA | - | - | - | 0.1 V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 45nA | 3V~32V ±1.5V~16V | - | 30mA | - | 3mV | - | 1MHz | - | 1000 kHz | 100dB | - | 65dB | NO | YES | - | 2mV | - | NO | NO | - | 0.1μA | NO | - | - | - | - | - | NO | - | 0.03μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() LMV844QMAX/NOPB Texas Instruments | 5000 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | LMV844 | 14 | - | Rail-to-Rail | - | +-1.35/+-6/2.7/12V | - | - | 1.03mA | 930μA | - | 32mA | - | - | - | 2.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 81 dB | 0.3pA | 2.7V~12V ±1.35V~6V | - | 37mA | - | 500μV | - | 4.5MHz | -5V | 4500 kHz | 133dB | 0.0003μA | 86dB | YES | YES | 13.2V | 50μV | - | YES | NO | - | 0.00001μA | NO | - | - | -6.6V | - | - | NO | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1034ECTTR Microchip Technology | 150 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C | Cut Tape (CT) | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | NOT SPECIFIED | TC1034 | 5 | Not Qualified | Rail-to-Rail | 5V | - | 2 | 1 | 6μA | - | - | - | - | - | 0.008mA | 0.035V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50pA | 1.8V~5.5V | - | 4mA | - | 100μV | - | 90kHz | - | 90 kHz | 100dB | - | 80dB | NO | YES | 6V | - | - | YES | YES | - | - | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD8041AR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | 900mW | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | AD8041 | 8 | - | Rail-to-Rail | - | - | 1 | - | 5.8mA | - | 900mW | - | - | 6.5mA | - | 170V/μs | - | Voltage Feedback | 80 dB | 1.2μA | 3V~12V ±1.5V~6V | - | 50mA | - | 2mV | - | 160MHz | -5V | 170000 kHz | 95dB | 3.5μA | 72dB | NO | YES | 6.3V | - | - | NO | NO | 170MHz | 3.2μA | NO | - | 1.8pF | -6.3V | - | - | YES | - | - | 16nV/sqrt Hz | - | - | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP662T-E/SN Microchip Technology | 18 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | MATTE TIN | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 40 | MCP662 | 8 | - | Rail-to-Rail | - | 3/5V | - | - | 6mA | 6mA | - | 90mA | - | - | - | 32V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 6pA | 2.5V~5.5V ±1.25V~2.75V | - | 80mA | - | 1.8mV | - | 60MHz | - | 60000 kHz | 126dB | 0.005μA | 61dB | NO | YES | 6.5V | - | - | YES | NO | - | - | NO | - | - | - | - | - | NO | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TL064IN STMicroelectronics | 6 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4 | - | -40°C~105°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 4 | 15V | - | - | - | TL064 | 14 | - | - | 18V | +-15V | - | - | 200μA | 1mA | 680mW | - | - | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | 6V~36V ±3V~18V | - | 20mA | - | 6mV | - | - | -15V | 1000 kHz | 75.56dB | 0.02μA | - | NO | YES | - | 3mV | - | YES | YES | - | 0.0002μA | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSM104WIPWR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | TSM104 | 16 | - | - | - | 5V | - | 4 | 1.4mA | 4mA | - | 40mA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 30nA | 3V~30V | - | 40mA | - | 1mV | 900 kHz | - | - | 900 kHz | 100dB | 0.2μA | - | NO | YES | 36V | - | - | NO | NO | - | 0.15μA | NO | - | - | - | 900 kHz | 5mV | - | NO | 0.00003μA | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2135S-REEL7 Analog Devices Inc. | 190 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | - | GULL WING | 240 | 2 | 5V | - | - | 30 | SSM2135 | 8 | - | - | - | 5V | - | 1 | 7.6mA | 6mA | - | - | - | 3.8mA | - | 0.9V/μs | VOLTAGE-FEEDBACK | Audio | 112 dB | 300nA | 4V~36V ±2V~18V | - | 30mA | Dual, Single | 2mV | - | 3.5MHz | - | 3500 kHz | 126.02dB | 0.75μA | 120dB | NO | YES | 36V | 200μV | 5.8 μs | - | - | - | 0.75μA | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADA4075-2ACPZ-RL Analog Devices Inc. | 18 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 8-UFDFN, CSP | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | iPolar® | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 40 | ADA4075 | 8 | Not Qualified | - | - | - | 2 | - | 3.6mA | - | - | - | - | 1.8mA | - | 12V/μs | - | General Purpose | 116 dB | 30nA | ±4.5V~18V | - | 40mA | - | 1mV | - | 6.5MHz | -15V | 6500 kHz | 117dB | 0.15μA | 104dB | - | - | - | 300μV | 3 μs | - | - | - | - | - | - | 2.1pF | - | - | - | - | - | - | 2.8nV/sqrt Hz | - | 0.65mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TL3474IPW Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~105°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 15V | - | - | - | TL3474 | 14 | - | - | 18V | 5/+-15V | - | 4 | 3.5mA | 18mA | - | - | - | - | - | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 100nA | 4V~36V ±2V~18V | - | 34mA | - | 1mV | 4MHz | - | -15V | 4000 kHz | 100dB | 0.5μA | - | NO | YES | - | - | - | NO | NO | - | 0.5μA | NO | - | - | - | 4MHz | 10mV | - | NO | 0.075μA | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA251UA/2K5 Texas Instruments | 20012 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | OPA251 | 8 | - | Rail-to-Rail | 18V | - | - | - | 27μA | 38μA | - | - | - | - | - | 0.01V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 4nA | 2.7V~36V ±1.35V~18V | - | 21mA | - | 100μV | 35 kHz | - | -15V | 35 kHz | 120dB | 0.025μA | - | YES | YES | - | 50μV | - | NO | YES | - | 0.02μA | NO | - | - | - | 35 kHz | 250μV | - | NO | 0.002μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |