- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP186GRT Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | 60 dB | ANALOG DEVICES INC | 1 | -8 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 0.062 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 0.007 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.45 mm | -5 V | 170 | 0.01 µA | NO | YES | 8 V | - | NO | YES | 0.007 µA | NO | - | 6000 µV | NO | NO | 2000 | - | - | 2.9 mm | 1.6 mm | ||
![]() TSH94IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 16 | - | 100 dB | STMICROELECTRONICS | - | -7 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, MICRO, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 110 V/us | 5 V | - | Yes | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 32 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 150000 | 20 µA | NO | YES | 7 V | - | - | - | 15 µA | - | - | 5 µV | YES | - | 500 | - | 0.07 V/us | 9.9 mm | 3.9 mm | ||
![]() LTC6090IS8E Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV331QDBVR Texas Instruments | In Stock | - | Datasheet | YES | 5 | - | - | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | 450 ns | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-COLLECTOR | - | - | AUTOMOTIVE | - | - | 0.1 mA | - | COMPARATOR | 1.45 mm | - | - | 0.4 µA | - | - | 5.5 V | - | - | - | 0.25 µA | - | - | 9000 µV | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() MC33206P Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | - | 1.8/12 V | INDUSTRIAL | - | - | 2.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 13 V | - | - | YES | 0.2 µA | - | - | 11000 µV | - | - | 25000 | - | 0.5 V/us | - | - | ||
![]() MC33206P onsemi | In Stock | - | Datasheet | NO | 14 | - | 90 dB | ON SEMICONDUCTOR | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 2.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.69 mm | - | 2200 | 0.25 µA | NO | YES | 13 V | - | - | YES | 0.2 µA | - | - | 11000 µV | - | - | 25000 | - | 0.5 V/us | 18.86 mm | 7.62 mm | ||
![]() OPA511AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 110 dB | BURR-BROWN CORP | - | -34 V | 85 °C | -25 °C | - | METAL | - | METAL, TO-3, 8 PIN | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Obsolete | - | - | No | 1.8 V/us | 28 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | PIN/PEG | - | 1 | - | unknown | - | - | O-MBFM-P8 | Not Qualified | - | - | - | OTHER | - | - | 30 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -28 V | 1000 | 0.04 µA | NO | YES | 34 V | - | - | - | 0.04 µA | - | - | 10000 µV | - | YES | 35000 | - | 1 V/us | - | - | ||
![]() AD8200YCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 7 | - | 80 dB | ANALOG DEVICES INC | - | - | 150 °C | -40 °C | - | UNSPECIFIED | DIE | DIE-7 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.22 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 7 | R-XUUC-N7 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | ||
![]() ADTL082R-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 86 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() UPC4082G2-T1(G) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1050CJ8 Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | 8 | R-XDIP-T8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 2.3 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | - | -5 V | - | - | YES | YES | 9 V | - | YES | - | 0.000075 µA | - | - | 5 µV | - | - | 1000000 | - | - | - | - | ||
![]() STK3102III onsemi | In Stock | - | - | NO | 15 | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | TFQFP | - | SIP15,.1 | - | - | Active | - | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() LV321L-AL5-R Unisonic Technologies Co Ltd | 20000 | - | Datasheet | YES | 5 | - | - | UNISONIC TECHNOLOGIES CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 5.5 V | - | NO | YES | 0.25 µA | NO | - | 7000 µV | NO | NO | 15000 | - | - | - | - | ||
![]() NJM311E(T2) New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | - | - | NEW JAPAN RADIO CO LTD | - | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 200 ns | Yes | - | 15 V | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | TOTEM POLE | - | - | COMMERCIAL EXTENDED | - | - | 7.5 mA | - | COMPARATOR | 1.9 mm | -15 V | - | 0.25 µA | - | - | 18 V | - | - | - | - | - | - | 7500 µV | - | - | - | - | - | 5 mm | 3.9 mm | ||
![]() UPC811G2-E2(B) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1008MH Linear Technology | 561 | - | Datasheet | NO | 8 | - | 128 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 0.2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.0008 µA | YES | NO | 20 V | - | YES | YES | 0.00015 µA | - | - | 320 µV | - | - | 100000 | - | 0.1 V/us | - | - | ||
![]() TDA1562Q NXP Semiconductors | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | NXP SEMICONDUCTORS | - | - | - | -40 °C | 70 W | PLASTIC/EPOXY | ZIP | POWER, PLASTIC, SOT-243-1, DIL-BENT-SIL, 17 PIN | ZIP17,.2,.17 | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | 245 | 1 | 1.27 mm | unknown | 40 | 17 | R-PZFM-T17 | Not Qualified | - | 18 V | - | - | 8 V | 1 | 150 mA | - | - | 17 mm | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | 23.8 mm | 4.4 mm | ||
![]() TDA1562Q Philips Semiconductors | In Stock | - | Datasheet | NO | 17 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | -40 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.2,.17 | ZIP17,.2,.17 | RECTANGULAR | IN-LINE | Transferred | - | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | - | R-PZIP-T17 | Not Qualified | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() ZL40123DCF1 Zarlink Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | - | - | ZARLINK SEMICONDUCTOR INC | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() ZL40123DCF1 Microsemi Corporation | In Stock | - | Datasheet | YES | 8 | - | - | MICROSEMI CORP | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm |