- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Output Current-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UA748MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 96 dB | STMICROELECTRONICS | 1 | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.01 μA | NO | NO | 22 V | - | - | - | 0.075 μA | - | - | - | 3000 μV | - | - | - | 25000 | - | 0.25 V/us | - | 4.9 mm | 3.9 mm | ||
![]() OPA137N Texas Instruments | 9000 | - | Datasheet | YES | 5 | - | - | 84 dB | TEXAS INSTRUMENTS INC | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | Yes | 3.5 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | compliant | NOT SPECIFIED | - | R-PDSO-G5 | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.45 mm | -15 V | 1000 | 0.0001 μA | - | - | 18 V | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TA8111AP Toshiba America Electronic Components | 120 | - | Datasheet | NO | 16 | - | - | - | TOSHIBA CORP | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2702IDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | - | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 0.0037 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES (AVCL>=10) | 17 V | - | YES | YES | 0.0005 μA | - | - | - | 6000 μV | - | - | - | 30000 | - | - | - | - | - | ||
![]() OP249G Analog Devices Inc | 2632 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL28407FVZ Intersil Corporation | In Stock | - | Datasheet | YES | 14 | - | - | 145 dB | INTERSIL CORP | - | -21 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 0.32 V/us | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 1000 | 0.0007 μA | - | - | 21 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() STK401-050 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 16 | - | 50 kHz | - | SANYO ELECTRIC CO LTD | - | - | - | - | 35 W | PLASTIC/EPOXY | - | , SIP16,.2 | SIP16,.2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PSFM-T16 | Not Qualified | - | 26 V | - | 26 V | 2 | 100 mA | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.4% | - | - | - | - | ||
![]() TL084AIN STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | - | - | 7.62 mm | ||
![]() TS1872AIYPT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 77 dB | STMICROELECTRONICS | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | Yes | 0.54 V/us | 1.8 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 1.75 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 1600 | 0.15 μA | NO | YES | 7 V | - | NO | YES | 0.13 μA | NO | AEC-Q100 | - | 1500 μV | NO | NO | - | 3160 | - | 0.38 V/us | - | 4.4 mm | 3 mm | ||
![]() CXA1579P Sony Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | SONY CORP | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATES WITH 9V TO 16V SINGLE SUPPLY | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | 8 V | COMMERCIAL EXTENDED | 4.5 V | 2 | 18 mA | - | - | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.23% | - | - | 19.2 mm | 7.62 mm | ||
![]() TFA9887UK NXP Semiconductors | In Stock | - | Datasheet | YES | 29 | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 3.75 W | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA29,5X7,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | - | EAR99 | - | IT ALSO REQUIRES 1.8V DIGITAL NOMINAL SUPPLY VOLTAGE | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | - | R-PBGA-B29 | - | - | 5.5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 3.193 mm | 2.071 mm | ||
![]() LT1358CS Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 600 V/us | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 25000 | - | NO | YES | 18 V | - | - | - | 0.5 μA | - | - | - | 1500 μV | - | - | - | 1200 | - | 100 V/us | - | - | - | ||
![]() LT1358CS Linear Technology | In Stock | - | Datasheet | YES | 8 | - | - | - | LINEAR TECHNOLOGY CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 600 V/us | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 25000 | - | NO | YES | 18 V | - | - | - | 0.5 μA | - | - | - | 1500 μV | - | - | - | 1200 | - | 100 V/us | - | - | - | ||
![]() TS272BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 5.5 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 3500 | 0.0003 μA | NO | YES | 18 V | - | YES | NO | - | NO | - | - | 3000 μV | NO | NO | - | 6000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM306N Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | - | TEXAS INSTRUMENTS INC | - | -15 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 28 ns | No | - | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | COMPARATOR | - | -6 V | - | - | - | - | 15 V | - | - | - | - | - | - | - | 6500 μV | - | - | - | - | - | - | - | - | - | ||
![]() LM306N Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | - | - | ROCHESTER ELECTRONICS LLC | - | -15 V | 70 °C | - | - | UNSPECIFIED | DIP | , | - | RECTANGULAR | IN-LINE | Active | - | 28 ns | - | - | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDIP-T14 | - | TOTEM POLE | - | - | - | - | 10 mA | - | COMPARATOR | - | -12 V | - | - | - | - | 15 V | - | - | - | - | - | - | - | 6500 μV | - | - | - | - | - | - | - | - | - | ||
![]() TDA1602A Philips Semiconductors | 83 | - | Datasheet | NO | 40 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM7513SL SamHop Microelectronics Corp. | In Stock | - | Datasheet | - | - | - | - | - | SAMHOP MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP200G Analog Devices Inc | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL2001ACN Intersil Corporation | In Stock | - | Datasheet | NO | 8 | 70 MHz | - | - | INTERSIL CORP | - | -18 V | 75 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 2000 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 2 mA | - | BUFFER | - | -15 V | - | - | - | - | 18 V | - | - | - | 3 μA | - | - | - | 10000 μV | - | - | - | - | - | 1200 V/us | 0.1 A | - | - |