- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN1741 Panasonic Electronic Components | 600 | - | Datasheet | NO | 8 | - | 90 dB | - | PANASONIC CORP | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.7 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.05 mm | -15 V | - | 0.25 μA | NO | YES | 18 V | - | - | - | 0.25 μA | - | - | - | 4000 μV | - | 20000 | - | - | - | 9.4 mm | 7.62 mm | ||
![]() LT1012AMH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 128 dB | - | LINEAR TECHNOLOGY CORP | -20 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 0.2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 0.65 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.0008 μA | YES | YES | 20 V | - | YES | YES | 0.00015 μA | - | - | - | 180 μV | - | 200000 | - | - | 0.1 V/us | - | - | ||
![]() OP37BRC/883 Calogic Inc | In Stock | - | Datasheet | YES | 20 | - | - | - | CALOGIC LLC | - | 125 °C | -55 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QFN | - | No | - | 15 V | - | - | EAR99 | - | 8542.90.00.00 | - | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-XQCC-N20 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES (AVCL>=5) | 22 V | - | - | - | 0.055 μA | - | 38535Q/M;38534H;883B | - | 200 μV | - | 250000 | - | - | 11 V/us | - | - | ||
![]() OP37BRC/883 Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | 119 dB | - | ANALOG DEVICES INC | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 17 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | - | - | MILITARY | - | - | 4.67 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.54 mm | -15 V | 63000 | 0.095 μA | YES | YES (AVCL>=5) | 22 V | - | - | - | 0.055 μA | - | MIL-STD-883 | - | 200 μV | - | 800000 | - | 106 dB | 11 V/us | 8.89 mm | 8.89 mm | ||
![]() OP193ES-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 116 dB | - | ANALOG DEVICES INC | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.015 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 35 | 0.015 μA | YES | YES | 18 V | - | - | - | - | - | - | - | 175 μV | - | 50000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() T6233D MORNSUN | In Stock | - | Datasheet | - | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA404SL Burr-Brown Corp | In Stock | - | Datasheet | YES | 20 | - | - | - | BURR-BROWN CORP | - | 125 °C | -55 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | QUAD | NO LEAD | 4 | 1.27 mm | unknown | - | S-XQCC-N20 | Not Qualified | - | - | MILITARY | - | - | 11 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | YES | - | 0.000008 μA | - | - | - | 2500 μV | 0.0025 μA | 10000 | - | - | 24 V/us | - | - | ||
![]() TDA1556Q NXP Semiconductors | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | - | NXP SEMICONDUCTORS | - | 150 °C | - | 22 W | PLASTIC/EPOXY | ZIP | PLASTIC, DIL-BENT-SIL, 17 PIN | ZIP17,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | compliant | 17 | R-PZFM-T17 | Not Qualified | - | 18 V | - | 6 V | 2 | 160 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | 10% | - | - | - | - | ||
![]() PTLV7044PWR Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | - | 2020-09-03 | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 3000 ns | No | - | 1.8 V | - | - | EAR99 | - | 8542.39.00.01 | TR | DUAL | GULL WING | 4 | 0.65 mm | compliant | - | R-PDSO-G14 | - | OPEN-DRAIN | - | AUTOMOTIVE | - | - | 0.003 mA | - | COMPARATOR | 1.2 mm | - | - | 0.000002 μA | - | - | 7 V | - | - | - | - | - | - | - | 8000 μV | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TC75S58AFC Toshiba America Electronic Components | 4408 | - | Datasheet | YES | 6 | - | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Active | SON | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | - | unknown | 6 | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF411MH/883 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6266TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3100E Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM321M7 Texas Instruments | In Stock | - | Datasheet | YES | 5 | - | 63 dB | - | NATIONAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 1 V/us | 2.7 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | 1 | - | unknown | - | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | 1000 | 0.25 μA | - | - | 5.5 V | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | - | - | ||
![]() TS271MD STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | - | STMICROELECTRONICS | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.04 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.0003 μA | NO | YES | 18 V | - | YES | - | - | YES | - | - | 12000 μV | - | 6000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP16BZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 97 dB | - | ANALOG DEVICES INC | -22 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERAMIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 21 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 7600 | 0.00025 μA | - | - | 22 V | - | - | - | - | - | MIL-STD-883 | - | 2000 μV | - | - | - | - | - | - | 7.62 mm | ||
![]() TA75358P Toshiba America Electronic Components | 60000 | - | Datasheet | NO | 8 | - | 85 dB | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.8 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.25 mm | - | 1500 | 0.25 μA | NO | YES | 36 V | - | - | - | 0.25 μA | - | - | - | 7000 μV | - | 20000 | - | - | - | 9.6 mm | 7.62 mm | ||
![]() OPA100AM Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | - | BURR-BROWN CORP | - | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | - | O-MBCY-W8 | Not Qualified | - | - | OTHER | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | YES | - | - | - | - | - | 2000 μV | - | - | - | - | - | - | - | ||
![]() LM627CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 140 dB | - | NATIONAL SEMICONDUCTOR CORP | -22 V | 85 °C | -25 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 4.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | - | OTHER | - | - | 4.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 14000 | 0.025 μA | YES | YES | 22 V | - | - | NO | 0.025 μA | - | - | - | 100 μV | - | 3500000 | - | 120 dB | 3 V/us | - | - | ||
![]() TDF8599BTH/N1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |