- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Non-linearity-Max | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA17080PA Hitachi Ltd | In Stock | - | Datasheet | NO | 8 | - | - | 86 dB | HITACHI LTD | - | -18 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | - | OPERATIONAL AMPLIFIER | 5.06 mm | -15 V | 3000 | 0.0004 μA | - | - | 18 V | - | - | - | - | - | - | 15000 μV | - | - | - | - | - | - | - | - | - | 9.6 mm | 7.62 mm | ||
![]() TB2946HQ Toshiba America Electronic Components | 5 | - | - | NO | 25 | - | 20 kHz | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | 26 W | PLASTIC/EPOXY | ZIP | 1 MM PITCH, PLASTIC, HZIP-25 | - | RECTANGULAR | FLANGE MOUNT | Active | ZIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | 25 | R-PZFM-T25 | Not Qualified | 18 V | INDUSTRIAL | 8 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | - | - | ||
![]() TLC27L4AC Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PGA201AG Burr-Brown Corp | In Stock | - | Datasheet | NO | 14 | 0.05 MHz | - | - | BURR-BROWN CORP | - | -18 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.4 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T14 | Not Qualified | - | MILITARY | - | - | 24 mA | - | INSTRUMENTATION AMPLIFIER | - | -15 V | - | 0.03 μA | - | - | 18 V | - | - | - | - | - | - | 450 μV | - | - | 0.03 μA | 1 | - | 80 dB | - | 0.025% | 512 | - | - | ||
![]() TLV2620IDBV Texas Instruments | In Stock | - | Datasheet | YES | 6 | - | - | 99 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | 7 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | AUTOMOTIVE | - | - | 1.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.45 mm | - | 11000 | 0.0002 μA | NO | YES | 6 V | - | YES | NO | 0.00005 μA | NO | - | 4500 μV | NO | NO | - | 12500 | - | - | 2.3 V/us | - | - | 2.9 mm | 1.6 mm | ||
![]() LM2902KVMDREP Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 0.5 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1200 | 0.5 μA | NO | YES | 32 V | - | - | YES | 0.25 μA | - | - | 10000 μV | - | - | - | 15000 | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() TL084QDRCT Texas Instruments | In Stock | - | Datasheet | YES | 10 | - | - | - | TEXAS INSTRUMENTS INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SON | SON, SOLCC10,.11,20 | SOLCC10,.11,20 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | NO LEAD | 260 | 4 | 0.5 mm | unknown | 30 | - | R-PDSO-N10 | Not Qualified | - | AUTOMOTIVE | - | - | 11.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 15000 μV | - | - | 0.02 μA | 15000 | - | - | 8 V/us | - | - | - | - | ||
![]() SL6140/NA/MPTC Dynex Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 400000 kHz | - | GEC PLESSEY SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | 12.6 V | INDUSTRIAL | 12 V | 1 | 23 mA | - | - | - | - | - | - | - | - | - | 55 dB | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL6140/NA/MPTC Microsemi Corporation | In Stock | - | Datasheet | YES | 8 | - | 400000 kHz | - | MITEL SEMICONDUCTOR | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 12.6 V | INDUSTRIAL | 11.4 V | 1 | 23 mA | - | - | - | - | - | - | - | - | - | 55 dB | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL6140/NA/MPTC Zarlink Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | - | 400000 kHz | - | ZARLINK SEMICONDUCTOR INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | 12.6 V | INDUSTRIAL | 11.4 V | 1 | - | - | - | 1.75 mm | - | - | - | - | - | - | 55 dB | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TLV344IPW Texas Instruments | In Stock | - | Datasheet | YES | 14 | 4.4 MHz | - | - | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | - | - | NO | YES | 5.5 V | - | YES | YES | 0.0002 μA | - | - | 4500 μV | - | - | - | 560 | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD8206YR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 80 dB | ANALOG DEVICES INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.5 V/us | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 2 mA | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | 4500 μV | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SE2520L Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL081AIDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() TLE2161MDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | 65 dB | TEXAS INSTRUMENTS INC | - | -19 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 10 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.375 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 5600 | 0.04 μA | NO | YES (AVCL>=5) | 19 V | - | YES | YES | - | - | - | 6000 μV | - | - | - | 7000 | - | 65 dB | 5 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() SA741CFE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | - | - | - | - | 7500 μV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS2904CS Taiwan Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC358C Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 8 | - | - | 70 dB | RENESAS ELECTRONICS CORP | - | -16 V | 80 °C | -20 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.25 V/us | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | - | 0.25 μA | NO | YES | 16 V | - | NO | YES | 0.25 μA | NO | - | 7000 μV | NO | NO | - | 25000 | - | - | 0.3 V/us | - | - | - | 7.62 mm | ||
![]() LT1011AMH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | - | - | LINEAR TECHNOLOGY CORP | - | -18 V | 125 °C | -55 °C | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | 150 ns | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | - | COMPARATOR | - | -15 V | - | 0.025 μA | - | - | 18 V | - | - | - | 0.035 μA | - | - | 1000 μV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7907AUC4 New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |