- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTL084RZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | - | 86 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | LEAD FREE, MS-012AB, SIOC-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() OP177F Analog Devices Inc | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1201N National Semiconductor Corporation | 8776 | - | Datasheet | NO | 16 | - | 200000 kHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 13.2 V | - | COMMERCIAL | 10.8 V | 1 | 57 mA | - | - | 5.08 mm | - | - | - | - | - | - | 18 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 0.3% | - | - | 19.305 mm | 7.62 mm | ||
![]() SE538N NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | 90 dB | NXP SEMICONDUCTORS | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 60 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.1 µA | NO | YES (AVCL>=5) | 22 V | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - | ||
![]() SE538N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES (AVCL>=5) | - | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | - | ||
![]() TL062MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.05 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | - | 15000 µV | - | - | - | 4000 | - | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() TL062AMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | - | 7500 µV | - | - | - | 4000 | - | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() RM5532ADE Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | 100 dB | FAIRCHILD SEMICONDUCTOR CORP | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 8 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | 8 | R-CDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 10000 | 0.7 µA | - | - | 22 V | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - | ||
![]() TLV2704IPWRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | 4.4 MHz | - | - | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 0.0074 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | - | - | NO | YES | 17 V | - | YES | YES | 0.0005 µA | NO | - | - | 6000 µV | NO | NO | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() LM11H Motorola Semiconductor Products | In Stock | - | Datasheet | - | 8 | - | - | - | MOTOROLA INC | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | YES | YES | 20 V | - | YES | YES | 0.00005 µA | - | - | - | 600 µV | - | - | - | 50000 | - | - | - | - | - | ||
![]() LM11H Freescale Semiconductor | In Stock | - | Datasheet | - | 8 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | +-5/+-20 V | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | YES | YES | 20 V | - | YES | YES | 0.00005 µA | - | - | - | 600 µV | - | - | - | 50000 | - | - | - | - | - | ||
![]() SA2011 Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | NO | 7 | - | - | - | HANGZHOU SILAN MICROELECTRONICS CO LTD | - | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | - | - | SIP7/8,.05 | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | - | - | 1 | 2.54 mm | compliant | - | - | - | Not Qualified | - | - | - | OTHER | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() TA75393AP Toshiba America Electronic Components | 35826 | - | Datasheet | NO | 8 | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1300 ns | - | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | OPEN-COLLECTOR | - | - | INDUSTRIAL | - | - | 8 mA | - | COMPARATOR | 4.25 mm | - | - | 0.25 µA | - | - | 36 V | - | - | - | 0.25 µA | - | - | - | 7000 µV | - | - | - | - | - | - | - | 9.6 mm | 7.62 mm | ||
![]() STK4067 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 16 | - | 30 kHz | - | SANYO ELECTRIC CO LTD | - | - | - | - | 60 W | PLASTIC/EPOXY | - | , SIP16,.1 | SIP16,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PSFM-T16 | Not Qualified | - | 13.2 V | - | - | 13.2 V | 1 | 140 mA | - | - | - | - | - | - | - | - | - | 46 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() STK4067 onsemi | In Stock | - | - | NO | 16 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | TFQFP | - | SIP16,.1 | - | - | Active | - | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | - | - | 1 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8602AR-R2 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 83 dB | ANALOG DEVICES INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5.2 V/us | 3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 240 | 2 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 8200 | 0.001 µA | NO | YES | 6 V | - | YES | NO | 0.00006 µA | NO | - | - | 2100 µV | NO | NO | - | 30000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OPA128SM/883B Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | - | BURR-BROWN CORP | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | YES | - | 1.5e-7 µA | - | 38535Q/M;38534H;883B | - | 1500 µV | - | - | - | 32000 | - | - | 1 V/us | - | - | ||
![]() T6230S MORNSUN | In Stock | - | Datasheet | - | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC272C Texas Instruments | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1057S Linear Technology | In Stock | - | Datasheet | YES | 16 | - | - | 98 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 13 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 245 | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | COMMERCIAL | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.642 mm | -15 V | 5000 | 0.0001 µA | NO | YES | 20 V | - | YES | - | 0.0001 µA | - | - | - | 2000 µV | - | - | 0.00025 µA | 50000 | - | 82 dB | 8 V/us | 10.2995 mm | 7.493 mm |