- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK405-030 Inchange Semiconductor Company Ltd | In Stock | - | Datasheet | - | - | - | - | INCHANGE SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4883SQ Texas Instruments | In Stock | - | Datasheet | YES | 24 | 20 kHz | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | 3 W | UNSPECIFIED | HVQCCN | LLP-24 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 24 | R-XQCC-N24 | - | - | 5.5 V | INDUSTRIAL | 2.4 V | 2 | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 5 mm | 4 mm | ||
![]() LM4883SQ National Semiconductor Corporation | 1000 | - | Datasheet | YES | 24 | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | 0.4 W | UNSPECIFIED | HVQCCN | LLP-24 | LCC24,.16X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | not_compliant | 40 | - | R-XQCC-N24 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.4 V | 2 | 10 mA | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 5 mm | 4 mm | ||
![]() TDF8599TH NXP Semiconductors | In Stock | - | Datasheet | YES | 36 | 20 kHz | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 70 W | PLASTIC/EPOXY | SSOP | PLASTIC, SOT851-2, HSOP-36 | SSOP36,.56 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 36 | R-PDSO-G36 | Not Qualified | - | 18 V | INDUSTRIAL | 8 V | 2 | 120 mA | - | - | 3.5 mm | - | - | - | - | - | - | 26 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 15.9 mm | 11 mm | ||
![]() TLE2061MDR Texas Instruments | 6580 | - | Datasheet | YES | 8 | - | 82 dB | TEXAS INSTRUMENTS INC | - | -19 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3.4 V/us | 5 V | - | No | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.375 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1300 | 0.03 µA | NO | YES | 19 V | - | YES | - | - | - | - | - | 6000 µV | - | - | 0.02 µA | 7000 | - | 65 dB | 1.8 V/us | 4.9 mm | 3.9 mm | ||
![]() SA4558FE NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 100 dB | NXP SEMICONDUCTORS | - | -18 V | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 1 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 0.5 µA | - | - | 18 V | - | - | - | - | - | - | - | 6000 µV | - | - | - | - | - | - | - | 9.955 mm | 7.62 mm | ||
![]() OP14DJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 85 dB | ANALOG DEVICES INC | - | -22 V | 85 °C | -40 °C | - | METAL | TO-99 | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 0.5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.2 µA | - | - | 22 V | - | - | - | - | - | - | - | 6000 µV | - | - | - | 25000 | - | 70 dB | 0.25 V/us | - | - | ||
![]() ALD2711ADA Advanced Linear Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 83 dB | ADVANCED LINEAR DEVICES INC | 1 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | - | No | 0.7 V/us | 2.5 V | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 0.45 mA | - | OPERATIONAL AMPLIFIER | - | -2.5 V | 700 | 0.004 µA | - | - | - | - | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | - | - | ||
![]() OP16CJ/883 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064C Texas Instruments | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL288ID Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 93 dB | TEXAS INSTRUMENTS INC | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 18 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.02 µA | NO | YES | 18 V | - | YES | NO | 0.0002 µA | - | - | - | 3000 µV | - | - | - | 25000 | - | 80 dB | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() ADCMP356AKS Analog Devices Inc | In Stock | - | Datasheet | YES | 4 | - | - | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | SC-70, 4 PIN | TSSOP4/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | - | 3.3 V | e0 | No | EAR99 | TIN LEAD OVER SILVER | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 4 | R-PDSO-G4 | Not Qualified | PUSH-PULL | - | AUTOMOTIVE | - | - | 0.015 mA | - | COMPARATOR | 1.1 mm | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() LM119J-MLS Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 80 ns | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | 0.5 µA | - | - | 18 V | - | - | - | 0.475 µA | - | - | - | 4000 µV | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() HA1-5114-5 Harris Semiconductor | In Stock | - | Datasheet | NO | 14 | - | 95 dB | HARRIS SEMICONDUCTOR | - | -20 V | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 20 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 60000 | 0.325 µA | NO | YES (AVCL>=10) | 20 V | - | - | - | 0.2 µA | - | - | - | 3000 µV | - | - | - | 100000 | - | 86 dB | 12 V/us | - | - | ||
![]() HA1-5114-5 Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | INTERSIL CORP | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES (AVCL>=10) | 20 V | - | - | - | 0.2 µA | - | - | - | 3000 µV | - | - | - | 100000 | - | - | 12 V/us | - | - | ||
![]() BL6305DN Shanghai Belling Co Ltd | In Stock | - | Datasheet | - | - | - | - | SHANGHAI BELLING CO LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP6002T-I/MSG Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 76 dB | MICROCHIP TECHNOLOGY INC | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | - | Yes | 0.6 V/us | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | 40 | 8 | S-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.34 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | 1000 | - | NO | YES | 7 V | - | YES | YES | - | NO | TS 16949 | - | 4500 µV | NO | NO | - | 25118.86 | - | 60 dB | - | 3 mm | 3 mm | ||
![]() LH2101AF AMD | 721 | - | Datasheet | YES | 16 | - | 96 dB | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | No | - | 20 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | FLAT | - | 2 | 1.27 mm | unknown | - | 16 | R-CDFP-F16 | Not Qualified | - | - | MILITARY | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.159 mm | -20 V | - | 0.1 µA | NO | NO | - | - | - | - | - | - | MIL-STD-883 Class C | - | 3000 µV | - | - | - | - | - | - | - | 10.0965 mm | 6.731 mm | ||
![]() LH2101AF Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | 80 dB | SIGNETICS CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-CDIP-T16 | Not Qualified | - | - | MILITARY | - | - | 3 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.1 µA | - | - | - | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - | ||
![]() LH2101AF NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | - | 80 dB | SIGNETICS CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | 16 | R-CDIP-T16 | Not Qualified | - | - | MILITARY | - | - | 3 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.1 µA | - | - | - | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - |