- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA27AJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 124 dB | BURR-BROWN CORP | - | - | -22 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 1.9 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.06 µA | YES | YES | 22 V | - | - | - | 0.04 µA | - | - | - | 60 µV | - | - | - | 630957.3 | - | 108 dB | 1.7 V/us | - | - | - | - | ||
![]() TL074BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | STMICROELECTRONICS | - | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 13 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | MILITARY | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | - | 8 V/us | - | - | 8.65 mm | 3.9 mm | ||
![]() TL061BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 3.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.003 µA | 4000 | - | - | 1.5 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() RF6100-2TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6100-2TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP250GRU Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 60 dB | ANALOG DEVICES INC | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.7 V/us | 3 V | e0 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 2000 | 0.00006 µA | NO | YES | 7 V | - | YES | NO | 0.0004 µA | NO | - | - | 5000 µV | NO | YES | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() LMV358D Texas Instruments | 40 | - | Datasheet | YES | 8 | - | 63 dB | TEXAS INSTRUMENTS INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 1 V/us | 2.7 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.25 µA | - | - | 5.5 V | - | - | - | - | - | - | - | 7000 µV | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP77BIEZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | - | - | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 0.3 V/us | 15 V | - | Yes | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.004 µA | - | - | - | - | - | - | - | - | - | - | 45 µV | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LTC6910-1HTS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | - | - | LINEAR TECHNOLOGY CORP | TS8 | 1 | -5.5 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.1 | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT | No | 16 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 4.9 mA | - | INSTRUMENTATION AMPLIFIER | 1 mm | -5 V | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | 18000 µV | - | - | - | 1 | - | - | - | 2 | 100 | 2.9 mm | 1.625 mm | ||
![]() RMPA0951-102 Raytheon | In Stock | - | Datasheet | - | - | - | - | RAYTHEON RF COMPONENTS | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF351BH Texas Instruments | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | - | - | - | - | 7000 µV | - | - | 0.004 µA | - | - | - | - | - | - | - | - | ||
![]() LF351BH National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | - | - | - | - | 7000 µV | - | - | 0.004 µA | - | - | - | - | - | - | - | - | ||
![]() TL074BC Texas Instruments | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK4154MK2 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 22 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | 30 W | PLASTIC/EPOXY | SIP | SIP, SIP22,.2 | SIP22,.2 | RECTANGULAR | IN-LINE | Obsolete | SIP | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 22 | R-PSIP-T22 | Not Qualified | - | 28 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.4% | - | - | - | - | 78 mm | 9 mm | ||
![]() TA75393 Toshiba America Electronic Components | 6000 | - | Datasheet | YES | 5 | - | - | TOSHIBA CORP | - | - | - | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-COLLECTOR | - | - | - | - | - | - | COMPARATOR | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() NJM2776RB2 New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 10 | - | - | NEW JAPAN RADIO CO LTD | - | - | - | 75 °C | -20 °C | 0.0085 W | PLASTIC/EPOXY | VSSOP | TVSP-10 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | - | - | e6 | Yes | EAR99 | TIN BISMUTH | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 10 | R-PDSO-G10 | Not Qualified | - | 4.5 V | COMMERCIAL EXTENDED | 0.9 V | 2 | - | - | - | 1 mm | - | - | - | - | - | - | 11.5 dB | - | - | - | - | - | CLASS AB AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | 2.9 mm | 2.8 mm | ||
![]() TL084M Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0033G/883B Texas Instruments | In Stock | - | Datasheet | NO | 12 | 200 MHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | -20 V | 125 °C | -55 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | - | No | 1500 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | - | O-MBCY-W12 | Not Qualified | - | - | MILITARY | - | - | 22 mA | - | BUFFER | - | -15 V | - | 0.0025 µA | - | - | 20 V | - | - | - | 0.0025 µA | - | MIL-STD-883 Class B | - | 15000 µV | - | - | - | - | - | - | 1000 V/us | - | - | - | - | ||
![]() STK402-090 onsemi | In Stock | - | - | NO | 14 | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | PLASTIC/EPOXY | TFQFP | , SIP14/15,.1,79 | SIP14/15,.1,79 | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2 mm | compliant | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM8006HR Diodes Incorporated | In Stock | - | Datasheet | - | - | - | - | DIODES INC | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | Yes | EAR99 | - | 8542.33.00.01 | - | - | - | 260 | - | - | compliant | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - |