- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bandwidth-Nom | Colour | Common-mode Reject Ratio-Nom | Gross weight | Heatsink shape | Ihs Manufacturer | Material finishing | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of heatsink | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | 2nd Connector Number of Positions Loaded | Slew Rate-Min | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9063301MCA Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | 15 V | - | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | unknown | NOT SPECIFIED | 14 | R-CDIP-T | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | 18 V | - | - | - | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD829SE/883B Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | QLCC | - | No | - | - | - | - | No | - | NOT SPECIFIED | - | - | QUAD | NO LEAD | NOT APPLICABLE | 1 | 1.27 mm | unknown | NOT APPLICABLE | 20 | S-CQCC-N20 | MILITARY | 18 V | MILITARY | 4.5 V | 1 | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | MIL-STD-883 Class B | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | 8.89 mm | 8.89 mm | ||
![]() LM324MX National Semiconductor Corporation | 500 | - | Datasheet | YES | - | 14 | - | - | 85 dB | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 0.5 V/us | 5 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 235 | 4 | 1.27 mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.5 μA | NO | YES | 32 V | - | - | YES | 0.25 μA | - | - | - | 9000 μV | - | - | - | 15000 | - | 65 dB | - | - | 1 | - | 8.65 mm | 3.9 mm | ||
![]() TL081CDR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 8 | - | - | 86 dB | - | - | ROCHESTER ELECTRONICS LLC | - | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 13 V/us | 15 V | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.01 μA | - | - | 18 V | - | - | - | - | - | - | - | 20000 μV | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | 4.9 mm | 3.9 mm | ||
![]() LMV1012TPX-25 National Semiconductor Corporation | 15000 | - | Datasheet | YES | - | 4 | 95000 kHz | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA4,2X2,20 | BGA4,2X2,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.5 mm | compliant | - | - | R-PBGA-B4 | Not Qualified | 5 V | INDUSTRIAL | 2 V | 1 | 0.18 mA | - | - | 0.5 mm | - | - | - | - | - | - | 23.8 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.15% | - | - | - | 1 | - | 1.006 mm | 0.93 mm | ||
![]() HA17358A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | aluminium | 8 | - | black | 80 dB | 700 g | grilled | RENESAS ELECTRONICS CORP | anodized | screw | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | 3.5mm | Yes | 0.2 V/us | 15 V | extruded | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.06 mm | - | - | 0.25 μA | NO | YES | 32 V | - | - | - | 0.25 μA | - | - | - | 7000 μV | - | - | - | 5600 | - | - | for inverters | - | 1 | 20mm | 9.6 mm | 7.62 mm | ||
![]() OP493GBC Analog Devices Inc | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | UNSPECIFIED | DIE | DIE | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | - | 15 V | - | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 4 | - | compliant | - | 14 | R-XUUC-N14 | Not Qualified | - | - | - | - | 0.12 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL5105IWZ Intersil Corporation | In Stock | - | Datasheet | YES | - | 5 | - | - | - | - | - | INTERSIL CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | SOT-23 | - | Yes | - | - | - | - | Yes | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 11 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 6.6 V | - | NO | NO | 30 µA | NO | - | - | 10000 µV | YES | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA201AG Burr-Brown Corp | In Stock | - | Datasheet | NO | - | 14 | - | - | 92 dB | - | - | BURR-BROWN CORP | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.18 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 500 | 0.05 µA | YES | YES | 18 V | - | - | - | 0.05 µA | - | - | - | 500 µV | - | - | - | 500000 | - | - | - | 0.1 V/us | - | - | - | - | ||
![]() OPA643N Texas Instruments | In Stock | - | Datasheet | YES | - | 5 | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 26 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -5 V | - | - | NO | YES (AVCL>=5) | 6 V | - | - | - | 30 µA | - | - | - | 4000 µV | YES | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1213IS8 Linear Technology | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | 0.2 µA | - | - | - | - | - | - | - | - | - | - | 275 µV | - | - | - | 250000 | - | - | - | 8.5 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() OP470BIFY Analog Devices Inc | In Stock | - | Datasheet | NO | - | 14 | - | - | 115 dB | - | - | ANALOG DEVICES INC | - | - | - | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 2 V/us | 15 V | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 6000 | 0.07 µA | - | - | - | - | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() STK435 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | - | 15 | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | - | PLASTIC/EPOXY | - | , SIP15,.1 | SIP15,.1 | - | - | Obsolete | - | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | - | - | - | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM48901RL Texas Instruments | In Stock | - | Datasheet | YES | - | 36 | 22 kHz | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | 85 °C | -40 °C | 2.8 W | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 36 | R-PBGA-B36 | - | 5.5 V | INDUSTRIAL | 2.7 V | 4 | - | - | - | 0.725 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 3.434 mm | 3.204 mm | ||
![]() STK4235MK2 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | - | 26 | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | 100 W | PLASTIC/EPOXY | SIP | SIP, SIP26,.2 | SIP26,.2 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 26 | R-PSIP-T26 | Not Qualified | 51 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.4% | - | - | - | - | - | 90 mm | 8.5 mm | ||
![]() LF353J Texas Instruments | In Stock | - | Datasheet | NO | - | 8 | - | - | 100 dB | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 13 V/us | 15 V | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.008 µA | NO | YES | - | - | YES | NO | 0.0002 µA | - | - | - | 13000 µV | - | - | 0.004 µA | 25000 | - | 70 dB | - | 8 V/us | - | - | - | 7.62 mm | ||
![]() LF353J Harris Semiconductor | In Stock | - | - | NO | - | 8 | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | 0.0002 µA | - | - | - | 13000 µV | - | - | 0.004 µA | - | - | - | - | - | - | - | - | - | ||
![]() OP15FP Analog Devices Inc | In Stock | - | Datasheet | NO | - | 8 | - | - | 98 dB | - | - | ANALOG DEVICES INC | - | - | -22 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 11 V/us | 15 V | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 5700 | 0.0002 µA | NO | YES | 22 V | - | YES | - | 0.0002 µA | - | - | - | 1500 µV | - | - | - | 75000 | - | 86 dB | - | 7.5 V/us | - | - | 9.27 mm | 7.62 mm | ||
![]() OP15FP Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | 8 | - | - | 98 dB | - | - | ROCHESTER ELECTRONICS LLC | - | - | -22 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 11 V/us | 15 V | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T8 | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5700 | 0.0011 µA | - | - | 22 V | - | - | - | - | - | - | - | 1500 µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA27EJ Burr-Brown Corp | In Stock | - | Datasheet | NO | - | 8 | - | - | 126 dB | - | - | BURR-BROWN CORP | - | - | -22 V | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 1.9 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | OTHER | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.06 µA | YES | YES | 22 V | - | - | - | 0.04 µA | - | - | - | 50 µV | - | - | - | 794328.2 | - | 110 dB | - | 1.7 V/us | - | - | - | - |