- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL5281CS Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 14 | - | - | - | RENESAS ELECTRONICS CORP | - | - | -6.3 V | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | - | Obsolete | - | 8 ns | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | - | unknown | - | - | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | 8.2 mA | - | COMPARATOR | - | -5 V | - | - | - | - | 6.3 V | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | ||
![]() OPA4234P Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | - | 106 dB | TEXAS INSTRUMENTS INC | - | - | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.2 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | RAIL | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 350 | 0.05 µA | YES | YES | 18 V | - | - | YES | 0.03 µA | - | - | 250 µV | - | - | - | 19950 | - | - | 9.59 mm | 7.62 mm | ||
![]() TS27M2BCN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 80 dB | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | 0.6 V/us | 10 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | - | 1000 | 0.00015 µA | NO | YES | 18 V | - | YES | YES | - | NO | - | 3000 µV | NO | NO | - | 20000 | - | - | 9.27 mm | 7.62 mm | ||
![]() MIC845HBC5 Microchip Technology Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | MICROCHIP TECHNOLOGY INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 12000 ns | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 1.1 mm | - | - | - | - | - | 6 V | - | - | - | - | - | - | 10000 µV | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() LT6700IDCB-2 Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | ANALOG DEVICES INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 29000 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | not_compliant | - | - | R-PDSO-N6 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 0.8 mm | - | - | 0.015 µA | - | - | 18.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() TLC25L4CPWRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV5112 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | STMICROELECTRONICS | MULTIWATT | - | - | - | - | - | FBGA | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | 1 | - | unknown | - | - | - | Not Qualified | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() OP77AJMDA Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK15405BMTB TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP220CZ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | - | 85 dB | ROCHESTER ELECTRONICS LLC | - | - | -18 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 0.05 V/us | 15 V | - | No | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 200 | 0.04 µA | - | - | 18 V | - | - | - | - | - | - | 1300 µV | - | - | - | - | - | - | - | 7.62 mm | ||
![]() CTS0033ZB CTS Corporation | In Stock | - | Datasheet | NO | 12 | 100 MHz | - | - | CTS CORP | - | - | -40 V | 125 °C | -55 °C | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | SQUARE | IN-LINE | Obsolete | - | - | No | 1500 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | QUAD | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | S-MQIP-T12 | Not Qualified | - | - | MILITARY | - | - | 22 mA | - | BUFFER | - | -15 V | - | - | - | - | 40 V | - | - | - | 0.0001 µA | - | - | 15000 µV | - | - | - | - | - | 1000 V/us | - | - | ||
![]() TL084BMN STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | - | 86 dB | STMICROELECTRONICS | - | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | - | 7.62 mm | ||
![]() AN7345K Panasonic Electronic Components | 992 | - | Datasheet | NO | 24 | - | - | - | PANASONIC CORP | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | 0.300 INCH, PLASTIC, SDIP-24 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | - | 14 V | COMMERCIAL | 4 V | 1 | 17.5 mA | - | - | 4.95 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | 21.7 mm | 7.62 mm | ||
![]() ADTL084RZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | - | 86 dB | ANALOG DEVICES INC | - | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE, MS-012AB, SIOC-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() OP177F Analog Devices Inc | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1201N National Semiconductor Corporation | 8776 | - | Datasheet | NO | 16 | - | 200000 kHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 13.2 V | COMMERCIAL | 10.8 V | 1 | 57 mA | - | - | 5.08 mm | - | - | - | - | - | - | 18 dB | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 0.3% | - | 19.305 mm | 7.62 mm | ||
![]() SE538N NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | 90 dB | NXP SEMICONDUCTORS | - | - | -22 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 60 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.1 µA | NO | YES (AVCL>=5) | 22 V | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | ||
![]() SE538N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES (AVCL>=5) | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | ||
![]() TL062MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 86 dB | STMICROELECTRONICS | - | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.05 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | 15000 µV | - | - | - | 4000 | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() TL064AIN STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | - | 86 dB | STMICROELECTRONICS | - | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 3.5 V/us | 15 V | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | 7500 µV | - | - | - | 4000 | - | 1.5 V/us | - | 7.62 mm |