- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP2890FCT1 onsemi | In Stock | - | Datasheet | YES | 9 | - | - | - | ON SEMICONDUCTOR | MICRO BUMP | - | - | 85 °C | -40 °C | 1.08 W | PLASTIC/EPOXY | VFBGA | VFBGA, BGA9,3X3,20 | BGA9,3X3,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BCC | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 9 | S-PBGA-B9 | Not Qualified | 5.5 V | INDUSTRIAL | 2.2 V | 1 | 5.5 mA | - | - | 0.66 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 1.45 mm | 1.45 mm | ||
![]() NJM4560S New Japan Radio Co Ltd | 3000 | - | Datasheet | NO | 9 | - | - | - | NEW JAPAN RADIO CO LTD | - | 2 | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | - | - | SIP9,.1 | - | - | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | - | 260 | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | COMMERCIAL | - | - | 11 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | - | 6000 µV | - | - | - | 20000 | - | - | - | - | - | ||
![]() TA8277HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | TOSHIBA CORP | - | - | - | 85 °C | -40 °C | 28 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() PTLV9042SIRUGR Texas Instruments | In Stock | - | Datasheet | YES | 10 | - | 95 dB | 2020-03-06 | TEXAS INSTRUMENTS INC | - | - | -3 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | VQCCN | VQCCN, LCC10,.06X.08,20 | LCC10,.06X.08,20 | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | No | 0.2 V/us | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | compliant | - | - | R-PQCC-N10 | - | - | AUTOMOTIVE | - | - | 0.013 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.4 mm | - | 350 | 0.00005 µA | NO | YES | 3 V | - | YES | YES | 0.00005 µA | NO | - | - | 2200 µV | NO | NO | 0.00003 µA | 316227 | - | 80 dB | - | 2 mm | 1.5 mm | ||
![]() NJU7040F New Japan Radio Co Ltd | 50459 | - | Datasheet | YES | 5 | - | 60 dB | - | NEW JAPAN RADIO CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 0.7 V/us | 3 V | e6 | Yes | EAR99 | TIN BISMUTH | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 0.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.3 mm | - | 800 | - | NO | YES | 7 V | - | YES | YES | - | - | - | - | 10000 µV | NO | NO | - | 3160 | - | - | - | 2.9 mm | 1.6 mm | ||
![]() NJW1241V New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL040CD Texas Instruments | In Stock | - | Datasheet | YES | 16 | 20000 kHz | - | - | TEXAS INSTRUMENTS INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | - | R-PDSO-G16 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | 2 | 15 mA | - | - | 1.75 mm | - | - | - | - | - | - | 54 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() TL061MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | - | STMICROELECTRONICS | - | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 9000 μV | - | - | 0.02 μA | 4000 | - | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() LM2902N-TI Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4136N Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | - | 100 dB | - | RAYTHEON SEMICONDUCTOR | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | OTHER | - | - | 26.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 1.5 μA | NO | YES | 18 V | - | - | NO | 0.5 μA | - | - | - | 7500 μV | - | - | - | 15000 | - | 70 dB | - | - | - | ||
![]() OP213AZ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 106 dB | - | ANALOG DEVICES INC | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 1 V/us | 5 V | e0 | Yes | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 3400 | 0.6 μA | YES | YES | 18 V | - | - | - | 0.65 μA | - | 38535Q/M;38534H;883B | - | 150 μV | - | - | - | 1000000 | - | 86 dB | 0.6 V/us | - | 7.62 mm | ||
![]() STK4030II SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 15 | 50 kHz | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | 35 W | PLASTIC/EPOXY | - | , SIP15,.1 | SIP15,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PSFM-T15 | Not Qualified | 30 V | - | 30 V | 1 | 50 mA | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.4% | - | - | - | - | ||
![]() OPA705UA/2K5G4 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 93 dB | - | TEXAS INSTRUMENTS INC | - | - | -6.6 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.6 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1000 | 0.00001 μA | NO | YES | 6.6 V | - | YES | YES | 0.00001 μA | NO | - | - | 5000 μV | NO | NO | - | 100000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM733 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL062AIN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | - | STMICROELECTRONICS | - | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.007 μA | NO | YES | 18 V | - | YES | YES | 0.0002 μA | - | - | - | 7500 μV | - | - | - | 4000 | - | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() MC35001N STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 70 dB | - | STMICROELECTRONICS | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 16 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | 15000 | - | - | 12 V/us | - | 7.62 mm | ||
![]() OP471AY/883C Analog Devices Inc | 10 | - | Datasheet | NO | 14 | - | 115 dB | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 8 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 6500 | 0.05 μA | - | - | - | - | - | - | - | - | - | - | 1200 μV | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TDA3420 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL28433FVZ-T Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 14 | - | 125 dB | - | RENESAS ELECTRONICS CORP | - | 2 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 0.2 V/us | 5 V | e3 | - | EAR99 | Matte Tin (Sn) - annealed | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 30 | - | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | - | 400 | 0.0006 µA | - | - | 6.5 V | - | - | - | - | - | - | - | 11 µV | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() ICL8212CBA Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |