- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Adhesion to steel | Bandwidth-Nom | Bending radius | Case | Collector current | Colour | Common-mode Reject Ratio-Nom | Electrical mounting | External height | External width | Gate-emitter voltage | Gross weight | Heatsink shape | Ihs Manufacturer | Internal diameter | Internal height | Internal width | Kind of adhesive | Material finishing | Max. off-state voltage | Mechanical mounting | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Pulsed collector current | Response Time-Nom | Rohs Code | Semiconductor structure | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Tape application | Type of cable accessories | Type of heatsink | Type of module | Type of tape | Version | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Topology | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | 2nd Connector Number of Positions Loaded | Slew Rate-Min | Saturation Current | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA4130UA Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | 105 dB | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | - | 2 V/us | 15 V | - | - | - | - | - | - | - | e4 | No | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.00002 μA | - | - | 18 V | - | - | - | - | - | - | - | 1000 μV | - | - | - | - | - | - | - | 3 | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 5962-9063301MCA Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | unknown | NOT SPECIFIED | 14 | R-CDIP-T | Not Qualified | - | - | MILITARY | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | 18 V | - | - | - | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD829SE/883B Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | QLCC | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | NOT SPECIFIED | - | - | QUAD | NO LEAD | NOT APPLICABLE | 1 | 1.27 mm | unknown | NOT APPLICABLE | 20 | S-CQCC-N20 | MILITARY | - | 18 V | MILITARY | 4.5 V | 1 | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | MIL-STD-883 Class B | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | 8.89 mm | 8.89 mm | - | ||
![]() LM324MX National Semiconductor Corporation | 500 | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | 85 dB | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | 0.5 V/us | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 235 | 4 | 1.27 mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | 1.2 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.5 μA | NO | YES | 32 V | - | - | YES | 0.25 μA | - | - | - | 9000 μV | - | - | 15000 | - | 65 dB | - | - | 1 | - | - | 8.65 mm | 3.9 mm | - | ||
![]() TL081CDR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | 86 dB | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | 13 V/us | 15 V | - | - | - | - | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | COMMERCIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.01 μA | - | - | 18 V | - | - | - | - | - | - | - | 20000 μV | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LMV1012TPX-25 National Semiconductor Corporation | 15000 | - | Datasheet | YES | - | 4 | - | 95000 kHz | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA4,2X2,20 | BGA4,2X2,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.5 mm | compliant | - | - | R-PBGA-B4 | Not Qualified | - | 5 V | INDUSTRIAL | 2 V | 1 | 0.18 mA | - | - | - | 0.5 mm | - | - | - | - | - | - | 23.8 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.15% | - | - | - | 1 | - | - | 1.006 mm | 0.93 mm | - | ||
![]() HA17358A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | aluminium | 8 | - | - | - | - | - | black | 80 dB | - | - | - | - | 700 g | grilled | RENESAS ELECTRONICS CORP | - | - | - | - | anodized | - | - | screw | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | 3.5mm | - | - | Yes | - | 0.2 V/us | 15 V | - | - | extruded | - | - | - | - | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.06 mm | - | - | 0.25 μA | NO | YES | 32 V | - | - | - | 0.25 μA | - | - | - | 7000 μV | - | - | 5600 | - | - | for inverters | - | 1 | - | 20mm | 9.6 mm | 7.62 mm | - | ||
![]() LM741H/883 National Semiconductor Corporation | 8312 | - | Datasheet | NO | aluminium | 8 | - | - | - | - | - | aluminium | 70 dB | - | - | - | - | 700 g | round | NATIONAL SEMICONDUCTOR CORP | 8mm | - | - | - | raw | - | - | for back plate | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | BCY | - | - | - | No | - | 0.2 V/us | 15 V | - | - | extruded | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn63Pb37) | 8542.33.00.01 | TRAY | BOTTOM | WIRE | 260 | 1 | - | not_compliant | 40 | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 3.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 250 | 0.5 μA | NO | YES | 22 V | - | - | - | 0.5 μA | - | MIL-STD-883 | - | 5000 μV | - | - | 25000 | - | 70 dB | LED | - | 1 | 68.5mm | - | 0.15m | - | - | ||
![]() LM741H/883 Harris Semiconductor | In Stock | - | Datasheet | NO | - | 8 | - | - | - | SEMITRANS3 | 200A | - | 90 dB | FASTON connectors, | - | - | ±20V | 325 g | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 1.2kV | screw | - | - | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | 600A | - | - | transistor/transistor | 0.5 V/us | 15 V | - | - | - | IGBT | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | IGBT half-bridge | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 1.5 μA | - | - | - | - | - | - | - | - | MIL-STD-883 | - | 6000 μV | - | - | - | - | - | for UPS, | - | - | - | - | - | - | - | ||
![]() LM139AWG/883 National Semiconductor Corporation | 222 | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | SOP | SOP, SOP14,.4 | SOP14,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 1000 ns | No | - | - | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | not_compliant | 40 | 14 | R-GDSO-G14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | 2 mA | - | - | COMPARATOR | 2.33 mm | - | - | 0.001 μA | - | - | 36 V | - | - | - | 0.015 μA | - | MIL-STD-883 | - | 2000 μV | - | - | - | - | - | - | - | 1 | - | - | - | 6.35 mm | - | ||
![]() LM118H/883 Linear Technology | In Stock | - | Datasheet | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | No | - | 70 V/us | - | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 20 V | - | - | - | 0.25 μA | - | 38535Q/M;38534H;883B | - | 6000 μV | - | - | 25000 | - | - | - | 50 V/us | - | - | - | - | - | - | ||
![]() LM324DR Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | 80 dB | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | - | 0.5 V/us | 5 V | - | - | - | - | - | - | - | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | COMMERCIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1200 | 0.5 μA | - | - | 32 V | - | - | - | - | - | - | - | 9000 μV | - | - | - | - | - | - | - | 1 | - | - | 8.65 mm | 3.9 mm | - | ||
![]() LM118H/883 Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | 8 | 7.6N/cm | - | - | - | - | brown | 80 dB | - | - | - | - | 81.81 g | - | ROCHESTER ELECTRONICS LLC | - | - | - | acrylic | - | - | - | - | -20 V | 125 °C | -55 °C | - | METAL | - | METAL CAN, TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Active | TO-99 | - | - | - | No | - | 50 V/us | 15 V | holding of ferromagnetic elements | - | - | - | magnetic | - | -40...71°C | - | Yes | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 15000 | 0.25 μA | - | - | 20 V | - | - | - | - | - | MIL-STD-883 | - | 4000 μV | - | - | - | - | - | - | - | 1 | - | - | 1m | 25mm | 0.84mm | ||
![]() LM7301IM5X National Semiconductor Corporation | 281022 | - | Datasheet | YES | - | 5 | - | - | - | - | - | - | 82 dB | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | - | - | No | - | 1.25 V/us | 2.2 V | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.953 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | 1.35 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.19 mm | - | 4000 | 0.25 μA | NO | YES | 35 V | - | NO | NO | 0.3 μA | NO | - | - | 8000 μV | NO | NO | 6500 | - | - | - | - | 1 | - | - | 2.92 mm | 1.6 mm | - | ||
![]() MIC7221YM5 Microchip Technology Inc | 4275 | - | Datasheet | YES | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | 75 ns | Yes | - | - | 2.7 V | - | - | - | - | - | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | 0.014 mA | - | - | COMPARATOR | 1.45 mm | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | 10000 μV | - | - | - | - | - | - | - | 1 | - | - | 2.9 mm | 1.6 mm | - | ||
![]() CA3280AE Harris Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | - | 100 dB | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | 125 V/us | 15 V | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | MILITARY | - | - | 4.8 mA | - | TRANSCONDUCTANCE | OPERATIONAL AMPLIFIER | - | -15 V | 9000 | 8 μA | NO | YES | 18 V | - | - | - | 5 μA | - | - | - | 1500 μV | - | - | 50000 | - | 94 dB | - | - | - | - | - | - | - | - | ||
![]() KA4558D Samsung Semiconductor | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | 90 dB | - | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | 1.2 V/us | 15 V | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 6 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.95 mm | -15 V | 3000 | 0.8 μA | NO | YES | 18 V | - | - | - | 0.5 μA | - | - | - | 7500 μV | - | - | 20000 | - | - | - | 1.2 V/us | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LM4990ITLX National Semiconductor Corporation | 358890 | - | Datasheet | YES | - | 9 | - | 20 kHz | 75mm | - | - | - | - | - | 50mm | 119.5mm | - | 1320 g | - | NATIONAL SEMICONDUCTOR CORP | - | 35mm | 103mm | - | - | - | - | - | - | 85 °C | -40 °C | 2 W | PLASTIC/EPOXY | VFBGA | MICRO SMD-9 | BGA9,3X3,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | - | - | No | - | - | - | - | cable chain | - | - | - | frames openable from inner radius | - | e0 | - | EAR99 | Tin/Lead (Sn63Pb37) | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.5 mm | not_compliant | 40 | - | S-PBGA-B9 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | 10 mA | - | - | - | 0.675 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 1 | - | - | 1.463 mm | 1.463 mm | - | ||
![]() LMV761MFX National Semiconductor Corporation | 4051 | - | Datasheet | YES | - | 6 | - | - | 75mm | - | - | - | - | - | 50mm | 56.5mm | - | 1080 g | - | NATIONAL SEMICONDUCTOR CORP | - | 35mm | 40mm | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | - | 225 ns | No | - | - | 5 V | - | cable chain | - | - | - | frames openable from inner radius | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | 6 | R-PDSO-G6 | Not Qualified | PUSH-PULL | - | AUTOMOTIVE | - | - | 0.7 mA | - | - | COMPARATOR | 1.22 mm | - | - | 0.00005 μA | - | - | 5.5 V | - | - | - | 0.00005 μA | - | - | - | 1000 μV | - | - | - | - | - | - | - | 1 | - | - | 2.92 mm | 1.6 mm | - | ||
![]() AD8058ARZ Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | 60 dB | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | -6.3 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | - | 1150 V/us | 5 V | - | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | - | 2.5 μA | - | - | 6.3 V | - | - | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | - | 1 | - | - | 4.9 mm | 3.9 mm | - |