- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Rohs Code | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile | Saturation Current | Grade | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA191A2-SC6R 3peak Incorporated | 5225 |
| Datasheet | gold-plated | - | - | - | 34 | - | - | - | - | socket | 1x34 | 2.54mm | THT | 3.23 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TP2331-TR 3peak Incorporated | 30000 | - | Datasheet | gold-plated | - | - | - | 37 | - | - | - | - | socket | 1x37 | 2.54mm | THT | 3.52 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TP2412-TSR 3peak Incorporated | 300 | - | Datasheet | gold-plated | - | - | YES | 3 | - | 8 | - | 72 dB | socket | 1x3 | 2.54mm | THT | 0.29 g | 3PEAK INC | female | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | - | 7 V/us | straight | 5 V | pin strips | - | - | -40...163°C | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | 1.5A | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | 3.9 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | - | 10000 | - | NO | YES | 7 V | - | - | - | YES | NO | - | - | NO | - | 1000 μV | NO | NO | 60V | 100000 | - | 55 dB | 3 V/us | beryllium copper | - | - | 4.4 mm | 3 mm | 0.75µm | UL94V-0 | ||
![]() TDA6120Q/N2 NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | - | NO | 34 | - | 13 | 47000 kHz | - | socket | 1x34 | 2.54mm | THT | 2.92 g | NXP SEMICONDUCTORS | female | - | - | - | - | - | PLASTIC/EPOXY | ZIP | PLASTIC, SOT-141, DIL-BENT-SIL, 13 PIN | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | Yes | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | e3 | - | - | EAR99 | - | TIN | - | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | 1.5A | - | 13 | R-PZIP-T13 | Not Qualified | - | 210 V | - | 180 V | 1 | - | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 dB | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TPA1295F-SO1R-S 3peak Incorporated | 15842 |
| Datasheet | gold-plated | - | - | - | 49 | - | - | - | - | socket | 1x49 | 2.54mm | THT | 4.21 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() LMP7702MA/NOPB National Semiconductor Corporation | 30124 | - | Datasheet | gold-plated | - | - | YES | 10 | - | 8 | - | 138 dB | socket | 1x10 | 2mm | SMT | 0.35 g | NATIONAL SEMICONDUCTOR CORP | female | - | -6.6 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | - | straight | 5 V | pin strips | - | - | -40...163°C | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8542.33.00.01 | RAIL | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 2.5A | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | 2.5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.753 mm | - | -5 V | 2500 | - | YES | YES | 6.6 V | - | - | - | YES | NO | - | 0.000001 μA | NO | - | 520 μV | NO | NO | 100V | 50100 | - | - | - | beryllium copper | 1 | - | 4.902 mm | 3.899 mm | 0.254µm | UL94V-0 | ||
![]() IRS2053MTRPBF International Rectifier | In Stock | - | Datasheet | tinned | - | - | YES | 30 | - | 48 | 20 kHz | - | socket | 1x30 | 1.27mm | THT | 2.09 g | INTERNATIONAL RECTIFIER CORP | female | - | - | 125 °C | -40 °C | - | UNSPECIFIED | HQCCN | HQCCN, LCC48,.27SQ,20 | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Transferred | QFN | - | Yes | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | 1.5A | - | 48 | S-XQCC-N48 | Not Qualified | - | 15 V | AUTOMOTIVE | 10 V | 3 | - | - | - | - | - | - | - | 1.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | 125V | - | - | - | - | bronze | 2 | - | 7 mm | 7 mm | 4µm | UL94V-0 | ||
![]() TP1282L1-SR 3peak Incorporated | 100 |
| - | - | - | - | YES | - | - | 8 | - | 125 dB | - | - | - | - | - | 3PEAK INC | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | - | 20 V/us | - | 30 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | 5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 7000 | - | NO | YES | 40 V | - | - | - | NO | NO | - | - | NO | - | 600 μV | NO | NO | - | 1000000 | - | 100 dB | 13 V/us | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() LM2902BAQPWRQ1 Texas Instruments | 135689 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | 36 V | 3 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | 4 | - | 240μA (x4 Channels) | 0.5V/μs | - | Standard | 10 nA | - | 1.2 MHz | - | - | - | - | - | - | 300 μV | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() PGA855RGTR Texas Instruments | 5000 |
| Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-VQFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Programmable Gain | - | Data Acquisition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA8003-SOAR 3PEAK | 6 | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | 15mA | - | - | Isolation | 3 nA | - | - | - | - | - | - | - | - | 400 μV | - | 15 mA | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA8000-SM1R 3PEAK | 35610 |
| - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMP | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA800X | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | 15mA | - | - | Isolation | 17 μA | - | - | - | - | - | - | - | - | 100 μV | - | 15 mA | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2902BAIPWR Texas Instruments | 5000 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 3 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | 4 | - | 240μA (x4 Channels) | 0.5V/μs | - | Standard | 10 nA | - | 1.2 MHz | - | - | - | - | - | - | 300 μV | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2581-TR 3PEAK | 6000 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 3 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TP258x | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | - | - | - | 1 | - | 4.2mA | 8V/μs | - | Standard | 25 pA | - | 10 MHz | - | - | - | - | - | - | 100 μV | - | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1242L1-SR 3PEAK | 6000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 4.5 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TP124X | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | - | - | - | 2 | - | 150μA (x2 Channels) | 0.7V/μs | - | Standard | 25 pA | - | 1 MHz | - | - | - | - | - | - | 50 μV | - | 70 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU72011V New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | 14 | 22 kHz | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SSOP-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | compliant | - | - | 14 | R-PDSO-G14 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.003% | - | - | - | - | - | - | - | - | - | ||
![]() LT1114CJ Linear Technology | In Stock | - | Datasheet | - | - | - | NO | - | - | 14 | - | 136 dB | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | -20 V | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.18 V/us | - | 15 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | 14 | R-GDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 1.8 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | - | -15 V | 650 | 0.00028 μA | YES | YES | 20 V | - | - | - | YES | YES | - | 0.00028 μA | - | - | 130 μV | - | - | - | 600000 | - | - | 0.12 V/us | - | - | - | 19.43 mm | 7.62 mm | - | - | ||
![]() OP420HS Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | 16 | - | 86 dB | - | - | - | - | - | ANALOG DEVICES INC | - | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOL-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.05 V/us | - | 15 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.8 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 2.65 mm | - | -15 V | 150 | 0.06 μA | NO | YES | 18 V | - | - | - | - | YES | - | 0.04 μA | - | - | 7500 μV | - | - | - | 200000 | - | 76 dB | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() STK412-010 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | NO | - | - | 18 | 50 kHz | - | - | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | 70 W | PLASTIC/EPOXY | - | SIP-18 | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | IT ALSO REQUIRES +/-43 SUPPLY | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | - | 18 | R-PSFM-T18 | Not Qualified | - | 30 V | - | 30 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.8% | - | - | - | - | - | - | - | - | - | ||
![]() TL062BIN STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | 8 | - | 86 dB | - | - | - | - | - | STMICROELECTRONICS | - | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | 3.5 V/us | - | 15 V | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 0.5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.33 mm | - | -15 V | 1000 | 0.007 μA | NO | YES | 18 V | - | - | - | YES | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | - | 4000 | - | - | 1.5 V/us | - | - | - | 9.27 mm | 7.62 mm | - | - |