- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Total Dose | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDF8590TH NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 20 kHz | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 160 W | PLASTIC/EPOXY | HSSOP | PLASTIC, SOT566-3, HSOP-24 | SOP24,.56,40 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | - | 29 V | INDUSTRIAL | 14 V | 2 | - | - | - | 3.5 mm | - | - | - | - | - | - | 27 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | 15.9 mm | 11 mm | ||
![]() TDF8590TH Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.56,40 | SOP24,.56,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 1 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | - | INDUSTRIAL | - | - | 65 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() LME49871MA Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TL044CN Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | 72 dB | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.5 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 500 | 0.25 μA | NO | YES | 18 V | - | NO | YES | - | NO | - | - | 5000 μV | NO | NO | 1000 | - | 60 dB | - | - | 19.305 mm | 7.62 mm | ||
![]() OP490 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG1401T Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2250D MORNSUN | In Stock | - | Datasheet | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS2904CSRL Taiwan Semiconductor | 2500 | - | Datasheet | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0032G/883B Texas Instruments | In Stock | - | Datasheet | NO | 12 | - | 60 dB | NATIONAL SEMICONDUCTOR CORP | - | -18 V | 125 °C | -55 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | - | O-MBCY-W12 | Not Qualified | - | - | MILITARY | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 70000 | - | NO | NO | 18 V | - | - | - | 0.001 μA | - | MIL-STD-883 Class B | - | 10000 μV | YES | - | 710 | - | - | 350 V/us | - | - | - | ||
![]() LH0032G/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | - | 60 dB | NATIONAL SEMICONDUCTOR CORP | - | -18 V | 125 °C | -55 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | 12 | O-MBCY-W12 | Not Qualified | - | - | MILITARY | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 70000 | - | NO | NO | 18 V | - | - | - | 0.001 μA | - | MIL-STD-883 Class B | - | 10000 μV | YES | - | 710 | - | - | 350 V/us | - | - | - | ||
![]() SSM2311CBZ-R2 Analog Devices Inc | In Stock | - | Datasheet | YES | 9 | 20 kHz | - | ANALOG DEVICES INC | 1 | - | 85 °C | -40 °C | 3 W | PLASTIC/EPOXY | VFBGA | VFBGA, BGA9,3X3,20 | BGA9,3X3,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 9 | S-PBGA-B9 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 0.655 mm | - | - | - | - | - | - | 18 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | 1.463 mm | 1.463 mm | ||
![]() OP213F Analog Devices Inc | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM139AD/883B Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | RAYTHEON SEMICONDUCTOR | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 1300 ns | No | - | 5 V | e0 | - | - | TIN LEAD | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | 2.5 mA | - | COMPARATOR | - | - | - | 0.3 μA | - | - | 36 V | - | - | - | 0.1 μA | - | 38535Q/M;38534H;883B | - | 4000 μV | - | - | - | - | - | - | - | - | - | ||
![]() LM139AD/883B National Semiconductor Corporation | In Stock | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM139AD/883B Teledyne e2v | In Stock | - | Datasheet | NO | 14 | - | - | E2V TECHNOLOGIES PLC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | , | DIP14,.3 | RECTANGULAR | IN-LINE | Active | - | 1300 ns | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | R-CDIP-T14 | - | - | - | - | - | - | 2.5 mA | - | COMPARATOR | 5.08 mm | - | - | 0.3 μA | - | - | 36 V | - | - | - | - | - | MIL-STD-883 Class B | - | 2000 μV | - | - | - | - | - | - | - | 19.94 mm | 7.62 mm | ||
![]() LM139AD/883B Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1300 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | 2.5 mA | - | COMPARATOR | - | - | - | 0.1 μA | - | - | 36 V | - | - | - | 0.1 μA | - | 38535Q/M;38534H;883B | - | 2000 μV | - | - | - | - | - | - | - | - | - | ||
![]() OP490G Analog Devices Inc | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA21GZ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | - | BURR-BROWN CORP | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | OTHER | - | - | 0.375 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | - | YES | 0.05 μA | - | - | - | 1000 μV | - | - | 250000 | - | - | - | - | - | - | ||
![]() LT1179AMJ Linear Technology | In Stock | - | Datasheet | NO | 14 | - | 100 dB | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 0.092 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 60 | 0.007 μA | YES | YES | 22 V | - | - | YES | 0.005 μA | - | - | - | 320 μV | - | - | 40000 | - | - | 0.013 V/us | - | 19.43 mm | 7.62 mm | ||
![]() 5962R9863702QCA Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | 96 dB | TEXAS INSTRUMENTS INC | - | -20 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DFP | - | - | - | 20 V | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-CDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -20 V | - | 0.003 μA | - | - | 20 V | - | - | - | - | - | - | - | 1000 μV | - | - | - | - | - | - | 100k Rad(Si) V | 19.94 mm | 7.62 mm |