- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV4110CP Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | 63 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 1.57 V/us | 3 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 2700 | 0.0001 µA | NO | YES | 6 V | - | YES | NO | 0.00005 µA | NO | - | - | 4000 µV | - | NO | - | 2200 | - | - | 0.55 V/us | 9.81 mm | 7.62 mm | ||
![]() TLC2272AQPWR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 80 dB | TEXAS INSTRUMENTS INC | - | -8 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3.6 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 2250 | 0.0008 µA | NO | YES | 8 V | - | YES | NO | 0.00006 µA | NO | - | - | 1500 µV | NO | NO | - | 10000 | - | - | 1.7 V/us | 4.4 mm | 3 mm | ||
![]() SGM4992YDA14/TR SG Micro Corp | 3000 | - | Datasheet | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP05J Calogic Inc | In Stock | - | Datasheet | - | 8 | - | - | CALOGIC LLC | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Active | BCY | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.90.00.00 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | - | 0.003 µA | - | - | - | 700 µV | - | - | - | 150000 | - | - | 0.1 V/us | - | - | ||
![]() OP05J Analog Devices Inc | 1652 | - | Datasheet | NO | 8 | - | 123 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.3 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 0.006 µA | YES | YES | 22 V | - | - | - | 0.003 µA | - | - | - | 700 µV | - | - | - | 300000 | - | 114 dB | 0.1 V/us | - | - | ||
![]() RH1013MH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 94 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | - | METAL | TO-5 | TO-5, CAN8,.23 | CAN8,.23 | ROUND | CYLINDRICAL | Transferred | TO-5 | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.12 µA | YES | YES | 22 V | - | - | - | 0.12 µA | - | MIL-STD-883 Class S (Modified) | - | 750 µV | - | - | - | 250000 | - | - | 0.2 V/us | - | - | ||
![]() TFA9815T NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | 20 kHz | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 17 W | PLASTIC/EPOXY | SOP | 7.50 MM , PLASTIC, MO-119, SOT287-1, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 20 V | INDUSTRIAL | 8 V | 2 | - | - | - | 2.65 mm | - | - | - | - | - | - | 19.3 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 20.5 mm | 7.5 mm | ||
![]() LF257D STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 100 dB | STMICROELECTRONICS | - | -22 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 50 V/us | 20 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -20 V | 20000 | 0.005 µA | NO | YES (AVCL>=5) | 22 V | - | YES | - | 0.0001 µA | - | - | - | 6500 µV | - | - | - | 25000 | - | - | 30 V/us | - | - | ||
![]() LT1055AMH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 100 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | No | 13 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 5000 | 0.0025 µA | YES | YES | 20 V | - | YES | - | 0.0001 µA | - | - | - | 500 µV | - | - | - | 40000 | - | - | 10 V/us | - | - | ||
![]() TL084ACJ Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | 86 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-GDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 11.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 0.007 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 7500 µV | - | - | - | 25000 | - | - | 8 V/us | 19.56 mm | 7.62 mm | ||
![]() TL084ACJ Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | - | 100 dB | MOTOROLA INC | - | -18 V | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 13 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 11.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 6000 µV | - | - | 0.003 µA | 50000 | - | 80 dB | - | 19.495 mm | 7.62 mm | ||
![]() STK4152II Inchange Semiconductor Company Ltd | In Stock | - | Datasheet | - | - | - | - | INCHANGE SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV358G-K08-2030-R Unisonic Technologies Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 65 dB | UNISONIC TECHNOLOGIES CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 1 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | compliant | - | - | R-PDSO-N8 | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 0.8 mm | - | 1000 | 0.3 µA | - | - | 5.5 V | - | - | - | - | - | - | - | 7000 µV | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() OP37CJ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 116 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 17 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 63000 | 0.15 µA | YES | YES (AVCL>=5) | 22 V | - | - | - | 0.08 µA | - | MIL-STD-883 | - | 300 µV | - | - | - | 200000 | - | - | 11 V/us | - | - | ||
![]() SA532FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 0.3 V/us | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 4.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 32 V | - | - | - | 0.25 µA | - | - | - | 9000 µV | - | - | - | 15000 | - | - | - | - | - | ||
![]() OP215BIFZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 98 dB | ANALOG DEVICES INC | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | - | Yes | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 5700 | 0.0004 µA | - | - | - | - | - | - | - | - | - | - | 2650 µV | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() TL082AMD STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() OPA27AJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 124 dB | BURR-BROWN CORP | - | -22 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 1.9 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.06 µA | YES | YES | 22 V | - | - | - | 0.04 µA | - | - | - | 60 µV | - | - | - | 630957.3 | - | 108 dB | 1.7 V/us | - | - | ||
![]() TL074BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 13 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | - | 8 V/us | 8.65 mm | 3.9 mm | ||
![]() TL061BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 3.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.003 µA | 4000 | - | - | 1.5 V/us | 4.9 mm | 3.9 mm |