- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Output Current-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF6100-2TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6100-2TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP250GRU Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 60 dB | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.7 V/us | 3 V | e0 | - | - | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 2000 | 0.00006 µA | NO | YES | 7 V | - | YES | NO | 0.0004 µA | NO | - | - | 5000 µV | NO | YES | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() LMV358D Texas Instruments | 40 | - | Datasheet | YES | 8 | - | - | 63 dB | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 1 V/us | 2.7 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.25 µA | - | - | 5.5 V | - | - | - | - | - | - | - | 7000 µV | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TL287IDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | 93 dB | TEXAS INSTRUMENTS INC | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 18 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.002 µA | NO | YES | 18 V | - | YES | NO | 0.0002 µA | - | - | - | 2000 µV | - | - | 25000 | - | 80 dB | 8 V/us | - | 4.9 mm | 3.9 mm | ||
![]() TS2903CD Taiwan Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD9630SQ/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | 750 MHz | - | - | ROCHESTER ELECTRONICS INC | NOT SPECIFIED | -7 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | 5 V | e0 | No | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | MILITARY | - | MILITARY | - | - | - | - | BUFFER | 5.08 mm | -5 V | - | - | - | - | 7 V | - | - | - | - | - | - | - | 8000 µV | - | - | - | - | - | - | 0.05 A | - | 7.62 mm | ||
![]() AD9630SQ/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 750 MHz | - | - | ANALOG DEVICES INC | - | -7 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 26 mA | - | BUFFER | 5.08 mm | -5 V | - | - | - | - | 7 V | - | - | - | 25 µA | - | 38535Q/M;38534H;883B | - | 8000 µV | - | - | - | - | - | 700 V/us | 0.05 A | - | 7.62 mm | ||
![]() RC4558M onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4558M Raytheon Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | 100 dB | RAYTHEON SEMICONDUCTOR | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 0.8 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 13.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 0.5 µA | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | - | 6000 µV | - | - | 20000 | - | 70 dB | - | - | - | - | ||
![]() RC4558M QP Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | 100 dB | QP SEMICONDUCTOR INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 0.8 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | - | unknown | - | 8 | R-PDSO-G8 | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 0.5 µA | - | - | 18 V | - | - | - | - | - | - | - | 6000 µV | - | - | - | - | - | - | - | - | - | ||
![]() OP275GSR Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MC1436CP1 Motorola Mobility LLC | In Stock | - | Datasheet | NO | 8 | - | - | 90 dB | MOTOROLA INC | - | -30 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2 V/us | 28 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 5 mA | - | OPERATIONAL AMPLIFIER | 4.45 mm | -28 V | 1000 | 0.09 µA | - | - | 30 V | - | - | - | - | - | - | - | 12000 µV | - | - | - | - | 50 dB | - | - | 9.78 mm | 7.62 mm | ||
![]() MC1436CP1 onsemi | In Stock | - | Datasheet | NO | 8 | - | - | 90 dB | ON SEMICONDUCTOR | - | -30 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2 V/us | 28 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 4.45 mm | -28 V | 1000 | 0.09 µA | - | - | 30 V | - | - | - | - | - | - | - | 12000 µV | - | - | - | - | - | - | - | 9.78 mm | 7.62 mm | ||
![]() LMC662EMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | 83 dB | NATIONAL SEMICONDUCTOR CORP | - | -8 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 1.1 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 1.9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1400 | 0.00006 µA | NO | YES | 8 V | - | YES | YES | 0.00006 µA | - | - | - | 6500 µV | - | - | 50000 | - | 63 dB | 0.8 V/us | - | 4.9 mm | 3.9 mm | ||
![]() SKY77702 Skyworks Solutions Inc | 400 | - | Datasheet | - | - | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDF8599ATH NXP Semiconductors | In Stock | - | Datasheet | YES | 36 | - | 20 kHz | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 135 W | PLASTIC/EPOXY | HSSOP | PLASTIC, SO-851-2, HSOP-36 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | SOIC | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 36 | R-PDSO-G36 | Not Qualified | 35 V | INDUSTRIAL | 8 V | 2 | - | - | - | 3.5 mm | - | - | - | - | - | - | 26 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | 15.9 mm | 11 mm | ||
![]() SE5514F NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | 100 dB | NXP SEMICONDUCTORS | - | -16 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 1 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 0.02 µA | - | - | 16 V | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | 19.535 mm | 7.62 mm | ||
![]() LM218J STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 80 dB | STMICROELECTRONICS | - | - | 105 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 70 V/us | 20 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-CDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 15 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -20 V | 15000 | 0.5 µA | NO | YES | 20 V | - | - | - | 0.25 µA | - | - | - | 6000 µV | - | - | 25000 | - | - | 50 V/us | - | - | 7.62 mm | ||
![]() TS271BCN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 0.04 V/us | 10 V | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 100 | 0.00015 µA | NO | YES | 18 V | - | YES | - | - | YES | - | - | 3000 µV | - | - | 7000 | - | - | - | - | - | 7.62 mm |