- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE592H Philips Semiconductors | In Stock | - | Datasheet | - | 10 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Transferred | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W10 | Not Qualified | - | - | MILITARY | - | - | 27 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() SE592H Signetics | In Stock | - | - | - | 10 | - | - | SIGNETICS CORP | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W10 | Not Qualified | - | - | MILITARY | - | - | 27 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() UTCTL431 Unisonic Technologies Co Ltd | 1260000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2160FNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 30 | - | - | TOSHIBA CORP | - | - | - | 75 °C | -25 °C | 0.012 W | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP30,.3 | SSOP30,.3 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | Yes | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 30 | R-PDSO-G30 | Not Qualified | - | 4.5 V | COMMERCIAL EXTENDED | 0.95 V | 2 | 5.5 mA | - | - | 1.6 mm | - | - | - | - | - | - | 25 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 9.7 mm | 5.6 mm | ||
![]() TL081BIYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | - | Yes | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() LF411 National Semiconductor Corporation | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/10107SPA Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | -20 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 50 V/us | 15 V | - | Yes | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-CDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 15000 | 0.4 μA | NO | NO | 20 V | - | NO | NO | 0.25 μA | NO | MIL-M-38510 Class S | - | 6000 μV | NO | NO | 0.04 μA | 50000 | - | 80 dB | 50 V/us | 10.16 mm | 7.62 mm | ||
![]() UPC393G2(5)-E2-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | - | RENESAS ELECTRONICS CORP | PRSP0008DL-A8 | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOP | 1300 ns | Yes | - | 5 V | e6 | Yes | 5A002 | TIN BISMUTH | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | - | OPEN-COLLECTOR | - | COMMERCIAL EXTENDED | - | - | - | - | COMPARATOR | 1.8 mm | - | - | 0.06 μA | - | - | 36 V | - | - | - | - | - | - | - | 2500 μV | - | - | - | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() LTC1052CJ Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | TEXAS INSTRUMENTS INC | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | 3 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | - | -5 V | - | - | YES | YES | - | - | YES | NO | 0.00003 μA | NO | - | - | 5 μV | NO | NO | - | - | - | - | - | - | - | ||
![]() T6236D MORNSUN | In Stock | - | Datasheet | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM6361 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL5151IW Intersil Corporation | In Stock | - | Datasheet | YES | 5 | 200000 kHz | - | INTERSIL CORP | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | - | - | e0 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | 5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TLE2062 Texas Instruments | 1072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M62554P Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 14 | - | 65 dB | RENESAS ELECTRONICS CORP | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | SOP | PACKAGE-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 1.2 V/us | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | - | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | 1000 | 0.00005 μA | - | - | 7 V | - | - | - | - | - | - | - | 8000 μV | - | - | - | - | - | - | - | - | - | ||
![]() LH2111J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 200 ns | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | 12 mA | - | COMPARATOR | 5.08 mm | -15 V | - | 0.15 μA | - | - | 18 V | - | - | - | - | - | - | - | 4000 μV | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TLC083IDGQR Texas Instruments | In Stock | - | Datasheet | YES | 10 | - | 110 dB | TEXAS INSTRUMENTS INC | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP10,.19,20 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | - | No | 16 V/us | 5 V | e4 | No | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | not_compliant | NOT SPECIFIED | 10 | S-PDSO-G10 | Not Qualified | - | - | AUTOMOTIVE | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | 10000 | 0.0007 μA | NO | YES | 17 V | - | YES | NO | 0.00005 μA | NO | - | - | 3000 μV | NO | NO | - | 100000 | - | - | 9.5 V/us | 3 mm | 3 mm | ||
![]() MMA705 Cobham Advanced Electronic Solutions | In Stock | - | Datasheet | - | - | - | - | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8567ACP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | 95 dB | ANALOG DEVICES INC | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LEADLESS FRAME, CSP-16 | LCC16,.16SQ,25 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | No | 6 V/us | 4.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | QUAD | NO LEAD | - | 4 | 0.65 mm | unknown | - | 16 | R-XQCC-N16 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1 mm | - | 5000 | 0.8 μA | NO | YES | 18 V | - | NO | NO | 0.6 μA | NO | - | - | 10000 μV | NO | NO | - | 3000 | - | - | 4 V/us | 4 mm | 4 mm | ||
![]() TK15405MTL Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 6 | - | - | ASAHI KASEI POWER DEVICES CORP | - | - | - | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | No | - | - | - | No | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | Not Qualified | - | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LT1014DMN Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | 117 dB | TEXAS INSTRUMENTS INC | - | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.4 V/us | 15 V | - | No | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 0.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | 0.045 μA | NO | YES | 22 V | - | - | YES | 0.05 μA | - | - | - | 1000 μV | - | - | - | 700000 | - | - | 0.2 V/us | 19.305 mm | 7.62 mm |