- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Bias Current-Max (IIB) @25C | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA5706 STMicroelectronics | In Stock | - | Datasheet | YES | 28 | 12000 kHz | - | STMICROELECTRONICS | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | ALSO REQUIRES 9V POWER SUPPLY IN RECORD MODE | 8542.33.00.01 | - | DUAL | GULL WING | - | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | 4 | 75 mA | - | - | 2.65 mm | - | - | - | - | - | - | 60 dB | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() LM148N STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | 110 dB | STMICROELECTRONICS | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | not_compliant | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 4.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 1300 | 0.3 µA | NO | YES | 22 V | - | 0.1 µA | - | - | 6000 µV | 25000 | - | - | 0.25 V/us | - | 7.62 mm | ||
![]() ADAU1590ASVZ-RL Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | 20 kHz | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | 15.5 W | PLASTIC/EPOXY | HTFQFP | HTFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | - | QUAD | GULL WING | 1 | 0.5 mm | compliant | 48 | S-PQFP-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | 2 | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 7 mm | 7 mm | ||
![]() STK412-090 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 18 | 50 kHz | - | SANYO ELECTRIC CO LTD | - | - | - | 50 W | PLASTIC/EPOXY | - | SIP-18 | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | EAR99 | - | IT ALSO REQUIRES +/-37 SUPPLY | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | 1 | - | unknown | 18 | R-PSFM-T18 | Not Qualified | - | 27 V | - | 27 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | 0.8% | - | - | - | - | ||
![]() TDA7564H STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPT9693SCP Exar Corporation | In Stock | - | Datasheet | - | - | - | - | EXAR CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPT9693SCP Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | FAIRCHILD SEMICONDUCTOR CORP | -11 V | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | 0.45 ns | - | - | 10 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | QUAD | J BEND | 2 | 1.27 mm | unknown | 20 | S-PQCC-J20 | Not Qualified | OPEN-EMITTER | - | COMMERCIAL | - | - | - | - | COMPARATOR | 4.57 mm | -10 V | - | 0.15 µA | - | - | 11 V | - | - | - | - | 25000 µV | - | - | - | - | 8.965 mm | 8.965 mm | ||
![]() TDA7370V STMicroelectronics | In Stock | - | Datasheet | NO | 15 | - | - | STMICROELECTRONICS | - | - | - | - | PLASTIC/EPOXY | ZIP | - | ZIP15,.2,.17TB | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | 4 | 1.27 mm | not_compliant | - | R-PZIP-T15 | Not Qualified | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() TDA1564TH Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTL082ARUZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 86 dB | ANALOG DEVICES INC | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | TR | DUAL | GULL WING | 2 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | -15 V | 6000 | 0.00055 µA | - | - | 18 V | - | - | - | - | 9000 µV | - | - | - | - | 3 mm | 3 mm | ||
![]() AD545AK Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | -18 V | 70 °C | - | - | METAL | TO-99 | HERMETIC SEALED, TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | compliant | 8 | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.000001 µA | - | - | 18 V | - | - | - | - | 1000 µV | 40000 | - | 70 dB | 0.3 V/us | - | - | ||
![]() AD705JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | 128 dB | ANALOG DEVICES INC | -18 V | 70 °C | - | - | UNSPECIFIED | DIE | DIE-6 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | 0.15 V/us | 15 V | - | - | EAR99 | - | - | 8542.31.00.01 | - | UPPER | NO LEAD | 1 | - | unknown | 6 | R-XUUC-N6 | Not Qualified | - | - | COMMERCIAL | - | - | 0.8 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | 800 | 0.00045 µA | - | - | 18 V | - | - | - | - | 150 µV | 150000 | - | 108 dB | 0.05 V/us | - | - | ||
![]() LH2101AD/883 Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | 38535Q/M;38534H;883B | - | 3000 µV | - | - | - | - | - | - | ||
![]() LH2101AD/883 AMD | In Stock | - | Datasheet | NO | 16 | - | - | ADVANCED MICRO DEVICES INC | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 16 | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | MIL-STD-883 Class B (Modified) | - | 3000 µV | - | - | - | - | - | - | ||
![]() OP-37BJ Calogic Inc | In Stock | - | Datasheet | - | 8 | - | - | CALOGIC LLC | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.90.00.00 | - | BOTTOM | WIRE | 1 | - | unknown | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES (AVCL>=5) | 22 V | - | 0.055 µA | - | - | 200 µV | 250000 | - | - | 11 V/us | - | - | ||
![]() OP-37BJ Linear Integrated Systems | In Stock | - | Datasheet | NO | 8 | - | 119 dB | LINEAR INTEGRATED SYSTEMS INC | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | Yes | 17 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | compliant | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 40000 | 0.095 µA | YES | YES (AVCL>=5) | 22 V | - | 0.055 µA | - | - | 200 µV | 250000 | - | - | 11 V/us | - | - | ||
![]() OP02G Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | 80 dB | ANALOG DEVICES INC | -22 V | 70 °C | - | - | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | UPPER | NO LEAD | 1 | - | compliant | 5 | R-XUUC-N5 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.05 µA | - | - | 22 V | - | - | - | - | 2000 µV | 50000 | - | 80 dB | - | - | - | ||
![]() HA2-5135-2 Harris Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 120 dB | HARRIS SEMICONDUCTOR | -20 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 0.8 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 1.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 2500 | 0.004 µA | YES | YES | 20 V | - | 0.004 µA | - | - | 75 µV | 1000000 | - | 106 dB | 0.5 V/us | - | - | ||
![]() OM9902-11 MotionMicro | 39787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8292YS8G/TR SG Micro Corp | 81065 | - | Datasheet | YES | 8 | - | 92 dB | SG MICRO CORP | -20 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 6 V/us | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1400 | - | - | - | 20 V | - | - | - | - | 2400 µV | - | - | - | - | 4.9 mm | 3.9 mm |