- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-89627032A Intersil Corporation | In Stock | - | - | YES | 20 | 100 dB | INTERSIL CORP | - | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 20 | S-CQCC-N20 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.15 µA | YES | YES (AVCL>=10) | 22 V | - | - | 0.08 µA | - | MIL-STD-883 | - | 300 µV | - | - | - | 300000 | - | - | 28 V/us | - | - | ||
![]() RM3503ADC/883 Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | 90 dB | RAYTHEON SEMICONDUCTOR | - | -18 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 1.2 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | - | unknown | - | - | R-CDIP-T14 | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 1.5 µA | - | - | 18 V | - | - | - | - | MIL-STD-883 | - | 6000 µV | - | - | - | - | - | - | - | - | - | ||
![]() RM1558DE Raytheon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN7105 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 18 | - | PANASONIC CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | 9 V | - | COMMERCIAL | 4.2 V | 1 | 20 mA | - | - | 4.05 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | 21.7 mm | 7.62 mm | ||
![]() LF155AH/883C National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | YES | - | - | - | MIL-STD-883 Class C | - | 2500 µV | - | - | - | - | - | - | - | - | - | ||
![]() LF155AH/883C Texas Instruments | In Stock | - | Datasheet | - | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | YES | - | - | - | MIL-STD-883 Class C | - | 2500 µV | - | - | - | - | - | - | - | - | - | ||
![]() LF155AH/883C Linear Technology | In Stock | - | Datasheet | NO | 8 | 100 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | METAL | - | METAL CAN, PACKAGE-8 | - | ROUND | CYLINDRICAL | Obsolete | - | No | 7 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W8 | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 2500 | 0.00005 µA | - | - | 22 V | - | - | - | - | MIL-STD-883 | - | 2500 µV | - | - | - | - | - | - | - | - | - | ||
![]() FX009ALG CML Microcircuits Plc | In Stock | - | Datasheet | YES | 24 | - | CML MICROCIRCUITS LTD | - | - | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | QUAD | GULL WING | - | 1 | - | unknown | - | 24 | S-PQFP-G24 | Not Qualified | 5.5 V | - | OTHER | 4.5 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.35% | - | - | - | - | ||
![]() LMV324PWR Texas Instruments | In Stock | - | Datasheet | YES | 14 | 65 dB | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 1 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | 1.16 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 1000 | 0.5 µA | NO | YES | 5.5 V | NO | NO | 0.25 µA | NO | - | - | 9000 µV | NO | NO | - | 15000 | - | 50 dB | - | 5 mm | 4.4 mm | ||
![]() TL074BIYDT STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC27L1BIDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | 94 dB | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.03 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.043 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 85 | 0.00006 µA | NO | YES | 18 V | YES | YES | 0.00006 µA | - | - | - | 3500 µV | - | - | - | 50000 | - | - | - | 4.9 mm | 3.905 mm | ||
![]() LM613IN Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | 1.07 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | - | - | NO | YES | 18 V | - | - | 0.035 µA | - | - | - | 7000 µV | - | - | - | 40000 | - | - | 0.45 V/us | 19.304 mm | 7.62 mm | ||
![]() AD705JR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | 128 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.15 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.72 mm | -15 V | 800 | 0.00045 µA | YES | YES | 18 V | YES | YES | 0.0002 µA | - | - | - | 150 µV | - | - | - | 150000 | - | 108 dB | 0.05 V/us | 4.9 mm | 3.9 mm | ||
![]() CA3094S Intersil Corporation | In Stock | - | Datasheet | - | 8 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | - | - | TO-5,8PIN,DIL | - | - | Obsolete | TO-5 | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | - | - | 1 | - | not_compliant | - | 8 | - | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | 12 V | - | - | 0.5 µA | YES | - | - | 7000 µV | - | - | - | 20000 | - | - | - | - | - | ||
![]() OP02GR Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | 70 dB | ANALOG DEVICES INC | - | -22 V | 70 °C | - | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 5 | R-XUUC-N5 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.2 µA | - | - | 22 V | - | - | - | - | - | - | 5000 µV | - | - | - | 25000 | - | 70 dB | - | - | - | ||
![]() ADTL082RZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | 86 dB | ANALOG DEVICES INC | 1 | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | LEAD FREE, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 20 V/us | 15 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OP215CJ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 96 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 15 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5400 | 0.0003 µA | - | - | 18 V | - | - | - | - | - | - | 4000 µV | - | - | - | 50000 | - | 82 dB | 5 V/us | - | - | ||
![]() LM139D/883B AMD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKY77163 Skyworks Solutions Inc | 52 | - | Datasheet | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL072CJG Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | 100 dB | MOTOROLA SEMICONDUCTOR PRODUCTS | - | -18 V | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 13 V/us | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | - | R-XDIP-T8 | Not Qualified | - | +-15 V | COMMERCIAL | - | - | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | YES | - | 0.0002 µA | - | - | - | 13000 µV | - | - | 0.002 µA | 25000 | - | 70 dB | - | 10.415 mm | 7.62 mm |