- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM349J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | RAYTHEON SEMICONDUCTOR | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 4.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES (AVCL>=5) | 18 V | - | NO | NO | 0.2 µA | NO | - | - | 7500 µV | NO | NO | 15000 | - | - | - | - | - | ||
![]() TLV2262CP Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | 75 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.55 V/us | 3 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | 670 | 0.0008 µA | - | - | 16 V | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | 9.59 mm | 7.62 mm | ||
![]() LM358-S08-R Unisonic Technologies Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 80 dB | UNISONIC TECHNOLOGIES CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | - | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.96 mm | - | - | 0.25 µA | NO | YES | 32 V | - | - | NO | 0.25 µA | - | - | - | 7000 µV | - | - | 25000 | - | 65 dB | - | 4.92 mm | 3.95 mm | ||
![]() LV321L-AF5-R Unisonic Technologies Co Ltd | In Stock | - | Datasheet | YES | 5 | - | - | UNISONIC TECHNOLOGIES CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 5.5 V | - | NO | YES | 0.25 µA | NO | - | - | 7000 µV | NO | NO | 15000 | - | - | - | - | - | ||
![]() HA13130 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | 70 kHz | - | HITACHI LTD | - | - | 85 °C | -30 °C | 17 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP16,.1 | ZIP16,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | SIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 2 | 1.27 mm | unknown | - | 16 | R-PZFM-T16 | Not Qualified | - | OTHER | - | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.04% | - | - | - | - | ||
![]() OPA2107AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 94 dB | BURR-BROWN CORP | - | -18 V | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 18 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | OTHER | - | - | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4500 | 0.0015 µA | NO | YES | 18 V | - | YES | - | 0.00001 µA | - | - | - | 2000 µV | - | - | 12500 | - | 80 dB | 13 V/us | - | - | ||
![]() TQM613026 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | No | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33206P Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | - | 90 dB | MOTOROLA INC | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 1 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | 2.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.69 mm | - | 2200 | 0.25 µA | NO | YES | 13 V | - | - | YES | 0.2 µA | - | - | - | 11000 µV | - | - | 25000 | - | - | 0.5 V/us | 18.86 mm | 7.62 mm | ||
![]() OPA620SG/883B Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 75 dB | BURR-BROWN CORP | - | -7 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 250 V/us | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T8 | Not Qualified | - | MILITARY | - | - | 25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.84 mm | -5 V | 200000 | - | NO | YES | 7 V | - | NO | NO | 30 µA | NO | MIL-STD-883 Class B | - | 1000 µV | YES | NO | 160 | - | - | 175 V/us | 9.905 mm | 7.62 mm | ||
![]() BA3577FS ROHM Semiconductor | In Stock | - | Datasheet | YES | 20 | - | - | ROHM CO LTD | - | - | 60 °C | -15 °C | 0.01 W | PLASTIC/EPOXY | SSOP | SSOP-20 | SOP20,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | Yes | - | - | e3/e2 | Yes | EAR99 | TIN/TIN COPPER | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | COMMERCIAL | 2.2 V | 1 | 5.2 mA | - | - | 1.9 mm | - | - | - | - | - | - | 11.6 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 10% | - | - | 8.7 mm | 5.4 mm | ||
![]() LM741IM Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | 90 dB | FAIRCHILD SEMICONDUCTOR CORP | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.8 mm | -15 V | 1500 | 0.5 µA | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | - | 6000 µV | - | - | 15000 | - | - | - | 4.92 mm | 3.95 mm | ||
![]() AD64ABSLF Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1050CJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 130 dB | LINEAR TECHNOLOGY CORP | - | -9 V | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 4 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 2.3 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 5.08 mm | -5 V | 2500 | 0.00015 µA | YES | YES | 9 V | - | YES | - | 0.000075 µA | - | - | - | 5 µV | - | - | 1000000 | - | - | - | - | 7.62 mm | ||
![]() STK3102III SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 15 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | - | - | , SIP15,.1 | SIP15,.1 | - | - | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | - | - | - | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() LM393G-SM1-R Unisonic Technologies Co Ltd | 127500 | - | Datasheet | YES | 8 | - | - | UNISONIC TECHNOLOGIES CO LTD | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | 1400 ns | Yes | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | compliant | - | - | R-PDSO-G8 | - | - | OTHER | - | - | - | - | COMPARATOR | - | - | - | 250 µA | - | - | 18 V | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | ||
![]() TS272BCN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | 5.5 V/us | 10 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 3.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 3500 | 0.00015 µA | NO | YES | 18 V | - | YES | NO | - | NO | - | - | 3000 µV | NO | NO | 7000 | - | - | - | - | 7.62 mm | ||
![]() LS404MDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 94 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 1.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.2 µA | NO | YES | 18 V | - | - | - | 0.2 µA | - | - | - | 2500 µV | - | - | 31600 | - | - | - | 8.65 mm | 3.9 mm | ||
![]() OP492GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | - | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | - | UNSPECIFIED | DIE | 0.057 X 0.068 INCH, DIE-14 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 3 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 4 | - | unknown | - | 14 | R-XUUC-N14 | Not Qualified | - | AUTOMOTIVE | - | - | 4.8 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.7 µA | - | - | 33 V | - | - | - | - | - | - | - | 600 µV | - | - | 25000 | - | 75 dB | - | - | - | ||
![]() S-89120ANC-1A2-TFS ABLIC Inc. | In Stock | - | Datasheet | YES | 5 | - | 70 dB | ABLIC INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | 0.015 V/us | 3 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 35 | - | - | - | 10 V | - | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() TS27L2BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.04 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.036 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.0003 µA | NO | YES | 18 V | - | YES | YES | - | NO | - | - | 3500 µV | NO | NO | 40000 | - | - | - | 4.9 mm | 3.9 mm |