- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL5134ISZ Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | 650000 kHz | - | INTERSIL CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | ALSO OPERATES WITH 5V TO 12V SINGLE SUPPLY | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | 5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 1.7272 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 4.9022 mm | 3.9116 mm | ||
![]() TLE2062BIDR Texas Instruments | 75750 | - | Datasheet | YES | 8 | - | - | 82 dB | TEXAS INSTRUMENTS INC | - | -19 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3.4 V/us | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.72 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1300 | 0.004 µA | NO | YES | 19 V | - | YES | YES | - | - | - | - | 4300 µV | - | - | - | 10000 | 65 dB | 2.1 V/us | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TK15453V TOKO Inc | In Stock | - | Datasheet | YES | 14 | - | - | - | TOKO INC | - | - | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | No | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G14 | Not Qualified | - | 8 V | - | 4.5 V | 3 | - | - | - | 1.2 mm | - | - | - | - | - | - | 5.9 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() OPA2364AQDRQ1 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | 90 dB | TEXAS INSTRUMENTS INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5 V/us | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 7000 | 0.00001 µA | - | - | 5.5 V | - | - | - | - | - | AEC-Q100 | - | 3000 µV | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TS487-4IST STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 20 kHz | - | STMICROELECTRONICS | - | - | 85 °C | -40 °C | 0.108 W | PLASTIC/EPOXY | TSSOP | MINI, SOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2 V | 2 | - | - | - | 1.1 mm | - | - | - | - | - | - | 12 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT1057AMJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | - | 97 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 14 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 5000 | 0.00005 µA | NO | YES | 20 V | - | YES | - | 0.00005 µA | - | - | - | 1100 µV | - | - | 0.002 µA | 40000 | - | 10 V/us | - | - | - | - | 7.62 mm | ||
![]() BL6305SO Shanghai Belling Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | SHANGHAI BELLING CO LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1128AMJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | - | 122 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 11.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 20000 | 0.15 µA | YES | YES | 22 V | - | - | - | 0.09 µA | - | - | - | 120 µV | - | - | - | 2000000 | - | 5 V/us | - | - | - | - | 7.62 mm | ||
![]() TA75339AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1000 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 22 mA | - | COMPARATOR | 4.45 mm | - | - | 0.25 µA | - | - | 36 V | - | - | - | 0.25 µA | - | - | - | 10000 µV | - | - | - | - | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() SA1458N Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 0.8 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | - | 7500 µV | - | - | - | 15000 | - | - | - | - | - | - | - | ||
![]() OPA27BJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | - | 122 dB | BURR-BROWN CORP | - | -22 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | 1.9 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.095 µA | YES | YES | 22 V | - | - | - | 0.055 µA | - | - | - | 200 µV | - | - | - | 501187.2 | 100 dB | 1.7 V/us | - | - | - | - | - | ||
![]() TL071BCN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 86 dB | STMICROELECTRONICS | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | - | - | - | 9.27 mm | 7.62 mm | ||
![]() TP2314-TR 3peak Incorporated | In Stock | - | Datasheet | YES | 14 | - | - | 106 dB | 3PEAK INC | 3 | -3.5 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | - | 7 V/us | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G14 | - | - | - | AUTOMOTIVE | - | - | 7.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 10000 | - | NO | YES | 3.5 V | - | NO | NO | - | NO | - | - | 50 µV | NO | NO | - | 100000 | 90 dB | 3 V/us | - | - | - | 4.96 mm | 4.4 mm | ||
![]() TL702CN Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS27M2BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.6 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.0003 µA | NO | YES | 18 V | - | YES | YES | - | NO | - | - | 3500 µV | NO | NO | - | 10000 | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OPA77FZ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | - | 140 dB | BURR-BROWN CORP | - | -22 V | 85 °C | -25 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.3 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T8 | Not Qualified | - | - | OTHER | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 0.006 µA | YES | YES | 22 V | - | - | - | 0.0028 µA | - | - | - | 100 µV | - | - | - | 2000 | 116 dB | 0.1 V/us | - | - | - | - | - | ||
![]() TS3V912AIN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 80 dB | STMICROELECTRONICS | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.4 V/us | 3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 800 | 0.0003 µA | NO | YES | 18 V | - | YES | YES | 0.0003 µA | - | - | - | 7000 µV | - | - | - | 3000 | - | - | - | - | - | - | 7.62 mm | ||
![]() EL5196ACS Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | 400000 kHz | - | INTERSIL CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | e0 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATES WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 1.7272 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 4.9022 mm | 3.9116 mm | ||
![]() AD625ACHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 0.65 MHz | - | - | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | - | 5 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | unknown | - | - | X-XUUC-N | Not Qualified | - | - | INDUSTRIAL | - | - | 5 mA | - | INSTRUMENTATION AMPLIFIER | - | -15 V | - | 0.05 µA | - | - | 18 V | - | - | - | - | - | - | - | 200 µV | - | - | 0.035 µA | 1 | 70 dB | - | 10 | 0.01% | 10000 | - | - | ||
![]() TL082BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | - | - | - | 4.9 mm | 3.9 mm |