- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD22057N Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 0.03 MHz | - | - | - | ANALOG DEVICES INC | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.2 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 0.5 mA | - | INSTRUMENTATION AMPLIFIER | 5.33 mm | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | 1000 µV | - | - | - | 19.9 | - | 80 dB | - | 20 | 20.1 | 9.88 mm | 7.62 mm | ||
![]() OP262DRU Analog Devices Inc | 7 | - | Datasheet | YES | 8 | - | - | 110 dB | - | ANALOG DEVICES INC | -6 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | 13 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 15000 | 0.65 µA | NO | YES | 6 V | - | - | - | 0.6 µA | - | - | - | 3000 µV | - | - | - | 20000 | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() STK4141X SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 22 | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | 25 W | PLASTIC/EPOXY | SIP | SIP, SIP22,.2 | SIP22,.2 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 22 | R-PSIP-T22 | Not Qualified | - | 27.5 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.02% | - | - | - | - | 105 mm | 8.5 mm | ||
![]() KIA6419P KEC | In Stock | - | Datasheet | NO | 8 | - | 20 kHz | - | - | KEC CORP | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | 16 V | OTHER | 2 V | 2 | - | - | - | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.6% | - | - | - | - | 9.6 mm | 7.62 mm | ||
![]() AD744TA/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 80 dB | - | ANALOG DEVICES INC | -18 V | 125 °C | -55 °C | - | METAL | TO-99 | HERMETIC SEALED, METAL CAN, TO-99, 8 PIN | DIP8,.3 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 75 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 13000 | 0.00015 µA | NO | YES | 18 V | - | YES | - | 0.00015 µA | - | MIL-STD-883 Class B | - | 1000 µV | - | - | - | 100000 | - | - | 50 V/us | - | - | - | - | ||
![]() LF347BJ Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | 100 dB | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 13 V/us | 15 V | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 11 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 0.0002 µA | NO | YES | 18 V | - | YES | NO | 0.0002 µA | - | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | 80 dB | 8 V/us | - | - | 19.56 mm | 7.62 mm | ||
![]() LF347BJ Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | - | - | INTERSIL CORP | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | - | - | - | - | 7000 µV | - | - | 0.004 µA | - | - | - | - | - | - | - | - | ||
![]() STK4131V SANYO Electric Co Ltd | 3000 | - | Datasheet | NO | 18 | - | 50 kHz | - | - | SANYO ELECTRIC CO LTD | - | - | - | 20 W | PLASTIC/EPOXY | - | , SIP18,.2 | SIP18,.2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PSFM-T18 | Not Qualified | - | 24.5 V | - | 24.5 V | 2 | 100 mA | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.08% | - | - | - | - | - | - | ||
![]() PLM2903BQPWRQ1 Texas Instruments | 6000 | - | Datasheet | YES | 8 | - | - | - | 2020-01-31 | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 1300 ns | Yes | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | - | R-PDSO-G8 | - | OPEN-COLLECTOR | - | AUTOMOTIVE | - | - | 2.5 mA | - | COMPARATOR | 1.2 mm | - | - | 0.05 µA | - | - | 38 V | - | - | - | 0.25 µA | - | AEC-Q100 | - | 4000 µV | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() TA7241AP Toshiba America Electronic Components | In Stock | - | - | NO | 12 | - | - | - | - | TOSHIBA CORP | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | QFP | , SIP12,.1 | SIP12,.1 | - | - | Active | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | OTHER | - | - | 145 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2454CDR Texas Instruments | 4250 | - | Datasheet | YES | 14 | - | - | 80 dB | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.11 V/us | 3 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 200 | 0.007 µA | NO | YES | 7 V | - | NO | YES | 0.005 µA | NO | - | - | 2000 µV | NO | NO | - | 35000 | - | - | 0.02 V/us | - | - | 8.65 mm | 3.9 mm | ||
![]() AD8608 Analog Devices Inc | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF412CJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | - | 100 dB | - | LINEAR TECHNOLOGY CORP | -18 V | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 13 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 6.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 5500 | 0.0009 µA | NO | YES | 18 V | - | YES | - | 0.0004 µA | - | - | - | 3900 µV | - | - | 0.0012 µA | 35000 | - | - | 8 V/us | - | - | - | 7.62 mm | ||
![]() EL2075CS-T7 Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | - | 90 dB | - | INTERSIL CORP | -7 V | 75 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 800 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | - | - | OPERATIONAL AMPLIFIER | - | -5 V | 2000000 | 6 µA | - | - | 7 V | - | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCA0372SP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 9 | - | - | - | - | MOTOROLA INC | - | - | - | - | PLASTIC/EPOXY | - | - | SIP9,.1TB | - | - | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | - | - | 14 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 40 V | - | - | - | 0.5 µA | - | - | - | 20000 µV | - | YES | - | 30000 | - | - | 1 V/us | - | - | - | - | ||
![]() TK15445L TOKO Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | TOKO INC | - | 75 °C | -25 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | - | 10 V | COMMERCIAL EXTENDED | 4.5 V | 1 | - | - | - | 1.4 mm | - | - | - | - | - | - | 6.2 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 3.4 mm | 2.2 mm | ||
![]() TK15445L Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | - | 75 °C | -25 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | No | - | - | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 10 V | COMMERCIAL EXTENDED | 4.5 V | 1 | - | - | - | 1.4 mm | - | - | - | - | - | - | 6.2 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 3.4 mm | 2.2 mm | ||
![]() LM118AJ8 Harris Semiconductor | In Stock | - | - | NO | 8 | - | - | - | - | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA2172KI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | , | - | - | - | Active | - | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL5192CS Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | INTERSIL CORP | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - |