- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP193ES-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 116 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.015 V/us | 15 V | e0 | - | - | TIN LEAD | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 35 | 0.015 µA | YES | YES | 18 V | - | - | - | - | - | - | - | 175 µV | - | - | - | 50000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TDA1908 STMicroelectronics | 3749 | - | Datasheet | NO | 12 | 40 kHz | - | STMICROELECTRONICS | - | - | - | - | 9 W | PLASTIC/EPOXY | HQIP | PLASTIC, QIP-12 | QI16B,.2/.4,100TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | QIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | QUAD | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | 12 | R-PQIP-T12 | Not Qualified | - | 30 V | - | - | 4 V | 1 | 35 mA | - | - | 5.8 mm | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | 19.55 mm | 10.16 mm | ||
![]() ADAU1590ASVZ Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | 20 kHz | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | 15.5 W | PLASTIC/EPOXY | HTFQFP | HTFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 3 V | 2 | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() TL071AMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | - | 7.62 mm | ||
![]() TLV4111CDGNRG4 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 7 V | - | YES | NO | 0.00005 µA | NO | - | - | 4000 µV | NO | YES | - | 2200 | - | 0.55 V/us | - | - | ||
![]() OP-27BZ Calogic Inc | In Stock | - | Datasheet | NO | 8 | - | - | CALOGIC LLC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.90.00.00 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | - | 0.055 µA | - | - | - | 200 µV | - | - | - | 500000 | - | 1.7 V/us | - | - | ||
![]() LM1202M National Semiconductor Corporation | 12353 | - | Datasheet | YES | 20 | 230000 kHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | 13.2 V | - | COMMERCIAL EXTENDED | 8 V | 1 | 60 mA | - | - | 2.65 mm | - | - | - | - | - | - | 26 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 0.5% | - | 12.8 mm | 7.5 mm | ||
![]() LM158AT Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 85 dB | SIGNETICS CORP | - | - | - | - | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | 1000 | 0.1 µA | - | - | 32 V | - | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | ||
![]() CXA1998Q Sony Semiconductor | In Stock | - | Datasheet | YES | 48 | - | - | SONY CORP | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP48,.6SQ,32 | QFP48,.6SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | Yes | - | - | e4 | Yes | EAR99 | Palladium (Pd) | IT ALSO REQUIRES 6.5V TO 10V SUPPLY | 8542.33.00.01 | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 10 | 48 | S-PQFP-G48 | Not Qualified | - | 5.5 V | - | COMMERCIAL EXTENDED | 4.5 V | 2 | - | - | - | 2.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.3% | - | 12 mm | 12 mm | ||
![]() MLM101AG Freescale Semiconductor | In Stock | - | Datasheet | - | 8 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | +-5/+-20 V | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | - | 0.075 μA | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | ||
![]() JM38510/10304SHA Texas Instruments | In Stock | - | Datasheet | YES | 10 | - | - | TEXAS INSTRUMENTS INC | - | -30 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DFP | DFP, | FL10,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | 640 ns | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | compliant | - | 10 | R-GDFP-F10 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | 7 mA | - | COMPARATOR | 2.032 mm | -15 V | - | 0.0001 μA | - | - | 30 V | - | - | - | - | - | MIL-M-38510 Class S | - | 3000 μV | - | - | - | - | - | - | 6.858 mm | 6.12 mm | ||
![]() ADCMP580BCP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | 3 | -6 V | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | MO-220-VEED-2, LFCSP-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | 0.15 ns | No | - | 5 V | e0 | No | EAR99 | TIN LEAD OVER SILVER | - | 8542.39.00.01 | - | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 50 mA | - | COMPARATOR | 1 mm | -5 V | - | 30 μA | - | - | 6 V | - | - | - | 30 μA | - | - | - | 5000 μV | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() EL5192CW Intersil Corporation | In Stock | - | Datasheet | YES | 5 | 600000 kHz | - | INTERSIL CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | 5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() OP97BIFJ Analog Devices Inc | 1693 | - | Datasheet | NO | 8 | - | 128 dB | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | - | METAL | TO-99 | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 900 | 0.00075 μA | - | - | - | - | - | - | - | - | - | - | 200 μV | - | - | - | - | - | - | - | - | ||
![]() RC1458T Raytheon Semiconductor | In Stock | - | Datasheet | - | 8 | - | - | RAYTHEON SEMICONDUCTOR | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | - | - | - | - | - | 7500 μV | - | - | - | - | - | - | - | - | ||
![]() TDA7053N Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | PHILIPS SEMICONDUCTORS | - | - | 150 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | - | OTHER | - | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() LM124AD/883B AMD | In Stock | - | Datasheet | NO | 14 | - | - | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-XDIP-T14 | Not Qualified | - | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | - | YES | - | - | MIL-STD-883 Class B (Modified) | - | 4000 μV | - | - | - | - | - | - | - | - | ||
![]() LM146J/883 Rochester Electronics LLC | In Stock | - | Datasheet | NO | 16 | - | 100 dB | ROCHESTER ELECTRONICS LLC | - | -22 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 0.4 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 100 | 0.1 μA | - | - | 22 V | - | - | - | - | - | MIL-STD-883 | - | 6000 μV | - | - | - | - | - | - | 19.94 mm | 7.62 mm | ||
![]() NJM2173V New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 14 | - | - | NEW JAPAN RADIO CO LTD | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | Yes | - | - | e6 | Yes | EAR99 | TIN BISMUTH | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | 4.5 V | - | COMMERCIAL EXTENDED | 2.7 V | 2 | 2.8 mA | - | - | 1.45 mm | - | - | - | - | - | - | 29 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.05% | - | 5 mm | 4.4 mm | ||
![]() OPA2192IDGK Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | TEXAS INSTRUMENTS INC | 2 | -20 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | Yes | - | - | e4 | No | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | 30 | 8 | S-PDSO-G8 | - | - | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.07 mm | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm |