- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Category | CMRR - Common Mode Rejection Ratio | Development Kit | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Gain Error | GBP - Gain Bandwidth Product | HTS | Ib - Input Bias Current | Isolation Type | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | PPAP | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Packaging | Series | Part Status | Type | Applications | Output Type | Number of Channels | Operating Supply Current | Input Type | Amplifier Type | Output Current per Channel | Isolation Voltage | Product | Shutdown | 3dB Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8921BB-IS Skyworks Solutions, Inc. | 496 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | SI8921 | - | - | SI8921ISO-KIT | - | - | 96 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | 1 V | 0.04 mV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Differential | 1 Channel | 4.6 mA | Differential | Isolated Analog Amplifier | 3.5 mA | 2.5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8932B-ISR Skyworks Solutions, Inc. | 16 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | - | SI9232ISO-KIT | - | - | 2500 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR) | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | - | Reel | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Single-Ended | 1 Channel | 4.7 mA | Differential | Isolated Analog Amplifier | 4.3 mA | - | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8931D-IS4 Skyworks Solutions, Inc. | 55 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | SI8931 | - | - | SI9231ISO-KIT | - | - | 80 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 160 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Differential | 1 Channel | 4.7 mA | Differential | Isolated Analog Amplifier | 3.5 mA | 5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8937D-IS4 Skyworks Solutions, Inc. | 32 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8937 | - | - | - | - | - | 80 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 400 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 7 mA | - | - | - | 5 kVrms | - | - | 40 kHz | ||
![]() SI8922AD-IS4 Skyworks Solutions, Inc. | 32 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8922 | - | - | - | - | - | 80 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 70 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 4.5 mA | - | - | - | 5 kVrms | - | - | 600 kHz | ||
![]() SI8932B-IS Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | - | SI9232ISO-KIT | - | - | 96 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 160 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Single-Ended | 1 Channel | 4.7 mA | Differential | Isolated Analog Amplifier | 4.3 mA | 2.5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8922AB-IS Skyworks Solutions, Inc. | 177 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | - | - | - | - | 96 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 1.12 W | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 0.35 mV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Single-ended | 1 Channel | 4.5 mA | Differential | Isolated Analog Amplifier | - | 2.5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8937B-IS Skyworks Solutions, Inc. | 45 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | 96 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 400 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 7 mA | - | - | - | 2.5 kVrms | - | - | 40 kHz | ||
![]() SI8922BB-ISR Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | - | - | - | - | 2500 | 0.06 % | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR) | 1.12 W | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 0.35 mV | Reel | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Single-ended | 1 Channel | 4.5 mA | Differential | Isolated Analog Amplifier | - | - | Isolation Amplifiers | No Shutdown | - | ||
![]() SI8922BB-IS Skyworks Solutions, Inc. | 28 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | - | - | - | - | 96 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 1.12 W | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 0.35 mV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Single-ended | 1 Channel | 4.5 mA | Differential | Isolated Analog Amplifier | - | 2.5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8935B-IS Skyworks Solutions, Inc. | 45 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | 96 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 400 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 7 mA | - | - | - | 2.5 kVrms | - | - | 40 kHz | ||
![]() SI8920AD-ISR Skyworks Solutions, Inc. | 38 |
| - | Surface Mount | SOIC-16 | 16-SOIC | - | SI8920 | - | - | SI8920ISO-KIT | - | - | 1250 | 0.5 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR) | 212 mW | - | Active | - | Details | - | - | 5.5 V | 3 V | 1 V | 0.2 mV | Reel | Si8920 | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Differential | 1 Channel | 4.2 mA | Differential | Isolated Analog Amplifier | 3.8 mA | 1200 Vrms | Isolation Amplifiers | No Shutdown | 950 kHz | ||
![]() TZA3013AU Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | Transimpedance Amplifier | - | - | EAR99 | Supplier Unconfirmed | - | - | - | 8542.31.00.01 | - | - | - | 85 | - | - | -40 | - | - | - | - | No | - | - | - | Die | Die | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8936D-IS4 Skyworks Solutions, Inc. | 28 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8936 | - | - | - | - | - | 80 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 400 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 7 mA | - | - | - | 5 kVrms | - | - | 20 kHz | ||
![]() SI8931B-IS Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | SI8931 | - | - | SI9231ISO-KIT | - | - | 96 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | - | 160 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Differential | 1 Channel | 4.7 mA | Differential | Isolated Analog Amplifier | 3.5 mA | 2.5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz | ||
![]() SI8922AD-IS4R Skyworks Solutions, Inc. | 1464 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8922 | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | - | - | Reel | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8935D-IS4R Skyworks Solutions, Inc. | 7 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8935 | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | Reel | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8921BD-IS4R Skyworks Solutions, Inc. | 28 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | SI8921 | - | - | - | - | - | 1250 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 40 uV | Cut Tape | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 4.6 mA | - | - | - | 5 kVrms | - | - | 600 kHz | ||
![]() SI8921AB-IS Skyworks Solutions, Inc. | 220 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | SI8921 | - | - | - | - | - | 96 | - | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | 40 uV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | - | 1 Channel | 4.6 mA | - | - | - | 2.5 kVrms | - | - | 950 kHz | ||
![]() SI8921AD-IS4 Skyworks Solutions, Inc. | 91 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | SI8921 | - | - | SI8921ISO-KIT | - | - | 80 | 0.06 % | - | - | - | CMOS | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | Yes | SMD/SMT | Tube | 212 mW | - | Active | - 100 dB | Details | - | - | 5.5 V | 3 V | 1 V | 0.04 mV | Tube | SI89xx | - | Isolation | Automotive, Inverters, Power Supplies, UPS | Differential | 1 Channel | 4.6 mA | Differential | Isolated Analog Amplifier | 3.5 mA | 5 kVrms | Isolation Amplifiers | No Shutdown | 600 kHz |