- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Supply Current-Max | Slew Rate | Common Mode Rejection Ratio | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Input Bias Current | Input Offset Voltage-Max | Number of Amplifiers | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NT24L55-PR Semtech Corporation | 25 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Die | - | - | Die | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | NT24L55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962L9864603VXA Analog Devices, Inc. | In Stock | - | Datasheet | - | CONTACT ADI (Last Updated: 2 weeks ago) | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NT20067-PR Semtech Corporation | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Die | - | - | Die | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | NT20067 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NT20R67-PR Semtech Corporation | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Die | - | - | Die | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | NT20R67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NT24L55-DTF8S Semtech Corporation | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Die | - | - | Die | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | NT24L55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX9003EUA T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | 85°C | -40°C | Smart Card | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX9003 | 8 | - | - | - | 5.5V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9000ESA T Maxim Integrated | 1880 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | 85°C | -40°C | Smart Card | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | MAX9000 | 8 | - | - | - | 5.5V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3268CUB T Maxim Integrated | 886 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | - | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Limiting Amplifier | Matte Tin (Sn) | 85°C | -40°C | Optical Networks | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | MAX3268 | 10 | - | Not Qualified | - | - | 3.3/5V | COMMERCIAL | - | - | 5.5V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9004ESD T Maxim Integrated | 417 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | 85°C | -40°C | Smart Card | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | MAX9004 | 14 | - | - | - | 5.5V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX3664ESA Maxim Integrated | 4 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 85°C | -40°C | Tube | 1998 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transimpedance Preamplifier | - | - | - | Optical Networks | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | not_compliant | NOT SPECIFIED | MAX3664 | 8 | R-PDSO-G8 | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | 0.035mA | - | - | - | - | - | 390MHz | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LT6108IMS8-2#TRPBF Linear Technology/Analog Devices | 12000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | Current Sensing, Power Management | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LT6108 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 125 dB | - | - | - | - | 1000 kHz | - | 0.35μA | - | 60V | - | 450μV | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9000EUA Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | 85°C | -40°C | Smart Card | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX9000 | 8 | - | - | - | - | - | INDUSTRIAL | - | 2 | 5.5V | 2.5V | 450μA | 1mA | - | 0.85 V/μs | 72 dB | 1mA | 1.5mV | 1.25MHz | - | - | 106dB | - | 100dB | - | 2nA | - | 1 | - | 3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LT6108AHMS8-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 125°C | -40°C | Tube | 1997 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | Current Sensing, Power Management | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LT6108 | 8 | S-PDSO-G8 | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | 125 dB | - | - | - | - | 1000 kHz | - | 0.35μA | - | 60V | - | 250μV | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() NT24L50-GRP8 Semtech Corporation | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Die | - | - | Die | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | NT24L50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX3518ETP T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Variable Gain Amplifier | - | - | - | CATV | - | - | - | - | - | - | - | - | - | MAX3518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9005ESA Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator | Matte Tin (Sn) | 85°C | -40°C | Smart Card | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9005 | 8 | - | - | 5.5V | - | - | INDUSTRIAL | - | 2 | - | - | 375μA | - | - | 6 V/μs | 72 dB | - | 1.5mV | 8MHz | - | - | 106dB | - | 100dB | - | 2nA | - | - | 1.75mm | 4.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LT6108AHMS8-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 125°C | -40°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | Current Sensing, Power Management | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LT6108 | 8 | S-PDSO-G8 | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | 125 dB | - | - | - | - | 1000 kHz | - | 0.35μA | - | 60V | - | 250μV | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3645ESE T Maxim Integrated | 133 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Limiting Amplifier | Matte Tin (Sn) | - | - | Ethernet | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | MAX3645 | 16 | R-PDSO-G16 | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX3710ETG T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Limiting Amplifier | - | - | - | BOSA, GPON/EPON ONU | - | - | - | - | - | - | - | - | - | MAX3710 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() GN7052-CHIP Semtech Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | Audio | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |