- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Supply Current-Max | Slew Rate | Architecture | Common Mode Rejection Ratio | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Supply Voltage Limit-Max | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Common-mode Reject Ratio-Min | Common Mode Voltage-Max | Isolation Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6404CUD-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | 70°C | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.33.00.01 | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | LTC6404 | 16 | S-PQCC-N16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | 450 V/us | - | - | 500000 kHz | 60μA | - | 5.5V | - | - | - | - | - | 2000μV | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3518ETP C33 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | - | - | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Variable Gain Amplifier | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | MAX3518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX3746ETE-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Limiting Amplifier | TIN LEAD | 85°C | -40°C | Ethernet | - | 1.4W | QUAD | NO LEAD | 245 | 1 | 3.3V | 0.5mm | not_compliant | NOT SPECIFIED | MAX3746 | 24 | - | Not Qualified | 3.3V | - | INDUSTRIAL | 1 | - | - | 35mA | 1.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC6403IUD-1#PBF Linear Technology/Analog Devices | 35 |
| Datasheet | 8 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.33.00.01 | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | LTC6403 | 16 | S-PQCC-N16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 12.1mA | 200 V/us | VOLTAGE-FEEDBACK | 72 dB | 200000 kHz | 25μA | YES | 5.5V | NO | NO | 200MHz | NO | -5.5V | 2000μV | YES | NO | 5μA | 55 dB | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ISO224BDWVR Texas Instruments | In Stock | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolated | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | compliant | - | ISO224 | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | 275MHz | - | - | - | - | - | - | - | - | 2121V | 2.8mm | 7.5mm | 5.85mm | - | RoHS Compliant | - | ||
![]() AMC1311QDWVRQ1 Texas Instruments | 10000 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1311 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | - | 220MHz | - | - | - | - | - | - | - | - | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() AMC1311BQDWVRQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1311 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | - | 275MHz | - | - | - | - | - | - | - | - | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() LTC6560IUD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | LIDAR, Industrial Imaging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISO224BDWV Texas Instruments | 98 |
| Datasheet | 6 Weeks | - | Surface Mount | - | YES | - | 8-SOIC | 125°C | -55°C | - | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolated | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | compliant | - | ISO224 | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | 275MHz | - | - | - | - | - | - | - | - | 2121V | 2.8mm | 7.5mm | 5.85mm | - | RoHS Compliant | - | ||
![]() LTC6360IDD#PBF Linear Technology/Analog Devices | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | LTC6360 | 8 | S-PDSO-N8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6360CDD#TRPBF Linear Technology/Analog Devices | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | LTC6360 | 8 | S-PDSO-N8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMC1300BDWVR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1300 | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | - | 310MHz | - | - | - | - | - | - | - | 3.4V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() LTC6401CUD-20#TRPBF Linear Technology/Analog Devices | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | 70°C | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | LTC6401 | 16 | S-PQCC-N16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | 4500 V/us | - | 66 dB | - | - | - | 3.6V | - | - | - | - | - | 2000μV | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC6360HDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | LTC6360 | 8 | S-PDSO-N8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6400IUD-20#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | 8542.39.00.01 | - | QUAD | NO LEAD | 250 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | LTC6400 | 16 | S-PQCC-N16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 0.0045 V/us | - | 65 dB | - | - | - | 3.6V | - | - | - | - | - | 2000μV | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AMC1211AQDWVQ1 Texas Instruments | 752 |
| - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1211 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | - | 275MHz | - | - | - | - | - | - | - | 1.49V | 1414V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() AMC1211AQDWVRQ1 Texas Instruments | 3325 | - | - | 12 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1211 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | - | 275MHz | - | - | - | - | - | - | - | 1.49V | 1414V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() LTC6560HUD#TRPBF Linear Technology/Analog Devices | 25 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | LIDAR, Industrial Imaging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3265CUE Maxim Integrated | 500 | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | - | - | - | - | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Limiting Amplifier | Matte Tin (Sn) | 70°C | 0°C | Optical Networks | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | MAX3265 | 16 | - | - | - | 3.3/5V | COMMERCIAL | 1 | 5.5V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX3518ETP C38 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | - | - | - | - | - | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Variable Gain Amplifier | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | MAX3518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |