- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Slew Rate | Common Mode Rejection Ratio | Supply Voltage Limit-Max | -3db Bandwidth | Input Offset Voltage-Max | Common Mode Voltage-Max | Isolation Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9001EUB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | 85°C | -40°C | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | Amplifier, Comparator, Reference | TIN LEAD | - | - | Smart Card | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | 10 | S-PDSO-G10 | COMMERCIAL | 5.5V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() AMC1302QDWVQ1 Texas Instruments | 46 |
| - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | compliant | - | AMC1302 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | 6.5V | 280MHz | - | 3.3V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | RoHS Compliant | - | ||
![]() AMC1311BQDWVQ1 Texas Instruments | 10000 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1311 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | 6.5V | 275MHz | - | - | - | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() AMC1300BDWV Texas Instruments | 12019 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -55°C | - | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1300 | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | - | - | 6.5V | 310MHz | - | 3.4V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() LTC6560HUD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | LIDAR, Industrial Imaging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() THS6222IRHFR Texas Instruments | 66000 | - | Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Data Concentrators, Differential DSL Line Drivers, Home Networking PLC | - | - | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | THS6222 | - | R-PQCC-N24 | - | 32V | - | INDUSTRIAL | 8V | - | - | - | - | - | - | - | - | 1mm | 5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX40660ATB/VY Maxim Integrated | 229 |
| Datasheet | 6 Weeks | - | Surface Mount, Wettable Flank | 10-WFDFN Exposed Pad | - | - | - | - | - | - | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | Automotive, LIDAR Receivers, Optical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMC1300DWV Texas Instruments | 64 |
| - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 105°C | -40°C | - | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1300 | - | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | 6.5V | 230MHz | - | 3.4V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() LTC6420IUDC-20#PBF Linear Technology/Analog Devices | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | ADC Driver | Matte Tin (Sn) | - | - | Data Acquisition | - | 8542.33.00.01 | QUAD | NO LEAD | 260 | 2 | 3V | 0.5mm | - | 30 | LTC6420 | 20 | R-PQCC-N20 | Not Qualified | - | 3V | INDUSTRIAL | - | 95mA | 4500 V/us | 68 dB | 3.6V | - | 2000μV | - | - | 0.8mm | 4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AMC1300DWVR Texas Instruments | 10000 | - | - | 12 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 105°C | -40°C | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1300 | - | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | - | - | 6.5V | 230MHz | - | 3.4V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - | ||
![]() ISO224ADWVR Texas Instruments | 2210 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -55°C | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolated | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | compliant | - | ISO224 | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | - | - | 26V | 185MHz | - | - | 2121V | 2.8mm | 7.5mm | 5.85mm | - | RoHS Compliant | - | ||
![]() NT23L50-WP Semtech Corporation | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Die | - | - | Die | - | - | - | Tray | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NT23L50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTC1541CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 70°C | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | GSM | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | LTC1541 | 8 | R-PDSO-G8 | Not Qualified | 12.6V | - | COMMERCIAL | 2.5V | - | - | - | - | - | - | - | - | 1.752mm | 4.9025mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC1542CDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | 70°C | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | GSM | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | NO LEAD | 250 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | LTC1542 | 8 | S-PDSO-N8 | Not Qualified | 12.6V | - | COMMERCIAL | 2.5V | - | - | - | - | - | - | - | - | 0.85mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC1541IS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | GSM | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 30 | LTC1541 | 8 | R-PDSO-G8 | Not Qualified | 12.6V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | 1.752mm | 4.9025mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC1542IDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | GSM | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | NO LEAD | 250 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | LTC1542 | 8 | S-PDSO-N8 | Not Qualified | 12.6V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | 0.85mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC1541IDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | - | - | GSM | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | LTC1541 | 8 | S-PDSO-N8 | Not Qualified | 12.6V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | 0.85mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LTC6560IUD#TRPBF Linear Technology/Analog Devices | 48 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Transimpedance Amplifier | - | - | - | LIDAR, Industrial Imaging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9001EUB T Maxim Integrated | 1155 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Amplifier, Comparator, Reference | Matte Tin (Sn) | 85°C | -40°C | Smart Card | - | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | MAX9001 | 10 | - | - | 5.5V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() AMC1302QDWVRQ1 Texas Instruments | 5000 | - | - | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Isolation | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Current Sensing, Power Management | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | AMC1302 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | 6.5V | 280MHz | - | 3.3V | 2121V | 2.8mm | 7.5mm | 5.85mm | - | ROHS3 Compliant | - |