- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Surface Mount | Material | Housing material | Weight | Number of Terminals | Core material | Bandwidth (3dB)-Nom | Bandwidth-Nom | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Conductor diameter (cross section) | Conductor section | Contact diameter | Cycle wear resistance | Design features | Diameter after shrink | Diameter after shrinkage | Diameter before shrink | Diameter before shrinkage | Diameter of protected wire (cable) | Dielectric strength | Gross weight | Gross Weight | Head and button shape | Ihs Manufacturer | Indicator type | Inner Diameter | Internal diameter | Kind of capacitor | Load voltage | Maximum Voltage | Metal thickness | Mounting | Mounting diameter | Mounting method | Neg Supply Voltage Limit-Max | Nominal current | Nominal voltage | Number of power elements | Number of switching cycles (electrical) | Number of switching cycles (mechanical) | Number of teral blocks | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permissible deviation | Power elements | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Switching scheme | Transport package size/quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Type of capacitor | Type of ferrite | Wall thickness after shrink | Wall thickness after shrinkage | Wall thickness before shrink | Wall thickness before shrinkage | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Color | HTS Code | Capacitance | Pitch | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Working voltage | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Channels | Voltage | Leakage current | Cable length | Supply Current-Max | Switch type | Architecture | Amplifier Type | Control mode | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Operating Temperature Range | Average Bias Current-Max (IIB) | Rated current | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Rotation angle | Shrink temperature | Load current | Input Offset Voltage-Max | Outside diameter | Wideband | Power | Rated voltage | Voltage Gain-Min | Conductor diameter | Common-mode Reject Ratio-Min | Control voltage | Outer diameter | Slew Rate-Min | Switching time | Saturation Current | Total Dose | Voltage Gain-Max | Operating voltage | Isolation Voltage-Min | Contacts | Shrink ratio | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV842MA National Semiconductor Corporation | 46 | - | Datasheet | - | YES | - | - | - | 8 | - | - | - | - | - | - | - | 106 dB | - | - | - | - | - | - | - | - | - | - | - | - | 10.40 | - | NATIONAL SEMICONDUCTOR CORP | - | 4.0 ± 0.3 mm | - | - | - | 1500 V | - | - | - | - | -6.6 V | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 2.5 V/us | 5 V | - | - | - | 61*38*38/2000 | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | Silicone tube series TKSP reinforced with fiberglass | - | TIN LEAD | black | 8542.33.00.01 | - | - | RAIL | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.753 mm | -5 V | 4500 | - | -30…+200 °C | 0.0003 μA | - | YES | YES | 6.6 V | - | YES | NO | 0.00001 μA | NO | - | - | - | - | - | 800 μV | - | NO | NO | - | 63100 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 4.902 mm | 3.9 mm | 0.28 ± 0.05 mm | ||
![]() AUIRS2092STR International Rectifier | 1978 | - | Datasheet | - | YES | - | - | - | 16 | - | - | 22 kHz | - | KGM | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 g | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | MLCC | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | 500 W | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | - | - | - | - | - | - | ceramic | - | - | - | - | - | -55...125°C | - | ±10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | 8542.33.00.01 | 22nF | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | - | X7R | - | 18 V | - | AUTOMOTIVE | 10 V | - | 2 | - | - | - | 12.5 mA | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 50V | - | - | - | - | 9.89 mm | 3.905 mm | - | ||
![]() LMV712TLX/NOPB National Semiconductor Corporation | 1499 | - | Datasheet | - | YES | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | FBGA | - | BGA10,3X4,20 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e1 | - | - | - | - | TIN SILVER COPPER | - | - | - | - | TAPE AND REEL | BOTTOM | BALL | 260 | 2 | 0.5 mm | - | compliant | 40 | - | R-PBGA-B10 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | NO | YES | 5.5 V | - | YES | NO | 0.000115 μA | NO | - | - | - | - | - | 9000 μV | - | NO | NO | - | 6300 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() LF444CM National Semiconductor Corporation | 5 | - | Datasheet | - | YES | - | nickel-plated brass | - | 14 | - | - | - | - | - | - | - | 95 dB | - | - | - | - | - | - | - | - | - | - | - | 23.27 | - | ring - cone; flat button | NATIONAL SEMICONDUCTOR CORP | dot | - | - | - | - | - | - | - | 19 mm | - | -18 V | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 1 V/us | 15 V | ON-(OFF) + OFF-(ON) without fixation | - | 62*27*25/150 | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | RAIL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | 1 mA | LAS1-GQ series vandal-resistant illuminated button | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 1000 | - | - | 0.0001 μA | - | NO | YES | 18 V | - | YES | YES | 0.0001 μA | - | - | - | - | - | - | 12000 μV | - | - | - | - | 15000 | - | 70 dB | - | - | - | - | 1 | - | - | - | - | 4Pin+2Pin | - | - | 8.65 mm | 3.9 mm | - | ||
![]() LF444CM Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | - | 14 | - | - | - | - | KGM | 0402 | 1005 | 95 dB | - | - | - | - | - | - | - | - | - | - | - | 0.01 g | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | MLCC | - | - | - | SMD | - | - | -18 V | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | No | 1 V/us | 15 V | - | - | - | - | ceramic | - | - | - | - | - | -55...125°C | - | ±1% | e0 | No | EAR99 | - | - | TIN LEAD | - | 8542.33.00.01 | 180pF | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | C0G (NP0) | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 1000 | - | - | 0.0001 μA | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | 12000 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 50V | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() SSM2377ACBZ-R7 Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | - | 9 | - | - | 20 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 3.17 W | PLASTIC/EPOXY | VFBGA | 1.20 X 1.20 MM, 0.40 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, WLCSP-9 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | BGA | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | - | - | - | BOTTOM | BALL | 225 | 1 | 0.4 mm | - | unknown | NOT SPECIFIED | 9 | S-PBGA-B9 | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | 1 | - | - | - | - | - | - | - | - | 0.645 mm | - | - | - | - | - | - | - | - | - | 12 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.24 mm | 1.24 mm | - | ||
![]() LMC6484AIMX National Semiconductor Corporation | 96000 | - | Datasheet | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | 82 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 1.3 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | TAPE AND REEL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.753 mm | - | 1500 | - | - | 0.000004 μA | - | NO | YES | 16 V | - | YES | - | 0.000004 μA | - | - | - | - | - | - | 1350 μV | - | - | - | - | 13000 | - | 67 dB | - | - | 0.7 V/us | - | 1 | - | - | - | - | - | - | - | 8.6235 mm | 3.899 mm | - | ||
![]() LMC6462BIM National Semiconductor Corporation | 312 | - | Datasheet | - | YES | - | - | - | 8 | - | - | - | ±0.05pF | GCM | 0402 | 1005 | 74 dB | - | - | - | - | Lever overhang FP/OP - 15.3/12.1 ±1.5 mm | - | - | - | - | - | 1000 (50 Hz, 1 min.) V | 0.03 g | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | MLCC | - | - | - | SMD | - | - | - | 3 A | AC: 250/125 V | - | ≥100,000 | ≥5,000,000 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 0.023 V/us | 3 V | ON-(ON) SPDT 3P | - | 48*32*22/4800 | - | ceramic | - | - | - | - | - | -55...125°C | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 0.18pF | - | RAIL | DUAL | GULL WING | 235 | 2 | 1.27 mm | 19.8 (body) mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | C0G (NP0) | - | - | ≤50 mOhm | INDUSTRIAL | - | ≥100 (at Uinsul.dc=500 V) MOhm | - | - | - | - | 0.07 mA | Lever microswitch of SM5 series | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | 50 | -25...+120 °C | - | 0.00001 μA | - | NO | YES | 16 V | - | YES | YES | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | 62 dB | - | - | 0.008 V/us | - | 1 | - | - | 100V | - | - | - | 10.6 (body) mm | 4.9 mm | 3.9 mm | - | ||
![]() LM139AJRQMLV National Semiconductor Corporation | 253 | - | Datasheet | - | NO | - | - | - | 14 | - | - | - | ±0.25pF | GCM | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | MLCC | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 1000 ns | No | - | 5 V | - | - | - | - | ceramic | - | - | - | - | - | -55...125°C | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 5pF | - | - | DUAL | THROUGH-HOLE | 260 | 4 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | C0G (NP0) | - | - | - | MILITARY | - | - | - | - | - | - | 2 mA | - | - | COMPARATOR | - | 5.08 mm | - | - | - | - | 0.001 μA | - | - | - | 36 V | - | - | - | 0.1 μA | - | MIL-PRF-38535 Class V | - | - | - | - | 2000 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | 100k Rad(Si) V | - | 100V | - | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() TL084IDT Texas Instruments | 20000 | - | Datasheet | - | YES | cellulose | - | - | 14 | Ni-Zn ferromagnetic | - | - | - | - | - | - | 86 dB | - | - | - | - | - | - | - | - | - | - | - | 2.94 | - | - | TEXAS INSTRUMENTS INC | - | - | 7.7mm | - | - | - | - | - | - | - | -18 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | Yes | 13 V/us | 15 V | - | 44*42*21/800 | - | - | - | toroidal | - | - | - | - | - | - | - | - | - | EAR99 | Sponge for cleaning the soldering iron tip | - | - | - | 8542.33.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | - | compliant | NOT SPECIFIED | - | R-PDSO-G14 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -15 V | 3000 | - | - | 0.02 μA | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | 9000 μV | 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 8.65 mm | 3.9 mm | - | ||
![]() ACPL-C79A-500E Avago Technologies | 4690 | - | Datasheet | - | YES | - | PA66 UL94V-0 | - | 8 | - | 0.2 MHz | - | - | - | - | - | - | 1.5 sq. mm (22-14 AWG) | 1.5 sq. mm | - | - | - | - | - | - | - | - | 2000 V (50 Hz) / 1 min. | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | on board, soldering | - | - | - | - | - | - | 2min | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.45 | SOP8,.45 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | screw modular terminal block, on board, 2 contacts, series RG304-5.0 | - | TIN | green | 8542.33.00.01 | - | 5.0 mm | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | 8.1 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | ≤20 mΩ | INDUSTRIAL | - | ≥5000 MΩ (at Uisol.dc=1000 V) | - | - | - | - | 18.5 mA | - | - | ISOLATION AMPLIFIER | - | - | - | - | -40…+105 °C | - | - | 12 A | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 8.12 | - | - | - | - | - | - | 1 | - | 8.28 | - | 5000 V | - | - | 10.0 mm | 6.807 mm | 10.0 mm | - | ||
![]() SGM8292XS8G/TR SG Micro Corp | 15580 | - | Datasheet | - | YES | synthetic polyolefin | - | - | 8 | - | - | - | - | - | - | - | 92 dB | - | - | - | - | - | - | 8.0 mm | - | 17.0 mm | 8.3…15 mm | - | 19.00 | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | - | -20 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | 6 V/us | 5 V | - | - | 102*20*20/500 | - | - | - | - | 0.7 mm | - | 0.4 mm | - | in packs of 1 m lengths | - | - | - | EAR99 | Heat shrink tube without adhesive layer | - | - | blue | 8542.33.00.01 | - | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G8 | - | - | - | 600 V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -5 V | 1400 | -55…+125 °C | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | +70…+120 °C | - | 2400 μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 : 1 | - | 4.9 mm | 3.9 mm | - | ||
![]() OPA2347EA/3K Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | - | 8 | - | - | - | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | LSSOP | GREEN, PLASTIC, SOT-23, 8 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | - | - | - | Yes | 0.17 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.45 mm | - | 350 | - | - | 0.00001 μA | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() TLC2272CDR Rochester Electronics LLC | In Stock | - | Datasheet | cable | YES | - | - | 12.6 g | 8 | - | - | - | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | - | - | - | 14.72 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | -8 V | - | - | 2 pcs | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | AA battery | - | Yes | 3.6 V/us | 5 V | - | - | 47*33*40/400 | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | open | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | 58 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | 150 mm | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | -5 V | 2250 | - | - | 0.0001 μA | - | - | - | 8 V | - | - | - | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 16 mm | 4.9 mm | 62.5 mm | - | ||
![]() LM321MFX/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | synthetic polyolefin | - | - | 5 | - | - | - | - | - | - | - | 85 dB | - | - | - | - | - | - | 1.0 mm | - | 2.5 mm | 1.1…1.8 mm | - | 690.00 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | - | - | - | - | 0.4 V/us | 5 V | - | - | 46*46*42/15 | - | - | - | - | 0.35 mm | - | 0.18 mm | - | coil 200 m | - | e3 | No | - | Non-adhesive heat shrink tube | - | TIN | white | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.953 mm | - | unknown | 40 | 5 | R-PDSO-G5 | COMMERCIAL | - | - | 600 V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.22 mm | - | 1000 | -55…+125 °C | - | 0.5 μA | - | - | - | 32 V | - | - | - | - | - | - | - | - | +70…+120 °C | - | 9000 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2 : 1 | - | 2.92 mm | 1.6 mm | - | ||
![]() TLV2462AIDR Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | synthetic polyolefin | - | - | 8 | - | - | - | - | - | - | - | 80 dB | - | - | - | - | - | 2.0 mm | - | 4.5 mm | - | 2.1…3.6 mm | - | 1285.00 | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | 1.6 V/us | 3 V | - | - | 46*46*53/10 | - | - | - | 0.45 mm | - | 0.25 mm | - | - | roll 200 m | - | e4 | Yes | - | Heat shrink tube without adhesive | - | NICKEL PALLADIUM GOLD | black | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | 5200 | -55…+125 °C | - | 0.075 μA | - | - | - | 6 V | - | - | - | - | - | - | - | - | +70…+120 °C | - | 1700 μV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 600 V | - | - | 2:1 | - | 4.9 mm | 3.9 mm | - | ||
![]() AM143440WM-FM-R AMCOM Communications Inc | In Stock | - | Datasheet | - | - | synthetic polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | 2.0 mm | 0.95…1.4 mm | - | 2.09 | - | - | AMCOM COMMUNICATIONS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 102*20*20/4000 | - | - | - | - | 0.32 mm | - | 0.18 mm | - | packs of 1 meter lengths | - | - | - | EAR99 | Heat shrink tubing non-adhesive | - | - | red | 8542.33.00.01 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55…+125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70…+120 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | 2:1 | - | - | - | - | ||
![]() EL2252CM Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | copper annealed tinned | - | - | 20 | - | - | - | - | - | - | - | - | - | - | (Ф) - 8.2 mm | - | - | - | - | - | - | - | - | 1.71 | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 0.425; contact (A) - 0.85 mm | - | - | - | -18 V | - | - | - | - | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | 15 V | - | - | 42*28*23.5/5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-insulated terminal (cable lug) series SC (JGB) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2 | - | L=26.45 ± 0.05 mm | unknown | - | 20 | R-PDSO-G20 | COMMERCIAL | TOTEM POLE | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | rated - up to 100 kV | - | - | - | - | - | COMPARATOR | - | - | -15 V | - | -55…+150 °C | - | 17 μA | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | 13000 μV | - | - | - | - | - | (d) max - 5.3 mm | - | - | (D) - 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1741U Motorola Mobility LLC | 3 | - | Datasheet | - | NO | - | - | 0.65 g | 8 | - | - | - | - | - | - | - | 90 dB | - | - | - | 200 times | - | - | - | - | - | - | 900 V | 0.66 | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | - | -22 V | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | ± 10 % | - | - | No | 0.5 V/us | 15 V | - | - | 40*23*14/5000 | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | trimmer resistor | 100 kOhm | TIN LEAD | - | 8542.33.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 7.2 (housing) mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | - | - | MILITARY | - | ≥1000 (at Udis.dc=500 V) V | - | - | - | - | 2.8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | -15 V | 1000 | -55 … +125 °C | - | 0.5 μA | - | NO | YES | 22 V | - | - | - | - | - | - | - | 240 ° | - | - | 5000 μV | - | - | maximum dissipation - 0.5 W | - | 50000 | - | 70 dB | - | - | - | - | - | - | - | - | - | - | - | 5.2 (housing) mm | 10.415 mm | 7 mm | - | ||
![]() HWD2190ITL Chengdu Sino Microelectronics Technology Co Ltd | In Stock | - | Datasheet | - | YES | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 (50 Hz / 1 min) V | 93.50 | - | - | CHENGDU SINO MICROELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | ~440 V | - | - | - | - | - | - | - | - | - | - | - | - | -20…+50 (non-condensing) °C | 85 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | - | BGA9,3X3,20 | SQUARE | GRID ARRAY, FINE PITCH | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 39.5*29.5*19/100 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Single-phase solid-state relay series SSR-1 | - | - | - | 8542.33.00.01 | - | - | - | BOTTOM | BALL | - | 1 | 0.5 mm | 57.4 mm | unknown | - | - | S-PBGA-B9 | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | 1000 (at Uisп .dc = 500V) MΩ min | - | - | 20-50 mA | - | 10 mA | - | - | - | R - with instantaneous (random) turn-on | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | 10 A | - | - | - | - | - | - | - | - | 3...32 (DC) V | - | - | 10 ms max | - | - | - | - | - | - | - | 28 (without cover) mm | - | 44.8 mm | - |