- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Application area | Bandwidth-Nom | Color key/ housing | Color key/housing | Common-mode Reject Ratio-Nom | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Key shape | Kind of channel | Lighting type | Maximum bundle diameter | Maximum current | Mounting | Mounting hole size | Name | Neg Supply Voltage Limit-Max | Nominal current | Nominal load current | Nominal load power | Nominal voltage | Number of contacts in group/ number of groups (total contacts) | Number of contacts in group/number of groups (total contacts) | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Polarisation | Protection class | Protection degree | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Switching scheme | Transport Package size/quantity | Transport packaging size/quantity | Type of transistor | Wire cross-section | Wire length | Wire material | Working load | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Channels | Supply Current-Max | Switch type | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Average Bias Current-Max (IIB) | Rated current | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Switching voltage | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Backlight type | Saturation Current | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM319D Philips Semiconductors | 10000 | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | 80 ns | No | - | 15 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 12.5 mA | - | - | COMPARATOR | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | 1 μA | - | - | - | 10000 μV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA7-2515-5 Rochester Electronics LLC | In Stock | - | Datasheet | NO | nylon 66, UL94 V-2 | - | 8 | - | - | - | - | 90 dB | - | - | 1526.00 | ROCHESTER ELECTRONICS LLC | - | - | - | (E) - 295 mm | - | - | - | - | -20 V | - | - | - | - | - | - | - | 75 °C | - | - | CERAMIC, GLASS-SEALED | - | DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 60 V/us | 15 V | - | 110*60*15/25 | - | - | - | - | - | (max) - 80 kg | Bag | e0 | No | Active | EAR99 | - | Non-releasable nylon cable tie | TIN LEAD | white | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 12000 | -10…+80 °C | 0.5 μA | - | - | - | 20 V | - | - | - | - | - | - | - | - | 14000 μV | - | - | - | - | - | - | - | - | - | - | 1020 mm | 9 mm | ||
![]() LM710H National Semiconductor Corporation | 22 | - | Datasheet | NO | white nylon-66 | - | 8 | - | - | - | - | - | - | 0.23 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | hexagonal mounting standoff for PCB | -7 V | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | METAL CAN-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | fire resistance - 94V-2 | 40 ns | No | - | 12 V | - | - | 48*31.5*27/50000 | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | 1 | - | B + 9.5 = 15.5 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | OPEN-EMITTER | - | - | MILITARY | - | - | - | - | - | - | COMPARATOR | - | -6 V | - | -35…+85 °C | 9 μA | - | - | - | 14 V | - | - | - | - | 20 μA | - | - | - | 2000 μV | - | - | - | - | - | - | - | - | hexagon 5.5 mm, thread type - M3 | - | B=6 mm | - | ||
![]() LME49710MA National Semiconductor Corporation | 1305 | - | Datasheet | YES | - | - | 8 | - | - | - | black/black | 120 dB | - | 1.84 | - | NATIONAL SEMICONDUCTOR CORP | - | - | none | - | 3 (6) A | - | - | - | -18 V | - | - | - | - | - | 2 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | 20 V/us | 15 V | ON-OFF | - | 42*28*23.5/5000 | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | MATTE TIN | - | - | 8542.33.00.01 | RAIL | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | ≤35 mΩ | INDUSTRIAL | - | - | - | - | KCD5 series key switch | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 55000 | -25…+85 °C | 0.072 μA | 3 A | YES | YES | 18 V | 125 / 250 (AC) V | - | NO | NO | 0.072 μA | NO | - | - | 700 μV | NO | NO | - | - | - | - | - | 1 | - | - | 4.9 mm | 3.9 mm | ||
![]() LM358MX National Semiconductor Corporation | 1453 | - | Datasheet | YES | - | - | 8 | - | - | blue/ black | - | 85 dB | 1500 (50 Hz, 1 min.) V | - | 6.90 | NATIONAL SEMICONDUCTOR CORP | round (concave), Ø 14.9 | - | - | - | (AC) - 6 A | - | 19.5 x 20.8 mm | - | - | - | - | - | - | 1/2 (2 screw) | - | ≥10000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | No | 0.1 V/us | 5 V | ON-ON (SPST) | - | 37*32.5*30/1000 | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | 26 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | ≤35 mOhm | COMMERCIAL | - | ≥100 (at Uins.dc=500 V) MOhm MOhm | - | 2 mA | RS series key switch | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | -25…+85 °C | 0.05 μA | - | NO | YES | 32 V | 125 / 250 (AC) V | - | - | - | 0.25 μA | - | - | - | 9000 μV | - | - | 15000 | - | 65 dB | - | none | 1 | - | 24 mm | 4.9 mm | 24 mm | ||
![]() LM2901DR2G Texas Instruments | 180 | - | Datasheet | YES | - | aluminum | 14 | - | - | - | - | - | - | 157.50 | - | TEXAS INSTRUMENTS INC | - | enhanced | - | - | - | SMD | - | - | - | 10 A | - | - | AC: 380; DC: 240 V | - | - | 30 million minimum | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | unipolar | IP65 | - | 1300 ns | - | - | 5 V | NO - NC (4P) | - | 48*30*35/100 | N-MOSFET | up to 2.5 mm2 | - | - | - | - | - | - | - | EAR99 | - | Railway switch series 3SE3 with spring rod and tip | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | 26 mm | unknown | - | - | R-PDSO-G14 | - | OPEN-COLLECTOR | - | - | AUTOMOTIVE | - | - | - | - | - | - | COMPARATOR | 1.75 mm | - | - | -40...+85 °C | 0.5 μA | - | - | - | 36 V | - | - | - | - | - | - | - | - | 15000 μV | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 32 mm | ||
![]() LM101AH/883 National Semiconductor Corporation | 1 | - | Datasheet | NO | - | - | 8 | - | - | - | - | 80 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | -22 V | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | BCY | - | - | - | - | No | 0.2 V/us | 20 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8542.33.00.01 | TRAY | BOTTOM | WIRE | 260 | 1 | - | - | not_compliant | 40 | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | 3.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -20 V | 1000 | - | 0.1 μA | - | NO | NO | 22 V | - | - | - | - | 0.075 μA | - | MIL-STD-883 | - | 3000 μV | - | - | 25000 | - | - | 0.2 V/us | - | 1 | - | - | - | - | ||
![]() LM101AH/883 AMD | 821 | - | Datasheet | - | - | PC (polycarbonate) fire-resistant | 8 | for computers and office equipment | - | - | - | - | - | 207.50 | - | ADVANCED MICRO DEVICES INC | - | enhanced | - | - | - | SMD | - | - | - | - | 3 A | 36 W | load - 12 (DC) V | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | unipolar | - | - | - | No | - | - | - | - | 42*28*18.5/24 | N-MOSFET | - | 90 / 90 m | black PVC | - | - | e0 | - | - | EAR99 | 5.5x2.1mm pin | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | 125 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | 0…+40 °C | - | - | NO | NO | - | - | - | - | - | 0.075 μA | - | MIL-STD-883 Class B (Modified) | - | 3000 μV | - | - | - | - | - | - | - | - | - | 32 mm | - | 53 mm | ||
![]() ADA4851-2YRMZ-RL7 Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 8 | - | 130000 kHz | - | - | - | - | 2 g | - | ROCHESTER ELECTRONICS INC | - | enhanced | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | unipolar | - | - | - | Yes | - | - | - | - | - | N-MOSFET | - | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | IT CAN ALSO OPERATE WITH +/-5V DUAL SUPPLY | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | 40 | 8 | S-PDSO-G8 | COMMERCIAL | - | 12 V | - | AUTOMOTIVE | 2.7 V | - | 1 | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | 1 | - | - | 3 mm | 3 mm | ||
![]() LM4863M National Semiconductor Corporation | 818 | - | Datasheet | YES | - | - | 16 | - | 20 kHz | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 220 | 1 | 1.27 mm | - | not_compliant | 30 | - | R-PDSO-G16 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2 V | - | 2 | 20 mA | - | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | 2A | - | - | 10.3 mm | 7.5 mm | ||
![]() NE592D8 YAGEO Corporation | In Stock | - | Datasheet | YES | - | - | 8 | - | 90000 kHz | - | - | - | - | - | - | PHILIPS COMPONENTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | - | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1 | 27 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.96 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP10CY Analog Devices Inc | 8 | - | Datasheet | NO | - | - | 14 | - | - | - | - | 120 dB | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | -22 V | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 0.17 V/us | 15 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | TIN LEAD | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | - | 0.009 μA | - | NO | YES | 22 V | - | - | - | - | 0.007 μA | - | - | - | 1600 μV | - | - | 120000 | - | 100 dB | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() LX1708ILQ-TR Microsemi Corporation | In Stock | - | Datasheet | YES | - | - | 32 | - | 20 kHz | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 15 W | PLASTIC/EPOXY | HVQCCN | 7 X 7 MM, ROHS COMPLIANT, PLASTIC, MLPQ-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | MATTE TIN | - | - | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.65 mm | - | compliant | - | 32 | S-PQCC-N32 | Not Qualified | - | 15 V | - | INDUSTRIAL | 5 V | - | 2 | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 1 | - | - | 7 mm | 7 mm | ||
![]() LMC6484AMJ/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | 62 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | No | 0.6 V/us | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8542.33.00.01 | RAIL | DUAL | THROUGH-HOLE | 260 | 4 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | - | - | - | MILITARY | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1150 | - | 0.0001 μA | - | NO | YES | 16 V | - | - | YES | - | 0.0001 μA | - | MIL-STD-883 | - | 1.35 μV | - | - | 8000 | - | - | 0.54 V/us | - | 1 | - | - | 19.43 mm | 7.62 mm | ||
![]() HA1-5190-8 Intersil Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | - | 15 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | - | MILITARY | - | - | - | 28 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 150000 | - | - | - | NO | YES (AVCL>=5) | 17.5 V | - | - | - | - | 15 μA | - | 38535Q/M;38534H;883B | - | 10000 μV | YES | - | 5000 | - | - | 160 V/us | - | - | - | - | - | - | ||
![]() LM111J/883 National Semiconductor Corporation | 2224 | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | -18 V | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | 200 ns | No | - | 15 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | - | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | - | 0.15 μA | - | - | - | 18 V | - | - | - | - | 0.1 μA | - | MIL-STD-883 | - | 4000 μV | - | - | - | - | - | - | - | 1 | - | - | 19.43 mm | 7.62 mm | ||
![]() UPC393G2-E1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 1300 ns | No | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | - | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | - | 1 mA | - | - | COMPARATOR | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA2609QAI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPF1441-VR 3peak Incorporated | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM6762BIM Texas Instruments | In Stock | - | Datasheet | YES | - | - | 8 | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 4000 ns | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | - | - | unknown | - | - | R-PDSO-G8 | Not Qualified | PUSH-PULL | - | - | INDUSTRIAL | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |