- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Response Time-Nom | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Rated voltage | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile | Saturation Current | Grade | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM119J/883 National Semiconductor Corporation | 322 | - | Datasheet | - | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | 80 ns | No | - | - | - | 15 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | not_compliant | - | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | - | 11.5 mA | - | - | - | COMPARATOR | - | 5.08 mm | - | -15 V | - | 1 μA | - | - | 18 V | - | - | - | - | - | - | 0.5 μA | - | MIL-STD-883 | - | 7000 μV | - | - | - | - | - | - | - | - | - | 1 | - | 19.304 mm | 7.62 mm | - | - | ||
![]() TPA1864-TR 3PEAK | 12000 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 4.5 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TPA186x | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | 4 | - | 1.6mA (x4 Channels) | 5V/μs | - | Chopper (Zero-Drift) | 100 pA | - | 6 MHz | - | - | - | - | - | - | 30 μV | - | 95 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8410AWBRMZ-RL Analog Devices Inc. | 37 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | 5.5 V | 2.9 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | 1 | - | 7.8mA | 10V/μs | - | Current Sense | 178 μA | - | - | - | - | - | - | - | - | 200 μV | - | - | - | - | 2.2 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() LF353N National Semiconductor Corporation | 225 | - | Datasheet | - | - | - | NO | - | - | 8 | - | 100 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | No | - | 13 V/us | - | 15 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | not_compliant | - | 40 | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | 6.5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | - | -15 V | 4000 | 0.0002 μA | NO | YES | 18 V | - | - | - | YES | - | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | - | 15000 | - | - | 8 V/us | - | 1 | - | 9.8171 mm | 7.62 mm | - | - | ||
![]() RTC6689H Richwave Technology Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RICHWAVE TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6672MAX National Semiconductor Corporation | 6000 | - | Datasheet | - | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -6.6 V | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | No | - | 170 V/us | - | 6 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | - | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | 18 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | -6 V | - | 14 μA | NO | YES | 6.6 V | - | - | - | NO | NO | - | - | NO | - | - | 4000 μV | YES | YES | - | - | 670 | - | - | - | - | 1 | - | 4.9 mm | 3.9 mm | - | - | ||
![]() OPA345NA/3K Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | YES | - | - | 5 | - | 92 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | GREEN, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | - | - | Yes | - | 2 V/us | - | 5.5 V | - | - | - | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | - | NOT SPECIFIED | 5 | R-PDSO-G5 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.45 mm | - | - | 3000 | 0.00001 μA | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | 1200 μV | - | - | - | - | - | - | - | - | - | 2 | - | 2.9 mm | 1.6 mm | - | - | ||
![]() TDF8546J/N1 NXP Semiconductors | 1000 | - | Datasheet | - | - | - | NO | - | - | 27 | 22 kHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | SOT827-1 | - | - | - | 105 °C | -40 °C | 44 W | PLASTIC/EPOXY | - | PLASTIC, SOT827-1, 27 PIN | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SOT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | - | 27 | R-PZFM-T27 | Not Qualified | - | 18 V | INDUSTRIAL | 6 V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | ||
![]() TP2332-SR 3peak Incorporated | 40000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM321BYN5/TR SG Micro Corp | 480000 | - | Datasheet | - | - | - | YES | - | - | 5 | - | 68 dB | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | - | - | - | 0.52 V/us | - | 5 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | 5 | R-PDSO-G5 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.25 mm | - | - | 1000 | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | 5600 μV | - | - | - | - | - | - | - | - | - | - | - | 2.92 mm | 1.6 mm | - | - | ||
![]() TA2022 Tripath Technology Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | 32 | - | - | - | - | - | - | - | TRIPATH TECHNOLOGY INC | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP32,.1 | ZIP32,.1 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 2 | 1.27 mm | unknown | - | - | - | R-PZIP-T32 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDF8530TH NXP Semiconductors | 3500 | - | Datasheet | - | - | - | YES | - | - | 44 | 20 kHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | 100 W | PLASTIC/EPOXY | HSSOP | HSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | 44 | R-PDSO-G44 | - | - | 24 V | INDUSTRIAL | 6 V | 4 | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | 10% | - | - | - | - | - | 15.9 mm | 11 mm | - | - | ||
![]() SGM8251XS8G/TR SG Micro Corp | 1982 |
| Datasheet | - | - | - | YES | - | - | 8 | - | 135 dB | - | - | - | - | - | SG MICRO CORP | - | - | - | - | -20 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | - | - | - | 1.3 V/us | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | 0.75 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | -2.5 V | 2800 | - | NO | YES | 20 V | - | - | - | NO | NO | - | 0.0004 μA | NO | - | - | 20 μV | NO | NO | - | - | 794328.2347 | - | 115 dB | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() TA8264AHQ Toshiba America Electronic Components | 330 | - | Datasheet | - | - | - | NO | - | - | 25 | 20 kHz | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 85 °C | -40 °C | 24 W | PLASTIC/EPOXY | ZIP | 1 MM PITCH, PLASTIC, HZIP-25 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | - | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | ||
![]() LM4562MA National Semiconductor Corporation | 18000 | - | Datasheet | - | - | - | YES | - | - | 8 | - | 120 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 1 | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | Yes | - | 20 V/us | - | 15 V | - | - | - | - | - | - | - | e3 | - | - | EAR99 | MATTE TIN | 8542.33.00.01 | RAIL | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | - | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 12 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | -15 V | 55000 | 0.072 μA | YES | YES | 18 V | - | - | - | NO | NO | - | 0.072 μA | NO | - | - | 700 μV | NO | NO | - | - | 1778000 | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() LMC6084IMX National Semiconductor Corporation | 2500 | - | Datasheet | - | - | - | YES | - | - | 14 | - | 85 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | No | - | 1.5 V/us | - | 5 V | - | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 235 | 4 | 1.27 mm | not_compliant | - | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 4 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 1300 | 0.000004 μA | NO | YES | 16 V | - | - | - | YES | - | - | 0.000004 μA | - | - | - | 1300 μV | - | - | - | - | 35000 | - | - | 0.6 V/us | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() LMC6084IMX Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | YES | - | - | 14 | - | 85 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | No | - | 1.5 V/us | - | 5 V | - | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | DUAL | GULL WING | 235 | 4 | 1.27 mm | unknown | - | 30 | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 1300 | 0.000004 μA | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | 1300 μV | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() LM3886T National Semiconductor Corporation | 2 | - | Datasheet | - | - | - | NO | - | - | 11 | 20 kHz | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 1 | - | 85 °C | -20 °C | 68 W | PLASTIC/EPOXY | ZIP | PLASTIC, TO-220, 11 PIN | ZIP11,.2,.17,67TB | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | 260 | 1 | 1.7 mm | not_compliant | - | 40 | - | R-PZFM-T11 | Not Qualified | - | 42 V | OTHER | 10 V | 1 | - | 85 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK10416MTL TOKO Inc | 1300 | - | Datasheet | gold-plated | - | - | YES | 66 | - | 6 | - | - | socket | 2x33 | 2.54mm | THT | 2.31 g | TOKO INC | female | - | - | - | - | 70 °C | -20 °C | 0.28 W | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | No | 2.54mm | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | 1.5A | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | 5.5 V | COMMERCIAL | 1.8 V | 1 | - | 4 mA | - | - | - | - | - | 1.4 mm | - | - | - | - | - | - | - | - | 28 dB | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 60V | - | 10% | - | - | beryllium copper | - | - | 2.9 mm | 1.6 mm | 0.254µm | UL94V-0 | ||
![]() TPA1862-VR 3peak Incorporated | 60000 |
| Datasheet | gold-plated | - | - | - | 8 | - | - | - | - | socket | 1x8 | 2.54mm | THT | 0.6 g | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 |