- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC75W54FK Toshiba America Electronic Components | 3000 | - | Datasheet | gold-plated | YES | 15 | 8 | - | - | socket | 1x15 | 2.54mm | THT | 1.43 g | TOSHIBA CORP | female | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | Yes | - | 0.6 V/us | straight | 1.8 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | unknown | 1.5A | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.9 mm | - | 800 | - | NO | YES | 7 V | - | YES | YES | - | - | - | 10000 μV | - | - | 60V | 1000 | - | - | - | beryllium copper | - | 2.3 mm | 2 mm | 0.75µm | UL94V-0 | ||
![]() TPA1882-VR 3peak Incorporated | 4427 |
| Datasheet | gold-plated | - | 31 | - | - | - | socket | 1x31 | 2.54mm | THT | 2.95 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() SGM8062XMS/TR SG Micro Corp | 4221 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | MSOP-8 | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8295-4XS14G/TR SG Micro Corp | 2400 | - | Datasheet | gold-plated | YES | 35 | 14 | - | 140 dB | socket | 1x35 | 2.54mm | THT | 3.01 g | SG MICRO CORP | female | -20 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | Yes | - | 8 V/us | straight | 5 V | pin strips | -40...163°C | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | 1.5A | - | - | R-PDSO-G14 | - | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 9000 | 0.052 μA | YES | YES | 20 V | - | NO | NO | 0.017 μA | NO | - | 360 μV | NO | NO | 60V | 199526.2315 | - | 110 dB | - | beryllium copper | - | 8.63 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() SGM8558-2XTDB8G/TR SG Micro Corp | 4500 | - | Datasheet | - | YES | - | 8 | - | 126 dB | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | - | UNSPECIFIED | HVSON | TDFN-8 | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | - | Yes | - | 8 V/us | - | 5 V | - | - | - | - | - | - | - | - | TR, 13 INCH | DUAL | NO LEAD | - | 2 | 0.65 mm | unknown | - | - | - | S-XDSO-N8 | - | - | - | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.8 mm | - | 15000 | 0.003 μA | YES | YES | 6 V | - | YES | NO | 0.003 μA | NO | - | 15 μV | NO | NO | - | 316227.766 | - | 97 dB | - | - | - | 3 mm | 3 mm | - | - | ||
![]() TP07A-SR 3peak Incorporated | 10000 |
| Datasheet | gold-plated | YES | 24 | 8 | - | 120 dB | socket | 1x24 | 2.54mm | THT | 2.06 g | 3PEAK INC | female | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | - | 0.7 V/us | straight | 30 V | pin strips | -40...163°C | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 1.5A | - | - | R-PDSO-G8 | - | - | - | - | - | 1.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | - | NO | YES | 40 V | - | NO | NO | - | NO | - | 650 μV | NO | NO | 60V | 100000 | - | 95 dB | 0.1 V/us | beryllium copper | - | 4.9 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() TP2584-TR 3peak Incorporated | 75000 |
| Datasheet | gold-plated | - | 49 | - | - | - | socket | 1x49 | 2.54mm | THT | 3.78 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() NCP9002FCT2G onsemi | In Stock | - | Datasheet | gold-plated | YES | 4 | 9 | 20 kHz | - | socket | 1x4 | 2.54mm | THT | 0.31 g | ON SEMICONDUCTOR | female | - | 85 °C | -40 °C | 1.3 W | PLASTIC/EPOXY | VFBGA | LEAD FREE, CSP-9 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | - | straight | - | pin strips | -40...163°C | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.5 mm | compliant | 1.5A | 40 | 9 | S-PBGA-B9 | Not Qualified | 5.5 V | INDUSTRIAL | 2.2 V | 1 | - | - | - | 0.66 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | 60V | - | 0.04% | - | - | beryllium copper | - | 1.45 mm | 1.45 mm | 0.75µm | UL94V-0 | ||
![]() TP1941-CR 3peak Incorporated | 36000 | - | Datasheet | gold-plated | - | 47 | - | - | - | socket | 1x47 | 2.54mm | THT | 3.63 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() LM393A-TSR 3peak Incorporated | 3000 |
| Datasheet | gold-plated | - | 21 | - | - | - | socket | 1x21 | 2.54mm | THT | 1.62 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() OP496HRUZ Analog Devices Inc | 2200 | - | Datasheet | gold-plated | YES | 78 | 14 | - | 65 dB | socket | 2x39 | 2.54mm | THT | 7.46 g | ANALOG DEVICES INC | female | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.54mm | 0.3 V/us | straight | 5 V | pin strips | -40...163°C | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | 1.5A | - | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | 0.32 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 350 | 0.05 μA | YES | YES | 15 V | - | - | YES | 0.05 μA | - | - | 800 μV | - | - | 60V | 80000 | - | - | - | beryllium copper | - | 5 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() KA358D Samsung Semiconductor | 2154 | - | Datasheet | gold-plated | YES | 26 | 8 | - | 80 dB | socket | 2x13 | 2mm | SMT | 1.28 g | SAMSUNG SEMICONDUCTOR INC | female | -16 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.225 INCH, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 2mm | - | straight | 5 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | 2.5A | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.95 mm | - | - | 0.5 μA | NO | YES | 16 V | - | - | - | 0.25 μA | - | - | 9000 μV | - | - | 100V | 15000 | - | - | - | beryllium copper | - | 4.9 mm | 3.9 mm | 0.254µm | UL94V-0 | ||
![]() AD8691AUJZ-REEL7 Rochester Electronics LLC | In Stock | - | Datasheet | gold-plated | YES | 8 | 5 | - | 95 dB | socket | 1x8 | 2mm | SMT | 0.38 g | ROCHESTER ELECTRONICS INC | female | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | TSOT | Yes | - | 5 V/us | straight | 5 V | pin strips | -40...163°C | e3 | Yes | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 2.5A | 40 | 5 | R-PDSO-G5 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1 mm | - | 10000 | 0.00026 μA | - | - | 6 V | - | - | - | - | - | - | 3000 μV | - | - | 100V | - | - | - | - | beryllium copper | 1 | 2.9 mm | 1.6 mm | 0.254µm | UL94V-0 | ||
![]() AD8602ARZ Rochester Electronics LLC | In Stock | - | Datasheet | tinned | YES | 4 | 8 | - | 83 dB | socket | 1x4 | 1.27mm | SMT | 0.28 g | ROCHESTER ELECTRONICS INC | female | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | 5.2 V/us | straight | 3 V | pin strips | -40...163°C | e3 | Yes | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 1.5A | 40 | 8 | R-PDSO-G8 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 8200 | 0.001 μA | - | - | 6 V | - | - | - | - | - | - | 2100 μV | - | - | 125V | - | - | - | - | bronze | 1 | 4.9 mm | 3.9 mm | 4µm | UL94V-0 | ||
![]() CA3094E Harris Semiconductor | 4500 | - | Datasheet | gold-plated | NO | 3 | 8 | - | 110 dB | socket | 1x3 | 2.54mm | THT | 0.48 g | HARRIS SEMICONDUCTOR | female | -12 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 500 V/us | straight | 15 V | pin strips | -40...163°C | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 3A | - | - | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 30000 | 0.5 μA | NO | NO | 12 V | - | - | - | 0.5 μA | YES | - | 5000 μV | - | - | 150V | 20000 | - | 70 dB | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() I8101SYIR Nuvoton Technology Corp | In Stock | - | Datasheet | - | YES | - | 8 | 22 kHz | - | - | - | - | - | - | NUVOTON TECHNOLOGY CORP | - | - | 50 °C | - | 1.5 W | PLASTIC/EPOXY | HSOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | - | R-PDSO-G8 | - | 6.8 V | - | 2.4 V | 1 | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() TFA9878BUK/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDF8546J/N2 NXP Semiconductors | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | ZIP | - | ZIP27,.16,.16,40 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 4 | 1 mm | compliant | - | - | - | R-PZIP-T27 | Not Qualified | - | INDUSTRIAL | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8953TH NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 24 | 20 kHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 235 W | PLASTIC/EPOXY | HSSOP | PLASTIC, SOT566-3, HSOP-24 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | EAR99 | - | MONO BRIDGE-TIED LOAD CONFIGURATION ALSO AVAILABLE | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | - | 24 | R-PDSO-G24 | Not Qualified | 42.5 V | INDUSTRIAL | 12.5 V | 2 | - | - | - | 3.5 mm | - | - | - | - | - | - | 30 dB | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | 15.9 mm | 11 mm | - | - | ||
![]() TA8407F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | - | 16 | - | 95 dB | - | - | - | - | - | TOSHIBA CORP | - | - | 75 °C | -30 °C | - | PLASTIC/EPOXY | HSSOP | HSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | 15 V | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 35 mA | - | OPERATIONAL AMPLIFIER | 2.85 mm | -15 V | - | 0.3 μA | - | - | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | - | - | - | - | 13 mm | 6.4 mm | - | - |