- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP4177ARUZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 14 | - | 125 dB | - | ROCHESTER ELECTRONICS LLC | 1 | -18 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | 0.7 V/us | 5 V | e3 | Yes | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 40 | 14 | R-PDSO-G14 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 1300 | 0.002 μA | - | - | 18 V | - | - | - | - | - | 120 μV | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TL074CDR Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 14 | - | 100 dB | - | ROCHESTER ELECTRONICS LLC | 1 | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AB, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 13 V/us | 15 V | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.007 μA | - | - | 18 V | - | - | - | - | - | 13000 μV | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD8619ARZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 14 | - | 86 dB | - | ROCHESTER ELECTRONICS INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 0.1 V/us | 5 V | e3 | Yes | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 40 | 14 | R-PDSO-G14 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 350 | 0.00078 μA | - | - | 6 V | - | - | - | - | - | 2200 μV | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD8618ARUZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 14 | - | 100 dB | - | ROCHESTER ELECTRONICS INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | 12 V/us | 2.7 V | e3 | Yes | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 40 | 14 | R-PDSO-G14 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | - | 23000 | 0.00055 μA | - | - | 6 V | - | - | - | - | - | 800 μV | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD8616ARZ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | 8 | - | 100 dB | - | ROCHESTER ELECTRONICS INC | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 12 V/us | 2.7 V | e3 | Yes | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 23000 | 0.00055 μA | - | - | 6 V | - | - | - | - | - | 800 μV | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM139J Motorola Semiconductor Products | 450 | - | Datasheet | - | NO | 14 | - | - | - | MOTOROLA INC | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 1300 ns | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | 2 mA | - | COMPARATOR | 5.08 mm | - | - | 0.1 μA | - | - | 36 V | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() LM139J Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM139J Intersil Corporation | In Stock | - | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN358 Kodenshi Corporation | In Stock | - | Datasheet | - | YES | 8 | - | - | - | KODENSHI AUK CORP | - | - | 85 °C | -45 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1000 | - | NO | YES | 18 V | NO | NO | 0.25 μA | NO | - | 9000 μV | NO | NO | - | 15000 | - | - | - | - | - | ||
![]() TL074BCD Freescale Semiconductor | In Stock | - | Datasheet | - | YES | 14 | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | - | - | - | 5000 μV | - | - | 0.002 μA | - | - | - | - | - | - | ||
![]() LMH6672MR National Semiconductor Corporation | 4348 | - | Datasheet | - | YES | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | 3 | -6.6 V | - | - | - | PLASTIC/EPOXY | LSOP | PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Transferred | SOIC | - | No | 170 V/us | 6 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | RAIL | DUAL | GULL WING | 260 | 2 | 1.27 mm | not_compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 18 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.68 mm | -6 V | - | 14 μA | NO | YES | 6.6 V | NO | NO | - | NO | - | 4000 μV | YES | YES | - | 670 | - | - | - | 4.93 mm | 3.94 mm | ||
![]() TFA9872CUK/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6082IM Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6082IM National Semiconductor Corporation | 4500 | - | Datasheet | - | YES | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 1.5 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | 0.000004 μA | NO | YES | 16 V | YES | NO | - | NO | - | 1300 μV | NO | NO | - | 35000 | - | 63 dB | 0.6 V/us | 4.9 mm | 3.9 mm | ||
![]() TCB503HQ Toshiba America Electronic Components | 2040 | - | Datasheet | 26 Weeks | - | - | - | - | 2018-09-18 | TOSHIBA CORP | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() KIA4559P KEC | 797 | - | Datasheet | - | NO | 8 | - | 90 dB | - | KEC CORP | - | -18 V | 85 °C | -40 °C | - | UNSPECIFIED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 2 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-XDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.1 mm | -15 V | 5000 | 0.5 μA | NO | YES | 18 V | - | - | 0.5 μA | - | - | 6000 μV | - | - | - | 19950 | - | - | - | 9.6 mm | 7.62 mm | ||
![]() GL339 SK Hynix Inc | In Stock | - | Datasheet | - | NO | 14 | - | - | - | SK HYNIX INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1300 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 2.5 mA | - | COMPARATOR | - | - | - | - | - | - | 36 V | - | - | 0.25 μA | - | - | 9000 μV | - | - | - | - | - | - | - | - | - | ||
![]() TB2959HQ Toshiba America Electronic Components | 37825 | - | Datasheet | - | NO | 25 | 20 kHz | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | 47 W | UNSPECIFIED | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1 mm | unknown | - | - | R-XZFM-T25 | Not Qualified | 18 V | INDUSTRIAL | 6 V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.005% | - | - | - | - | ||
![]() LMV2011MFX National Semiconductor Corporation | 3000 | - | Datasheet | - | YES | 5 | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 70 °C | - | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5-PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | No | 4 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | COMMERCIAL | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.22 mm | - | 3000 | - | YES | YES | 5.5 V | YES | - | - | - | - | 25 μV | - | - | - | - | - | - | - | 2.92 mm | 1.6 mm | ||
![]() R830 RF Micro Devices Inc | 9 | - | Datasheet | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |