- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE2027QDRQ1 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 131 dB | TEXAS INSTRUMENTS INC | - | -19 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 2.8 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 13000 | 0.15 µA | YES | YES | 19 V | - | - | - | 0.09 µA | - | AEC-Q100 | - | 200 µV | - | - | 1800000 | - | - | 1 V/us | 4.9 mm | 3.9 mm | ||
![]() LH0042H/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 22 V | - | YES | - | 0.000025 µA | - | 38535Q/M;38534H;883B | - | 20000 µV | - | - | 50000 | - | - | 1.5 V/us | - | - | ||
![]() TL33071ADR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 97 dB | TEXAS INSTRUMENTS INC | - | -22 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 10 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4500 | 1.8 µA | NO | YES | 22 V | - | - | - | 1.5 µA | - | - | - | 5000 µV | - | - | 50000 | - | 80 dB | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() OPA2705UA/2K5 Rochester Electronics LLC | In Stock | - | Datasheet | YES | 8 | - | 93 dB | ROCHESTER ELECTRONICS LLC | - | -6.6 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 0.6 V/us | 5 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1000 | 0.00001 µA | - | - | 6.6 V | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM386MM-1/NOPB Texas Instruments | In Stock | - | Datasheet | YES | 8 | 300 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 70 °C | - | 0.325 W | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | Yes | - | - | e3 | EAR99 | TIN | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | S-PDSO-G8 | Not Qualified | 12 V | COMMERCIAL | 4 V | 1 | 8 mA | - | - | 1.1 mm | - | - | - | - | - | - | 46 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | 3 mm | 3 mm | ||
![]() LA6513 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 10 | - | 80 dB | SANYO ELECTRIC CO LTD | - | -30 V | 75 °C | -20 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP10,.06 | SIP10,.06 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | 0.15 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 10 | R-PSIP-T10 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 7.7 mm | -15 V | - | 0.7 µA | NO | YES | 30 V | - | NO | - | 0.7 µA | - | - | - | 6000 µV | - | YES | - | - | - | - | 24.2 mm | 3.25 mm | ||
![]() LM2904AL1-SR 3peak Incorporated | In Stock | - | Datasheet | YES | 8 | - | 90 dB | 3PEAK INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 0.5 V/us | 30 V | - | EAR99 | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | - | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 900 | - | NO | YES | 40 V | - | YES | YES | - | NO | - | - | 7000 µV | NO | NO | 31622.78 | - | 70 dB | - | 4.9 mm | 3.9 mm | ||
![]() TDB0139DP Thomson Components-Mostek Corp | In Stock | - | Datasheet | NO | 14 | - | - | THOMSON COMPONENTS-MOSTEK CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 1300 ns | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 2 mA | - | COMPARATOR | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | 9000 µV | - | - | - | - | - | - | - | - | ||
![]() T5150D MORNSUN | 31 | - | Datasheet | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP97ARC/883 Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | 128 dB | ANALOG DEVICES INC | - | -20 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 0.15 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.54 mm | -15 V | 900 | 0.00025 µA | YES | YES | 20 V | - | YES | YES | 0.0001 µA | - | MIL-STD-883 Class B | - | 60 µV | - | - | 200000 | - | - | 0.05 V/us | 8.89 mm | 8.89 mm | ||
![]() LM124/BCA NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | - | 85 dB | NXP SEMICONDUCTORS | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | MILITARY | - | - | 3 mA | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1000 | 0.3 µA | - | - | - | - | - | - | - | - | - | - | 7000 µV | - | - | - | - | - | - | 19.535 mm | 7.62 mm | ||
![]() OPA330AIDCK Texas Instruments | 3000 | - | Datasheet | YES | 5 | - | 115 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | 0.16 V/us | 5 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G5 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 350 | 0.0005 µA | - | - | 7 V | - | - | - | - | - | - | - | 50 µV | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() RM4558D/883B Teledyne e2v | In Stock | - | Datasheet | NO | 8 | - | - | TELEDYNE E2V (UK) LTD | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | - | No | 0.8 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | - | NO | YES | 22 V | - | - | - | 0.5 µA | - | 38535Q/M;38534H;883B | - | 6000 µV | - | - | 25000 | - | - | - | - | - | ||
![]() LT1078CH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 112 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 70 °C | - | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 0.1 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | 0.17 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 200 | 0.011 µA | YES | YES | 22 V | - | - | YES | 0.01 µA | - | - | - | 460 µV | - | - | 120000 | - | 94 dB | 0.04 V/us | - | - | ||
![]() RM4558D/883B QP Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 100 dB | QP SEMICONDUCTOR INC | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.8 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | 8 | R-CDIP-T8 | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 0.5 µA | - | - | 22 V | - | - | - | - | - | MIL-STD-883 | - | 5000 µV | - | - | - | - | - | - | - | - | ||
![]() MC3350P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2784CDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 4.8 V/us | 2.7 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 3.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 8000 | 0.0001 µA | NO | YES | 4 V | - | YES | YES | 0.000015 µA | - | - | - | 4500 µV | - | - | 50000 | - | - | 1.89 V/us | 8.65 mm | 3.9 mm | ||
![]() OP184E Analog Devices Inc | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM353N Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 100 dB | FAIRCHILD SEMICONDUCTOR CORP | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 13 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.008 µA | - | - | 18 V | - | - | - | - | - | - | - | 10000 µV | - | - | - | - | - | - | 9.2 mm | 7.62 mm | ||
![]() OP207BY Calogic Inc | In Stock | - | Datasheet | NO | 14 | - | - | CALOGIC LLC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.90.00.00 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | - | 0.014 µA | - | - | - | 400 µV | - | - | 120000 | - | - | - | - | - |