- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Non-linearity-Max | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV2781CDBV Texas Instruments | 2500 | - | Datasheet | YES | 5 | - | - | 80 dB | TEXAS INSTRUMENTS INC | - | 70 °C | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | 4.8 V/us | 2.7 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | - | COMMERCIAL | - | - | 0.82 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.45 mm | - | 8000 | 0.0001 µA | NO | YES | 4 V | - | YES | YES | 0.000015 µA | NO | - | - | 4500 µV | NO | NO | - | 50000 | - | - | 1.89 V/us | - | - | 2.9 mm | 1.6 mm | ||
![]() SM3080 Fairview Microwave Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADCMP581BCP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | - | ANALOG DEVICES INC | -6 V | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | MO-220-VEED-2, LFCSP-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | 0.15 ns | No | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | - | - | INDUSTRIAL | - | - | 35 mA | - | COMPARATOR | 1 mm | -5 V | - | 30 µA | - | - | 6 V | - | - | - | 30 µA | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LM119J-MLS National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | - | NATIONAL SEMICONDUCTOR CORP | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 80 ns | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | 0.5 µA | - | - | 18 V | - | - | - | 0.475 µA | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() CX20172 Sony Semiconductor | In Stock | - | Datasheet | YES | 14 | - | - | - | SONY CORP | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | 11 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA741AH STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | 90 dB | STMICROELECTRONICS | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 3.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.2 µA | NO | YES | 22 V | - | - | NO | 0.1 µA | - | - | - | 4000 µV | - | - | - | 25000 | - | 70 dB | 0.25 V/us | - | - | - | - | ||
![]() AN7134NR Panasonic Electronic Components | In Stock | - | Datasheet | NO | 23 | - | - | - | PANASONIC CORP | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP23,.17TB | ZIP23,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | - | R-PSFM-T23 | Not Qualified | - | 18 V | OTHER | 6 V | 2 | 35 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KIA6213S KEC | In Stock | - | Datasheet | NO | 9 | - | 20 kHz | - | KEC CORP | - | 75 °C | -25 °C | 0.7 W | PLASTIC/EPOXY | SIP | SIP-9 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | - | 14 V | COMMERCIAL EXTENDED | 4 V | 1 | - | - | - | 8 mm | - | - | - | - | - | - | 50 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | 22.48 mm | 3.2 mm | ||
![]() INA105SM/883B Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | - | BURR-BROWN CORP | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-5114-5 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-5114-5 Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | - | - | 95 dB | ROCHESTER ELECTRONICS LLC | -20 V | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | unknown | NOT SPECIFIED | - | R-GDIP-T14 | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 60000 | 0.325 µA | - | - | 20 V | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS230D-2.5 MORNSUN | In Stock | - | Datasheet | - | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL072G-D08-T Unisonic Technologies Co Ltd | 50 | - | - | NO | 8 | - | - | 86 dB | UNISONIC TECHNOLOGIES CO LTD | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | - | RECTANGULAR | IN-LINE | Active | - | - | - | 16 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | - | compliant | - | - | R-PDIP-T8 | - | - | - | COMMERCIAL | - | - | 2.5 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | NO | 0.0002 µA | NO | - | - | 13000 µV | YES | NO | 0.01 µA | 15000 | - | 70 dB | 8 V/us | - | - | - | - | ||
![]() PTLV9354QDRQ1 Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | - | 110 dB | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUT LINE | Obsolete | - | - | No | 20 V/us | - | - | - | - | - | - | TR | DUAL | GULL WING | - | 4 | 1.27 mm | - | - | - | R-PDSO-G14 | - | - | - | - | - | - | 3.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 3500 | - | NO | YES | 42 V | - | YES | YES | - | NO | AEC-Q100 | - | 1800 µV | NO | NO | - | 1000000 | - | 95 dB | - | - | - | 8.65 mm | 3.9 mm | ||
![]() INA104AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 18 | 0.3 MHz | - | - | BURR-BROWN CORP | -20 V | 85 °C | -25 °C | - | UNSPECIFIED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.4 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-P18 | Not Qualified | - | - | OTHER | - | - | 19.2 mA | - | INSTRUMENTATION AMPLIFIER | - | -15 V | - | 0.03 µA | - | - | 20 V | - | - | - | - | - | - | - | 450 µV | - | - | 0.03 µA | 1 | - | 80 dB | - | 0.025% | 1000 | - | - | ||
![]() TB2924AFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 36 | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | 21 W | PLASTIC/EPOXY | HSSOP | HSSOP, SSOP48,.48 | SSOP48,.48 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 36 | R-PDSO-G36 | Not Qualified | - | 20 V | COMMERCIAL EXTENDED | 11.4 V | 2 | 70 mA | - | - | 2.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | 16 mm | 8.8 mm | ||
![]() KA22292Q Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP48,.6SQ,30 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | QUAD | GULL WING | - | 1 | 0.75 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | - | 12 V | COMMERCIAL | 6 V | 2 | 40 mA | - | - | 2.3 mm | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.5% | - | - | - | - | 10 mm | 10 mm | ||
![]() MC1558D STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | 90 dB | STMICROELECTRONICS | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.8 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.8 µA | NO | YES | 22 V | - | - | - | 0.5 µA | - | - | - | 6000 µV | - | - | - | 25000 | - | - | 0.2 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() LM139D/883B Raytheon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM139D/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 1300 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 2 mA | - | COMPARATOR | - | - | - | - | - | - | 36 V | - | - | - | - | - | 38535Q/M;38534H;883B | - | 9000 µV | - | - | - | - | - | - | - | - | - | - | - |