- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM11H Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | 130 dB | ROCHESTER ELECTRONICS LLC | - | - | 125 °C | -55 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | O-MBCY-W8 | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 800 | 0.00005 µA | - | - | - | - | - | - | - | - | - | 300 µV | - | - | - | - | - | - | - | - | - | ||
![]() LM11H National Semiconductor Corporation | 493 | - | Datasheet | NO | 8 | - | 130 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 800 | 0.00005 µA | YES | YES | 20 V | - | YES | YES | 0.00005 µA | - | - | 300 µV | - | - | - | 100000 | - | 110 dB | - | - | - | ||
![]() TL062C Texas Instruments | 50000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS272AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.5 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 3500 | 0.0003 µA | NO | YES | 18 V | - | YES | NO | - | NO | - | 6500 µV | NO | NO | - | 6000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() STK405-030 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 14 | 50 kHz | - | SANYO ELECTRIC CO LTD | - | - | - | - | 20 W | PLASTIC/EPOXY | - | , SIP14,.1TB | SIP14,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | 14 | R-PSFM-T14 | Not Qualified | 18.5 V | - | 18.5 V | 2 | 20 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() TSV321IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 0.6 V/us | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 0.875 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | 0.15 µA | NO | YES | 7 V | - | NO | YES | 0.13 µA | NO | - | 3000 µV | NO | NO | - | 5000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TBB1458G Infineon Technologies AG | In Stock | - | Datasheet | YES | 8 | - | - | INFINEON TECHNOLOGIES AG | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 300 | - | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | 7500 µV | - | - | - | 16000 | - | - | - | - | - | ||
![]() MCP6024T-E/SN Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | - | 90 dB | MICROCHIP TECHNOLOGY INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 7 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 10000 | 0.005 µA | - | - | 7 V | - | - | - | - | - | - | 2500 µV | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TL052AMD Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 93 dB | TEXAS INSTRUMENTS INC | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 17.8 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 6.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.0002 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | 3800 µV | - | - | - | 50000 | - | 75 dB | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TL084CJD Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | - | - | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | 0.0004 µA | - | - | 20000 µV | - | - | 0.005 µA | - | - | - | - | - | - | ||
![]() TL084CJD Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | 0.0004 µA | - | - | 20000 µV | - | - | 0.005 µA | - | - | - | - | - | - | ||
![]() 5962-89627032A Harris Semiconductor | 21 | - | Datasheet | YES | 20 | - | 100 dB | HARRIS SEMICONDUCTOR | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | LCC20(UNSPEC) | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | - | unknown | - | - | S-CQCC-N20 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.15 µA | - | - | 22 V | - | - | - | - | - | - | 300 µV | - | - | - | - | - | - | - | - | - | ||
![]() S-89440ANC-HBX-TF ABLIC Inc. | In Stock | - | Datasheet | YES | 5 | - | 55 dB | SEIKO INSTRUMENTS USA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 0.0045 V/us | 1.8 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 10000 µV | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() RM1558DE Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | 90 dB | ROCHESTER ELECTRONICS LLC | - | -22 V | 125 °C | -55 °C | - | METAL | - | METAL CAN, TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Contact Manufacturer | - | - | 0.5 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 1.5 µA | - | - | 22 V | - | - | - | - | - | - | 6000 µV | - | - | - | - | - | - | - | - | - | ||
![]() ADTL084R-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | 86 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 6000 | 0.0001 µA | - | - | 18 V | - | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() UPC4556G2-T2 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKY77196 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV934Q1MA/NOPB Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 0.4 V/us | 2.7 V | - | No | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1400 | 0.05 µA | - | - | 6 V | - | - | - | - | - | - | 7500 µV | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() AD647SE/883BH Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP177AZ/883C Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 2 mA | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm |