- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Common Mode Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM148AJ Harris Semiconductor | In Stock | - | - | NO | 14 | - | - | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | 0.1 µA | - | - | - | 3500 µV | - | - | - | - | - | - | - | - | ||
![]() NJU7108KL1 New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 6 | - | - | - | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | TSSOP6,.06,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | 500 ns | - | - | 3 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | 6 | R-PDSO-N6 | - | PUSH-PULL | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 0.6 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | 1.6 mm | 1.2 mm | ||
![]() GS4558SF Globaltech Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | GLOBALTECH SEMICONDUCTOR CO LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA7795FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | - | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | SOP | 0.225 INCH, 0.65 MM PITCH, PLASTIC, SSOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 4.5 V | - | 0.9 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() PTLV9101IDBVR Texas Instruments | In Stock | - | Datasheet | YES | 5 | - | 110 dB | 2019-07-21 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | 4.5 V/us | 4 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G5 | - | - | - | AUTOMOTIVE | - | - | 0.15 mA | - | OPERATIONAL AMPLIFIER | 1.45 mm | - | 1100 | - | - | - | 20 V | - | - | - | - | - | - | 1750 µV | - | - | - | 90 dB | - | - | 2.9 mm | 1.6 mm | ||
![]() TS272AMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 80 dB | - | STMICROELECTRONICS | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | 5.5 V/us | 10 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 3500 | 0.0003 µA | NO | YES | 18 V | YES | NO | - | NO | - | - | 6500 µV | NO | NO | 6000 | - | - | - | - | 7.62 mm | ||
![]() TPA3101D2RGZ Texas Instruments | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PINA2191A2IYBJR Texas Instruments | In Stock | - | Datasheet | YES | 12 | - | 150 dB | - | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | - | BGA12,3X4,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | No | 0.3 V/us | - | - | - | - | - | - | TR | BOTTOM | BALL | - | 2 | 0.4 mm | unknown | - | - | R-PBGA-B12 | - | - | - | AUTOMOTIVE | - | - | 0.186 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.35 mm | - | 37 | 0.003 µA | YES | NO | 6 V | NO | NO | 0.003 µA | NO | - | - | 12 µV | NO | NO | - | 120 dB | - | 40 V | - | - | ||
![]() TS914I STMicroelectronics | 1277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL062BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | - | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 3.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | YES | YES | 0.0002 µA | - | - | - | 5000 µV | - | - | 4000 | - | 1.5 V/us | - | 4.9 mm | 3.9 mm | ||
![]() TDA1519 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1519 Philips Semiconductors | 56 | - | Datasheet | NO | 9 | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 25 °C | -25 °C | - | PLASTIC/EPOXY | - | , SIP9,.1TB | SIP9,.1TB | - | - | Transferred | - | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | OTHER | - | - | 80 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() OP215BZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 8.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 22 V | YES | NO | 0.0004 µA | NO | - | - | 3000 µV | NO | NO | 30000 | - | 7.5 V/us | - | - | - | ||
![]() TLC2272AQPW Texas Instruments | 78900 | - | Datasheet | YES | 8 | - | 80 dB | - | TEXAS INSTRUMENTS INC | - | -8 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | 3.6 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 2250 | 0.0008 µA | NO | YES | 8 V | YES | NO | 0.00006 µA | NO | - | - | 1500 µV | NO | NO | 10000 | - | 1.7 V/us | - | 4.4 mm | 3 mm | ||
![]() TFA9874UK/N1 NXP Semiconductors | In Stock | - | Datasheet | YES | 36 | 15 kHz | - | 2018-08-14 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 6.2 W | PLASTIC/EPOXY | VFBGA | , | BGA36,6X6,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | - | R-PBGA-B36 | - | - | 10 V | INDUSTRIAL | 2.7 V | 1 | - | - | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | 2.62 mm | 2.51 mm | ||
![]() TL088CDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 93 dB | - | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 18 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.007 µA | NO | YES | 18 V | YES | - | 0.0002 µA | - | - | - | 2500 µV | - | - | 50000 | 80 dB | 8 V/us | - | 4.9 mm | 3.9 mm | ||
![]() TEA2025A Unisonic Technologies Co Ltd | 365 | - | Datasheet | NO | 12 | - | - | - | UNISONIC TECHNOLOGIES CO LTD | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | - | DIP12/16,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | R-PDIP-T12 | Not Qualified | - | - | COMMERCIAL | - | - | 55 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() SI2707-A10-GQ Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2551 UPI Semiconductor Corp | In Stock | - | Datasheet | - | - | - | - | - | UPI SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() LH0044H/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | NO | 20 V | - | - | 0.03 µA | - | 38535Q/M;38534H;883B | - | 180 µV | - | - | 500000 | - | - | - | - | - |