- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXL1108L-AP-T MaxLinear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSX5071N/3 STMicroelectronics | 977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP470G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT6211UX Lontium Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8619P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 6 V | - | 4.5 V | 2 | - | - | - | 4.45 mm | - | - | - | - | - | - | - | - | - | - | - | PREAMPLIFIER | - | - | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() ZXFV202E5TC Diodes Incorporated | In Stock | - | Datasheet | YES | 5 | 300000 kHz | - | DIODES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | ||
![]() NJM13404RB1 New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 90 dB | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | - | Transferred | - | - | 1.2 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | - | compliant | - | - | R-PDSO-G8 | - | - | INDUSTRIAL | - | - | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 2000 | 0.15 µA | NO | YES | 15 V | - | NO | NO | 0.15 µA | NO | - | 4000 µV | NO | - | 0.05 µA | 25118 | 70 dB | - | - | - | ||
![]() STK1059 SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1008MJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 128 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | 0.0008 µA | YES | NO | 20 V | - | YES | YES | 0.00015 µA | - | - | 320 µV | - | - | - | 100000 | - | 0.1 V/us | - | 7.62 mm | ||
![]() LTC2050HVHS6 Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | 130 dB | ANALOG DEVICES INC | 1 | -6 V | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | No | 2 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | - | R-PDSO-G6 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1 mm | -5 V | 3000 | 0.004 µA | - | - | 6 V | - | - | - | - | - | - | 3 µV | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() SKY77757-11 Skyworks Solutions Inc | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ324P-E1 Diodes Incorporated | In Stock | - | Datasheet | NO | 14 | - | - | DIODES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 20 V | - | - | YES | 0.2 µA | - | - | 5000 µV | - | - | - | 17780 | - | - | - | - | ||
![]() TLC25L2ACDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 94 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.03 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 0.07 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 85 | 0.00006 µA | NO | YES | 18 V | - | YES | NO | - | NO | - | 6500 µV | NO | NO | - | 50000 | 65 dB | - | 4.9 mm | 3.9 mm | ||
![]() ZR35230HGCF Qualcomm | In Stock | - | Datasheet | - | - | - | - | QUALCOMM INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1112CJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 136 dB | LINEAR TECHNOLOGY CORP | - | -20 V | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.18 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-GDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 0.9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 650 | 0.00028 µA | YES | YES | 20 V | - | YES | YES | 0.00028 µA | - | - | 130 µV | - | - | - | 600000 | - | 0.12 V/us | - | 7.62 mm | ||
![]() TS2904CD Taiwan Semiconductor | In Stock | - | Datasheet | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM41031F1 New Japan Radio Co Ltd | 1896 | - | Datasheet | YES | 6 | - | - | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | compliant | - | - | R-PDSO-G6 | - | 5.5 V | INDUSTRIAL | 4.5 V | 1 | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() AD713SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | - | 80 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | 20 V/us | 15 V | - | - | EAR99 | - | 8542.31.00.01 | - | UPPER | NO LEAD | - | 4 | - | unknown | - | - | X-XUUC-N | Not Qualified | - | MILITARY | - | - | 13.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | 2000 µV | - | - | 0.077 µA | 100000 | 70 dB | 16 V/us | - | - | ||
![]() OPA111VM Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | BURR-BROWN CORP | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 18 V | - | YES | - | 0.000002 µA | - | - | 500 µV | - | - | - | 320000 | - | 1 V/us | - | - |