- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS7221AIYLT STMicroelectronics | In Stock | - | Datasheet | YES | 5 | - | - | STMICROELECTRONICS | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | 2000 ns | Yes | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | 0.016 mA | - | COMPARATOR | 1.45 mm | - | - | 0.0006 µA | - | - | 12 V | - | - | - | 0.0003 µA | - | - | - | 18000 µV | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() NJU77552RB1 New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 65 dB | NEW JAPAN RADIO CO LTD | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.16 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | 0.8 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | - | R-PDSO-G8 | - | - | - | MILITARY | - | - | 0.14 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1 mm | - | 1700 | - | NO | YES | 7 V | - | YES | YES | - | NO | - | - | 5000 µV | NO | - | - | 2511 | - | 50 dB | - | 2.9 mm | 2.8 mm | ||
![]() LM1514J Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | -7 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 30 ns | - | - | 12 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | TOTEM POLE | - | MILITARY | - | - | 18 mA | - | COMPARATOR | 5.08 mm | -6 V | - | 45 µA | - | - | 14 V | - | - | - | - | - | - | - | 2000 µV | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TLV2464QPWRQ1 Texas Instruments | 7574 | - | Datasheet | YES | 14 | - | 80 dB | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 1.6 V/us | 3 V | - | No | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | not_compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 5200 | 0.000075 µA | NO | YES | 6 V | - | NO | NO | 0.014 µA | NO | AEC-Q100 | - | 2200 µV | NO | NO | - | 28000 | - | - | 0.8 V/us | 5 mm | 4.4 mm | ||
![]() ADAU1590ASVZRL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | 20 kHz | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | 15.5 W | PLASTIC/EPOXY | HTFQFP | HTFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | 8542.33.00.01 | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | 2 | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() TBA820ML-S08-R Unisonic Technologies Co Ltd | In Stock | - | Datasheet | YES | 8 | 20 kHz | - | UNISONIC TECHNOLOGIES CO LTD | - | 70 °C | - | 2 W | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 14 V | COMMERCIAL | 3 V | 1 | 12 mA | - | - | 1.96 mm | - | - | - | - | - | - | 36 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 4.92 mm | 3.95 mm | ||
![]() AD848SE/883B Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | 105 dB | ANALOG DEVICES INC | -18 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 300 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | - | - | MILITARY | - | - | 9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.54 mm | -15 V | 175000 | 7.5 µA | NO | YES (AVCL>=5) | 18 V | - | - | - | 5 µA | - | MIL-STD-883 Class B | - | 3500 µV | YES | - | - | 5000 | - | - | 225 V/us | 8.89 mm | 8.89 mm | ||
![]() LMC6484MN Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | 82 dB | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1.3 V/us | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1500 | 0.0001 µA | NO | YES | 16 V | - | YES | - | 0.00001 µA | - | - | - | 3800 µV | - | - | - | 8000 | - | 60 dB | 0.54 V/us | 19.18 mm | 7.62 mm | ||
![]() LMC6484MN National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | 82 dB | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1.3 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1500 | 0.0001 µA | NO | YES | 16 V | - | YES | - | 0.00001 µA | - | - | - | 3800 µV | - | - | - | 8000 | - | 60 dB | 0.54 V/us | 19.18 mm | 7.62 mm | ||
![]() S-89531ACNC-HCCTFS ABLIC Inc. | In Stock | - | Datasheet | YES | 5 | - | - | SEIKO INSTRUMENTS USA INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | SC-88A, 5 PIN | TSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | 8000 ns | No | - | 1.8 V | - | - | EAR99 | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | PUSH-PULL | - | INDUSTRIAL | - | - | 0.0014 mA | - | COMPARATOR | 1.1 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() UPC4570G2(5)-E1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | - | RENESAS ELECTRONICS CORP | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 7 V/us | - | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 7000 | - | NO | YES | 18 V | - | NO | NO | 0.4 µA | NO | - | - | 5000 µV | NO | NO | - | 30000 | - | - | 5 V/us | - | - | ||
![]() LT1126IS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SKY77705 Skyworks Solutions Inc | 1 | - | Datasheet | - | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1564TH NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 20 kHz | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | 25 W | PLASTIC/EPOXY | SOP | SOP, SOP20,.56 | SOP20,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | 18 V | INDUSTRIAL | 6 V | 2 | 150 mA | - | - | 3.5 mm | - | - | - | - | - | - | 26 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 15.9 mm | 11 mm | ||
![]() MC14576AP Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14576AP Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | - | - | MOTOROLA INC | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() TS922ID-PBF STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF353J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 13 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.008 µA | NO | YES | - | - | YES | NO | 0.0002 µA | - | - | - | 13000 µV | - | - | 0.004 µA | 25000 | - | 70 dB | 8 V/us | - | 7.62 mm | ||
![]() LF353J Intersil Corporation | In Stock | - | Datasheet | NO | 8 | - | - | INTERSIL CORP | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | 0.0002 µA | - | - | - | 13000 µV | - | - | 0.004 µA | - | - | - | - | - | - | ||
![]() LM158JG/883B Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | - | TEXAS INSTRUMENTS INC | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | NOT SPECIFIED | 8 | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | - | - | - | - | MIL-STD-883 Class B (Modified) | - | 7000 µV | - | - | - | - | - | - | - | - | - |