- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3080H Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA2-2502/883 Intersil Corporation | In Stock | - | Datasheet | NO | 8 | - | 74 dB | INTERSIL CORP | - | -20 V | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 12000 | 0.25 μA | NO | YES | 20 V | - | - | - | 0.25 μA | - | MIL-STD-883 Class B | - | 8000 μV | - | - | - | 10000 | - | - | 15 V/us | - | - | ||
![]() HA2-2502/883 Harris Semiconductor | In Stock | - | Datasheet | NO | 8 | - | 74 dB | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 30 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 12000 | - | NO | YES | 20 V | - | - | - | 0.25 μA | - | 38535Q/M;38534H;883B | - | 8000 μV | - | - | - | 10000 | - | - | 15 V/us | - | - | ||
![]() TPA6205A1DRB Texas Instruments | In Stock | - | - | YES | 8 | 20 kHz | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | 1.25 W | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.12,25 | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | - | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | - | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | - | 8 | S-PDSO-N8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 1 | 2 mA | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS AB AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 3 mm | 3 mm | ||
![]() OPA369AIDCK Texas Instruments | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP02GT Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | 80 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | - | UNSPECIFIED | DIE | 0.047 X 0.043 INCH, DIE-5 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | 5 | R-XUUC-N5 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.06 μA | - | - | 22 V | - | - | - | - | - | - | - | 3000 μV | - | - | - | 25000 | - | 80 dB | - | - | - | ||
![]() LMH6715JFQML National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | 175000 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | not_compliant | 40 | - | R-GDIP-T8 | Not Qualified | 6 V | MILITARY | 5 V | 1 | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-38535 | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LM6364 National Semiconductor Corporation | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6555D MORNSUN | In Stock | - | Datasheet | - | - | - | - | MORNSUN GUANGZHOU SCIENCE & TECHNOLOGY LTD | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM741DE Raytheon Semiconductor | In Stock | - | Datasheet | - | - | - | - | RAYTHEON SEMICONDUCTOR | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | e0 | - | - | TIN LEAD | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2404CDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 120 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.0025 V/us | 2.7 V | - | - | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 0.00135 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 5.5 | 0.00035 µA | NO | YES | 17 V | - | YES | YES | 0.0003 µA | - | - | - | 1500 µV | - | - | - | 30000 | - | - | - | 8.65 mm | 3.9 mm | ||
![]() TDA20140/2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP6141-I/OT Microchip Technology Inc | In Stock | - | Datasheet | YES | 5 | - | 80 dB | MICROCHIP TECHNOLOGY INC | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | 24000 V/us | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | TUBE | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 0.001 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.45 mm | - | 100 | 0.0001 µA | NO | YES (AVCL>=10) | 7 V | - | YES | YES | - | NO | - | - | 3000 µV | NO | NO | - | 56200 | - | - | - | 2.9 mm | 1.55 mm | ||
![]() TL032MDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 87 dB | TEXAS INSTRUMENTS INC | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 4.1 V/us | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.56 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1000 | 0.02 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | - | 6500 µV | - | - | - | 5000 | - | 75 dB | 1.5 V/us | 4.9 mm | 3.9 mm | ||
![]() CS44L11 Cirrus Logic | In Stock | - | Datasheet | - | - | - | - | CIRRUS LOGIC INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA177EZ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 140 dB | BURR-BROWN CORP | - | -22 V | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.3 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 0.004 µA | YES | YES | 22 V | - | - | - | 0.0015 µA | - | - | - | 20 µV | - | - | - | 5000 | - | 130 dB | 0.1 V/us | - | - | ||
![]() READ2302GSP Renesas Electronics Corporation | 1 | - | Datasheet | YES | 8 | - | 80 dB | RENESAS ELECTRONICS CORP | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 8 V/us | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | - | R-PDSO-G8 | - | - | - | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | 6000 | 0.000001 µA | NO | YES | 6.5 V | - | YES | NO | 0.000001 µA | NO | - | - | 6000 µV | NO | NO | - | 1000 | - | 60 dB | - | 4.4 mm | 3.15 mm | ||
![]() AD712SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | 84 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | - | UNSPECIFIED | DIE | DIE-8 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | 20 V/us | 15 V | - | - | EAR99 | - | - | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | unknown | - | 8 | R-XUUC-N8 | Not Qualified | - | MILITARY | - | - | 6.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.077 µA | NO | YES | 18 V | - | YES | - | 0.0001 µA | - | - | - | 2000 µV | - | - | 0.026 µA | 100000 | - | 70 dB | 16 V/us | - | - | ||
![]() TB2912HQ Toshiba America Electronic Components | 685 | - | Datasheet | NO | 25 | 20 kHz | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | 27 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Active | ZIP | No | - | - | - | No | EAR99 | - | IT CAN ALSO OPERATES WITH 9V TO 16V SUPPLY | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | 18 V | INDUSTRIAL | 9 V | 4 | 300 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() AD648SCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | - | 70 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | - | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | 1.8 V/us | 15 V | - | - | EAR99 | - | - | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | unknown | - | - | X-XUUC-N | Not Qualified | - | MILITARY | - | - | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.00002 µA | NO | YES | 18 V | - | YES | YES | - | - | - | - | 3000 µV | - | - | - | 150000 | - | 70 dB | 1 V/us | - | - |