- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Screening Level | Input Offset Voltage-Max | Wideband | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3702MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | - | STMICROELECTRONICS | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 1500 ns | Yes | - | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | PUSH-PULL | - | MILITARY | 0.05 mA | - | COMPARATOR | 1.75 mm | - | - | 0.0006 µA | - | - | 18 V | - | - | - | - | 6500 µV | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LT1007ACH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 126 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 70 °C | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 2.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | 4.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.045 µA | YES | YES | 22 V | - | - | 0.035 µA | - | 50 µV | - | 2500000 | - | 1.7 V/us | - | - | - | - | ||
![]() HA1-5064-5 Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | INTERSIL CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | YES | - | - | 20000 µV | - | - | - | - | - | - | - | - | ||
![]() MC33074AL Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | - | 97 dB | MOTOROLA INC | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 10 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | - | - | INDUSTRIAL | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4500 | 0.5 µA | NO | YES | 44 V | - | - | - | - | 3000 µV | - | 50000 | 80 dB | 8 V/us | - | - | 19.495 mm | 7.62 mm | ||
![]() MC33074AL Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | 97 dB | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 10 V/us | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | - | R-XDIP-T14 | Not Qualified | - | +-15 V | INDUSTRIAL | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4500 | 0.5 µA | NO | YES | 44 V | - | - | - | - | 5000 µV | - | 50000 | 80 dB | 8 V/us | - | - | 19.495 mm | 7.62 mm | ||
![]() AD524S Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1544-SR 3peak Incorporated | In Stock | - | Datasheet | YES | 14 | - | 110 dB | 3PEAK INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 0.9 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G14 | - | - | - | AUTOMOTIVE | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | - | - | - | 6 V | - | - | - | - | 1500 µV | - | - | - | - | - | - | 8.63 mm | 3.9 mm | ||
![]() TLE2027AMDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 131 dB | TEXAS INSTRUMENTS INC | - | -19 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 2.8 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 13000 | 0.15 µA | YES | YES | 19 V | - | - | 0.09 µA | - | 105 µV | - | 5000000 | 113 dB | 1 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() UPC4071G2-E2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP02BICJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 90 dB | ANALOG DEVICES INC | - | - | 70 °C | - | METAL | TO-99 | TO-99, | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.1 µA | - | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | - | - | - | ||
![]() APC207BI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | 80 dB | ANPEC ELECTRONICS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | Yes | 5.6 V/us | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.45 mm | - | 7000 | - | - | - | 7 V | - | - | - | - | 10000 µV | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LTC6910-1HTS8 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | ANALOG DEVICES INC | 1 | -5.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | - | No | 16 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | INSTRUMENTATION AMPLIFIER | 1 mm | -5 V | - | - | - | - | 5.5 V | - | - | - | - | 18000 µV | - | 1 | - | - | 2 | 100 | 2.9 mm | 1.625 mm | ||
![]() NCS2501SQT2G onsemi | In Stock | - | Datasheet | YES | 6 | - | - | ON SEMICONDUCTOR | - | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | Not Qualified | - | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() TC75S61TU Toshiba America Electronic Components | 1647 | - | Datasheet | YES | 5 | - | 85 dB | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, | FL5,.07,25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | - | - | 2.9 V/us | 3.3 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | FLAT | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | - | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 0.75 mm | - | - | - | - | - | 6 V | - | - | - | - | 10000 µV | - | - | - | - | - | - | 2 mm | 1.7 mm | ||
![]() OP07Z/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | 123 dB | ROCHESTER ELECTRONICS LLC | - | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | 0.3 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | - | R-CDIP-T8 | - | - | - | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.006 µA | - | - | 22 V | - | - | - | MIL-STD-883 Class B | 200 µV | - | - | - | - | - | - | 10.29 mm | 7.62 mm | ||
![]() OP07Z/883B Maxim Integrated Products | In Stock | - | Datasheet | NO | 8 | - | 123 dB | MAXIM INTEGRATED PRODUCTS INC | - | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 0.3 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-CDIP-T8 | - | - | - | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 600 | 0.006 µA | - | - | 22 V | - | - | - | MIL-STD-883 Class B | 200 µV | - | - | - | - | - | - | 10.29 mm | 7.62 mm | ||
![]() TEF1033N STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 100 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 1 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 2000 | 0.2 µA | NO | YES | 18 V | - | - | 0.1 µA | - | 3000 µV | - | 40000 | - | 0.6 V/us | - | - | - | 7.62 mm | ||
![]() AD704AR-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | 128 dB | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 0.1 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | 2.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.64 mm | -15 V | 800 | 0.0004 µA | YES | YES | 18 V | YES | YES | 0.0003 µA | - | 250 µV | - | 200000 | 94 dB | - | - | - | 10.3 mm | 7.5 mm | ||
![]() LT1226MJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | 103 dB | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 400 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | 9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000000 | 8 µA | NO | YES (AVCL>=25) | 18 V | - | NO | 8 µA | - | 1000 µV | YES | 50000 | 94 dB | 250 V/us | - | - | - | 7.62 mm | ||
![]() LH0033G/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | 200 MHz | - | NATIONAL SEMICONDUCTOR CORP | - | -20 V | 125 °C | -55 °C | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 1500 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | 12 | O-MBCY-W12 | Not Qualified | - | - | MILITARY | 22 mA | - | BUFFER | - | -15 V | - | 0.0025 µA | - | - | 20 V | - | - | 0.0025 µA | MIL-STD-883 Class B | 15000 µV | - | - | - | 1000 V/us | - | - | - | - |