- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1224MJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | 12500 | 0.03 μA | - | - | - | - | - | - | - | - | - | 100 μV | - | - | - | 3000000 | - | 2.7 V/us | - | 7.62 mm | ||
![]() OP07D-HTC HTC Korea | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS27M2MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.6 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | MILITARY | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.0003 μA | NO | YES | 18 V | YES | YES | - | NO | - | - | 12000 μV | NO | NO | - | 10000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TL082MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | MILITARY | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL070CDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | 100 dB | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.02 μA | - | - | 18 V | - | - | - | - | - | - | 13000 μV | - | - | - | 15000 | 70 dB | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() RM4136D/883B Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | 100 dB | RAYTHEON SEMICONDUCTOR | - | -22 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1.5 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | MILITARY | 26.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 0.5 μA | NO | YES | 22 V | - | - | 0.5 μA | - | 38535Q/M;38534H;883B | - | 5000 μV | - | - | - | 50000 | 70 dB | - | - | - | ||
![]() RM4136D/883B Teledyne e2v | In Stock | - | Datasheet | NO | 14 | - | TELEDYNE E2V (UK) LTD | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | - | No | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | R-XDIP-T14 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 22 V | - | - | 0.5 μA | - | 38535Q/M;38534H;883B | - | 6000 μV | - | - | - | 25000 | - | - | - | - | ||
![]() TL072IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TL071BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 86 dB | STMICROELECTRONICS | 1 | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TC911ACOA Teledyne Technologies Inc | In Stock | - | Datasheet | YES | 8 | 116 dB | TELEDYNE COMPONENTS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 2.5 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | - | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.6 mA | - | OPERATIONAL AMPLIFIER | - | -5 V | 1500 | 0.003 μA | - | - | - | - | - | - | - | - | - | 15 μV | - | - | - | - | - | - | - | - | ||
![]() TC911ACOA Microchip Technology Inc | 1080 | - | Datasheet | YES | 8 | 116 dB | MICROCHIP TECHNOLOGY INC | - | -9 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 2.5 V/us | 5 V | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.6 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1500 | 0.003 μA | YES | YES | 9 V | YES | YES | 0.00007 μA | - | - | - | 15 μV | - | - | - | 562000 | - | - | 4.9 mm | 3.9 mm | ||
![]() LF353AH National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0002 μA | - | - | - | 4000 μV | - | - | 0.002 μA | - | - | - | - | - | ||
![]() LF353AH Intersil Corporation | In Stock | - | Datasheet | - | 8 | - | INTERSIL CORP | - | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0002 μA | - | - | - | 4000 μV | - | - | 0.002 μA | - | - | - | - | - | ||
![]() NJMOP-07E New Japan Radio Co Ltd | 100 | - | Datasheet | YES | 8 | 120 dB | NEW JAPAN RADIO CO LTD | - | -22 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.17 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.9 mm | -15 V | 500 | 0.009 μA | - | - | 22 V | - | - | - | - | - | - | 250 μV | - | - | - | - | - | - | 5 mm | 3.9 mm | ||
![]() LM208AJ-8 Texas Instruments | In Stock | - | Datasheet | NO | 8 | 110 dB | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | - | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | 0.01 μA | - | - | 18 V | - | - | - | - | - | - | 730 μV | - | - | - | - | - | - | 10.16 mm | 7.62 mm | ||
![]() RM4136D Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | 100 dB | ROCHESTER ELECTRONICS LLC | - | -22 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-14 | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 1.5 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-CDIP-T14 | - | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 3000 | 1.5 μA | - | - | 22 V | - | - | - | - | - | - | 6000 μV | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TS271MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 80 dB | STMICROELECTRONICS | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.04 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | MILITARY | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.0003 μA | NO | YES | 18 V | YES | - | - | YES | - | - | 12000 μV | - | - | - | 6000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TLV2465QDR Texas Instruments | In Stock | - | Datasheet | YES | 16 | 80 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 1.6 V/us | 3 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 5200 | 0.075 μA | NO | YES | 6 V | NO | NO | 0.014 μA | NO | - | - | 2200 μV | NO | NO | - | 28000 | - | 0.8 V/us | 9.9 mm | 3.9 mm | ||
![]() TDA1556Q Philips Semiconductors | In Stock | - | Datasheet | NO | 17 | - | PHILIPS SEMICONDUCTORS | - | - | 150 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.1 | ZIP17,.1 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 2 | 1.27 mm | unknown | - | - | R-PZIP-T17 | Not Qualified | - | 160 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() OPA452T Burr-Brown Corp | 94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |