- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC3360P Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() OPA2338EA Texas Instruments | 5435 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA7180AFS-E1 ROHM Semiconductor | In Stock | - | Datasheet | YES | 20 | - | ROHM CO LTD | - | - | - | - | PLASTIC/EPOXY | SOP | SSOP-20 | - | RECTANGULAR | SMALL OUTLINE | Active | SSOP | - | Yes | - | - | e3/e2 | Yes | EAR99 | TIN/TIN COPPER | 8542.33.00.01 | - | DUAL | GULL WING | 260 | - | - | compliant | 10 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() OP491GRU Analog Devices Inc | 31 | - | Datasheet | YES | 14 | 97 dB | ANALOG DEVICES INC | - | -8 V | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 0.5 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | 2.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 3000 | 0.095 μA | NO | YES | 8 V | NO | YES | 0.065 μA | NO | - | - | 1250 μV | NO | NO | 25000 | - | - | 5 mm | 4.4 mm | ||
![]() OP490RPFS Maxwell Technologies | In Stock | - | Datasheet | YES | 16 | 115 dB | MAXWELL TECHNOLOGIES INC | - | -18 V | 125 °C | -55 °C | UNSPECIFIED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Transferred | DFP | - | - | 0.012 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | FLAT | - | 4 | 1.27 mm | unknown | - | 16 | R-XDFP-F16 | Not Qualified | - | - | MILITARY | - | - | 0.12 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 3.81 mm | -15 V | 500 | 0.02 μA | NO | YES | 18 V | NO | YES | 0.015 μA | NO | 38535V;38534K;883S | - | 1000 μV | NO | NO | 50000 | - | - | 10.541 mm | 7.112 mm | ||
![]() OPA2320AIDRG Texas Instruments | In Stock | - | Datasheet | YES | 8 | 96 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | - | - | - | 10 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | unknown | - | - | S-PDSO-N8 | - | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 0.8 mm | - | 20000 | 9e-7 μA | - | - | 6 V | - | - | - | - | - | - | 150 μV | - | - | - | - | - | 3 mm | 3 mm | ||
![]() RC4805DE Raytheon Semiconductor | In Stock | - | Datasheet | NO | 8 | - | RAYTHEON SEMICONDUCTOR | - | -16.5 V | 70 °C | - | CERAMIC | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 22 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 40 mA | - | COMPARATOR | - | -5 V | - | - | - | - | 5.5 V | - | - | 1.8 μA | - | - | - | 1500 μV | - | - | - | - | - | - | - | ||
![]() TA8406F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | 90 dB | TOSHIBA CORP | - | - | 75 °C | -30 °C | PLASTIC/EPOXY | HSSOP | 0.300 INCH, 1 MM PITCH, HEAT SINK, PLASTIC, SOP-16 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | No | - | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 20 mA | - | OPERATIONAL AMPLIFIER | 2.85 mm | -15 V | - | 0.7 μA | - | - | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | 13 mm | 6.4 mm | ||
![]() TC75S54FE Toshiba America Electronic Components | 15000 | - | Datasheet | YES | 5 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | 0.50 MM PITCH, PLASTIC, SON-5 | FL5/6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | - | No | 0.6 V/us | 1.8 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.6 mm | - | 800 | - | NO | YES | 7 V | YES | YES | - | - | - | - | 10000 μV | NO | NO | 1000 | - | - | 1.6 mm | 1.2 mm | ||
![]() P0531961H SUMITOMO ELECTRIC Device Innovations Inc | In Stock | - | Datasheet | - | - | - | SUMITOMO ELECTRIC DEVICE INNOVATIONS USA INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 3.5 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | MILITARY | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 μA | NO | YES | 18 V | YES | YES | 0.0002 μA | - | - | - | 5000 μV | - | - | 4000 | - | 1.5 V/us | 8.65 mm | 3.9 mm | ||
![]() PA26 Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 12 | 85 dB | APEX MICROTECHNOLOGY INC | - | -20 V | 125 °C | -55 °C | PLASTIC/EPOXY | - | SIP-12 | SIP12,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | Yes | 1.2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 12 | R-PSFM-T12 | Not Qualified | - | - | MILITARY | - | - | 90 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 1 μA | NO | YES | 20 V | - | - | 1 μA | - | - | - | 10000 μV | - | YES | 10000 | 60 dB | 0.5 V/us | - | - | ||
![]() AN3317K Panasonic Electronic Components | In Stock | - | Datasheet | NO | 22 | - | PANASONIC CORP | - | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP22,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 22 | R-PDIP-T22 | Not Qualified | - | 5 V | - | 5 V | 1 | - | - | - | 4.75 mm | - | - | - | - | - | - | - | - | - | - | - | PREAMPLIFIER | - | - | - | - | - | - | 19.1 mm | 7.62 mm | ||
![]() LF357CN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | 100 dB | STMICROELECTRONICS | - | -22 V | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 50 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 20000 | 0.008 μA | - | - | 22 V | - | - | - | - | - | - | 13000 μV | - | - | - | - | - | - | - | ||
![]() LM6772BIM Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5000 ns | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | - | unknown | - | - | R-PDSO-G8 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LME49871MA National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | 90 dB | NATIONAL SEMICONDUCTOR CORP | 1 | -23 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 1900 V/us | 22 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | RAIL | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -22 V | 213000 | 6 μA | NO | YES | 23 V | NO | NO | 6 μA | NO | - | - | 1000 μV | YES | YES | - | - | - | 4.9 mm | 3.9 mm | ||
![]() NJU7048V New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 14 | 80 dB | NEW JAPAN RADIO CO LTD | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | 9 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | - | R-PDSO-G14 | - | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.45 mm | - | 5000 | - | - | - | 7 V | - | - | - | - | - | - | 5000 μV | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD542JCHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | - | 76 dB | ANALOG DEVICES INC | - | - | 70 °C | - | UNSPECIFIED | DIE | DIE | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | No | 3 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 1 | - | compliant | - | - | X-XUUC-N | Not Qualified | - | - | COMMERCIAL | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.00005 µA | NO | YES | 18 V | YES | - | 0.00005 µA | - | - | - | 2000 µV | - | - | 100000 | 76 dB | 2 V/us | - | - | ||
![]() OP15AJ Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | 97 dB | ROCHESTER ELECTRONICS LLC | - | -22 V | 125 °C | -55 °C | UNSPECIFIED | - | TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Contact Manufacturer | - | - | - | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-XBCY-W8 | - | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.009 µA | - | - | 22 V | - | - | - | - | - | - | 900 µV | - | - | - | - | - | - | - | ||
![]() OP15AJ Analog Devices Inc | 2978 | - | Datasheet | NO | 8 | 97 dB | ANALOG DEVICES INC | - | -22 V | 125 °C | -55 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 13 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.00011 µA | YES | YES | 22 V | YES | - | 0.00005 µA | - | - | - | 900 µV | - | - | 100000 | 86 dB | 10 V/us | - | - |