- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Common Mode Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PINA2191A2IYBJR Texas Instruments | In Stock | - | Datasheet | YES | 12 | - | 150 dB | TEXAS INSTRUMENTS INC | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | - | BGA12,3X4,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 0.3 V/us | - | - | - | - | - | - | TR | BOTTOM | BALL | - | 2 | 0.4 mm | unknown | - | - | R-PBGA-B12 | - | - | AUTOMOTIVE | - | - | 0.186 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.35 mm | - | 37 | 0.003 µA | YES | NO | 6 V | - | NO | NO | 0.003 µA | NO | - | 12 µV | NO | NO | - | - | - | 120 dB | - | 40 V | - | - | ||
![]() TS914I STMicroelectronics | 1277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL062BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | - | YES | YES | 0.0002 µA | - | - | 5000 µV | - | - | - | 4000 | - | - | 1.5 V/us | - | 4.9 mm | 3.9 mm | ||
![]() TDA1519 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1519 Philips Semiconductors | 56 | - | Datasheet | NO | 9 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 25 °C | -25 °C | - | PLASTIC/EPOXY | - | , SIP9,.1TB | SIP9,.1TB | - | - | Transferred | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | OTHER | - | - | 80 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP215BZ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | ANALOG DEVICES INC | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | 8.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 22 V | - | YES | NO | 0.0004 µA | NO | - | 3000 µV | NO | NO | - | 30000 | - | - | 7.5 V/us | - | - | - | ||
![]() TLC2272AQPW Texas Instruments | 78900 | - | Datasheet | YES | 8 | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | -8 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3.6 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 2250 | 0.0008 µA | NO | YES | 8 V | - | YES | NO | 0.00006 µA | NO | - | 1500 µV | NO | NO | - | 10000 | - | - | 1.7 V/us | - | 4.4 mm | 3 mm | ||
![]() RM741DE Raytheon Semiconductor | In Stock | - | Datasheet | - | - | - | - | RAYTHEON SEMICONDUCTOR | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | e0 | - | - | TIN LEAD | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2404CDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 120 dB | TEXAS INSTRUMENTS INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.0025 V/us | 2.7 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 0.00135 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 5.5 | 0.00035 µA | NO | YES | 17 V | - | YES | YES | 0.0003 µA | - | - | 1500 µV | - | - | - | 30000 | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() TDA20140/2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA7269ASA STMicroelectronics | 474 | - | Datasheet | NO | 11 | 22 kHz | - | STMICROELECTRONICS | - | - | - | 70 °C | - | 14 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP11,.1,.1,67 | ZIP11,.1,.1,67 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | Yes | - | - | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | 250 | 1 | 1.7 mm | unknown | - | 11 | R-PZFM-T11 | Not Qualified | 20 V | COMMERCIAL | 5 V | 2 | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | - | ||
![]() OP90AZ Maxim Integrated Products | In Stock | - | Datasheet | NO | 8 | - | 115 dB | MAXIM INTEGRATED PRODUCTS INC | - | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 12000 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 0.03 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.715 mm | -15 V | - | 0.03 µA | YES | YES | 18 V | - | - | - | 0.015 µA | - | - | 400 µV | - | - | - | 50000 | - | - | 0.005 V/us | - | - | 7.62 mm | ||
![]() TL072L-D08-T Unisonic Technologies Co Ltd | In Stock | - | - | NO | 8 | - | 86 dB | UNISONIC TECHNOLOGIES CO LTD | - | - | -18 V | 70 °C | - | - | UNSPECIFIED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | 16 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 2.5 mA | - | OPERATIONAL AMPLIFIER | 4.31 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | NO | 0.0002 µA | NO | - | 13000 µV | YES | NO | 0.01 µA | 15000 | - | 70 dB | 8 V/us | - | 9.2 mm | 7.62 mm | ||
![]() TDA7057Q NXP Semiconductors | In Stock | - | Datasheet | NO | 13 | 20 kHz | - | NXP SEMICONDUCTORS | - | - | - | 150 °C | - | 3 W | PLASTIC/EPOXY | ZIP | POWER, PLASTIC, SOT-141, SIL-BENT-DIL, 13 PIN | ZIP13,.2,.2,67 | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | compliant | - | 13 | R-PZIP-T13 | Not Qualified | 18 V | - | 3 V | 2 | 14 mA | - | - | 17 mm | - | - | - | - | - | - | 40 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | 23.8 mm | 4.5 mm | ||
![]() LT1124AMPS8 Linear Technology | In Stock | - | Datasheet | YES | 8 | - | - | LINEAR TECHNOLOGY CORP | S8 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | YES | YES | 22 V | - | - | - | 0.02 µA | - | - | 170 µV | - | - | - | 1000000 | - | - | 2.3 V/us | - | - | - | ||
![]() LX1702CLQ-TR Microsemi Corporation | In Stock | - | Datasheet | YES | 16 | 20 kHz | - | MICROSEMI CORP | - | 1 | - | 70 °C | - | 1.6 W | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.65 mm | compliant | - | 16 | S-PQCC-N16 | Not Qualified | 5.5 V | COMMERCIAL | 2.5 V | 2 | 5 mA | - | - | 1 mm | - | - | - | - | - | - | 20 dB | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() TPA6139A2RGT Texas Instruments | In Stock | - | Datasheet | YES | 16 | 20 kHz | - | TEXAS INSTRUMENTS INC | - | - | - | 85 °C | -40 °C | 0.025 W | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-XQCC-N16 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() TDA7265SA STMicroelectronics | In Stock | - | Datasheet | NO | 11 | 22 kHz | - | STMICROELECTRONICS | - | - | - | 70 °C | - | 18 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP11,.1,.1,67 | ZIP11,.1,.1,67 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | Yes | - | - | e3 | - | EAR99 | TIN | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | not_compliant | - | 11 | R-PZFM-T11 | Not Qualified | 25 V | COMMERCIAL | 5 V | 2 | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | - | ||
![]() OP293GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | UNSPECIFIED | DIE | DIE | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 2 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | - | - | - | - | 0.06 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL071AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | - | 8 V/us | - | 4.9 mm | 3.9 mm |