- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Voltage Gain-Nom | Voltage Gain-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA6020A2RGW Texas Instruments | In Stock | - | Datasheet | YES | 20 | - | 20 kHz | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | 2.15 W | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC20,.20SQ,25 | LCC20,.20SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | QUAD | NO LEAD | - | 1 | 0.65 mm | unknown | - | 20 | S-PQCC-N20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 2 | 0.001 mA | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() RFDA2026SB Qorvo | In Stock | - | Datasheet | YES | 28 | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.6 mm | compliant | NOT SPECIFIED | - | S-XQCC-N28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() RFDA2026SB RF Micro Devices Inc | 5000 | - | Datasheet | YES | 28 | - | - | - | RF MICRO DEVICES INC | 3 | - | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Transferred | MCM | Yes | - | - | - | Yes | 5A991.G | - | 8517.62.00.50 | - | QUAD | NO LEAD | - | 1 | 0.6 mm | compliant | - | 28 | S-XQCC-N28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() LM4891MMX/NOPB Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | 1 W | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | - | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.2 V | 1 | 10 mA | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 2% | - | - | - | - | 3 mm | 3 mm | ||
![]() AD705TQ/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | - | 128 dB | ANALOG DEVICES INC | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.15 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | 0.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 800 | 0.00045 µA | YES | YES | 18 V | - | YES | YES | 0.00015 µA | - | 38535Q/M;38534H;883B | - | 60 µV | - | - | - | 100000 | - | 108 dB | 0.1 V/us | - | - | - | 7.62 mm | ||
![]() AD822A Analog Devices Inc | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA349PA Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | - | 60 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.02 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 0.002 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | - | 70 | 0.00001 µA | NO | YES | 5.5 V | - | YES | YES | 0.00001 µA | NO | - | - | 10000 µV | NO | NO | - | 5000 | - | - | - | - | - | 9.59 mm | 7.62 mm | ||
![]() NJM3472G New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | - | - | 100 dB | NEW JAPAN RADIO CO LTD | - | -20 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.24 | SOP8,.24 | RECTANGULAR | SMALL OUT LINE | Transferred | - | - | 10 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | - | AUTOMOTIVE | - | - | 5 mA | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | - | - | NO | 20 V | - | - | - | 0.15 µA | - | - | - | 5500 µV | - | - | 0.075 µA | 10000 | - | 60 dB | 7.5 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() LT1077AMH Linear Technology | In Stock | - | Datasheet | NO | 8 | - | - | 107 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | No | 0.12 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 0.095 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 250 | 0.011 µA | YES | YES | 22 V | - | - | YES | 0.009 µA | - | - | - | 330 µV | - | - | - | 250000 | - | 97 dB | 0.05 V/us | - | - | - | - | ||
![]() OP90G Analog Devices Inc | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5612APHDRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA27FJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | - | 124 dB | BURR-BROWN CORP | - | -22 V | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 1.9 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | OTHER | - | - | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.095 µA | YES | YES | 22 V | - | - | - | 0.055 µA | - | - | - | 140 µV | - | - | - | 707945.8 | - | 102 dB | 1.7 V/us | - | - | - | - | ||
![]() OP295GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | 110 dB | ANALOG DEVICES INC | - | -18 V | 25 °C | 25 °C | - | UNSPECIFIED | DIE | DIE | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.31.00.01 | - | UPPER | NO LEAD | - | 2 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | - | OTHER | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 75 | 0.02 µA | YES | YES | 18 V | - | - | YES | 0.02 µA | - | MIL-STD-883 Class B (Modified) | - | 300 µV | - | - | - | 500000 | - | 86 dB | - | - | - | - | - | ||
![]() TPA2012D2YZH Texas Instruments | 4 | - | Datasheet | YES | 16 | - | 20 kHz | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | 2.1 W | UNSPECIFIED | VFBGA | VFBGA, BGA16,4X4,20 | BGA16,4X4,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | e1 | - | EAR99 | TIN SILVER COPPER | 8542.33.00.01 | - | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 16 | S-XBGA-B16 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 2 | 9 mA | - | - | 0.625 mm | - | - | - | - | - | - | 24 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | 2.295 mm | 2.295 mm | ||
![]() TLC25M4CPWRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | 4.4 MHz | - | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 1.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | - | - | - | NO | YES | 18 V | - | YES | YES | - | - | - | - | 12000 µV | - | - | - | 15000 | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() LM4250J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | YES | - | YES | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4250J/883 Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | YES | - | YES | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2902 Samsung Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | 75 dB | SAMSUNG SEMICONDUCTOR INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | 0.25 µA | NO | YES | 13 V | - | - | YES | 0.25 µA | - | - | - | 10000 µV | - | - | - | 15000 | - | 50 dB | - | - | - | - | - | ||
![]() AMP02GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 9 | - | - | - | ANALOG DEVICES INC | - | -18 V | - | - | - | UNSPECIFIED | DIE | DIE-9 | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | 6 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 1 | - | unknown | - | 9 | X-XUUC-N9 | Not Qualified | - | - | - | - | - | - | INSTRUMENTATION AMPLIFIER | - | -15 V | - | 0.02 µA | - | - | 18 V | - | - | - | - | - | - | - | 200 µV | - | - | 0.01 µA | 1 | - | 75 dB | - | 10 | 10000 | - | - | ||
![]() TL032 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |