- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS27L4BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.04 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | 0.068 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.00015 µA | NO | YES | 18 V | YES | YES | - | - | - | 3000 µV | - | - | 45000 | - | - | 8.65 mm | 3.9 mm | ||
![]() SL324D System Logic Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 65 dB | SYSTEM LOGIC SEMICONDUCTOR CO LTD | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | - | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | - | unknown | - | - | - | - | - | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | 0.5 µA | - | - | 32 V | - | - | - | - | - | 9000 µV | - | - | - | - | - | - | - | ||
![]() LT1079CJ Linear Technology | In Stock | - | Datasheet | NO | 14 | - | 112 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.1 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 0.34 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 200 | 0.011 µA | YES | YES | 22 V | - | YES | 0.01 µA | - | - | 460 µV | - | - | 120000 | 94 dB | 0.04 V/us | 19.43 mm | 7.62 mm | ||
![]() SA4558FE Philips Semiconductors | In Stock | - | Datasheet | NO | 8 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | 1 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | - | NO | YES | 18 V | - | - | 0.5 µA | - | - | 6000 µV | - | - | 15000 | - | - | - | - | ||
![]() LT1058IN Linear Technology | In Stock | - | Datasheet | NO | - | - | - | LINEAR TECHNOLOGY CORP | - | - | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | - | compliant | - | - | R-PDIP-T | Not Qualified | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS925AIDT STMicroelectronics | In Stock | - | Datasheet | YES | 16 | - | 80 dB | STMICROELECTRONICS | 3 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 1.3 V/us | 3 V | e3 | Yes | EAR99 | TIN | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | - | - | AUTOMOTIVE | - | - | 8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 4000 | 0.1 µA | NO | YES | 14 V | - | - | 0.1 µA | - | - | 1800 µV | - | - | - | - | 0.7 V/us | 9.9 mm | 3.9 mm | ||
![]() LM6762AIM Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 4000 ns | - | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | - | unknown | - | - | R-PDSO-G8 | Not Qualified | PUSH-PULL | - | INDUSTRIAL | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAA263 Philips Semiconductors | In Stock | - | Datasheet | - | 4 | - | - | PHILIPS SEMICONDUCTORS | - | - | 100 °C | -20 °C | - | METAL | - | , CAN4,.1 | CAN4,.1 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | - | - | unknown | - | - | O-MBCY-W4 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() LF255D STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 100 dB | STMICROELECTRONICS | - | -22 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V/us | 20 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -20 V | 2500 | 0.005 µA | NO | YES | 22 V | YES | - | 0.0001 µA | - | - | 6500 µV | - | - | 25000 | - | - | - | - | ||
![]() OP213GP Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 106 dB | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 3000 | 0.6 µA | YES | YES | 18 V | - | - | 0.6 µA | - | - | 150 µV | - | - | - | 86 dB | - | 9.88 mm | 7.62 mm | ||
![]() LM614WM Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | 90 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 0.65 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | MILITARY | - | - | 1.07 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 2.65 mm | - | 520 | 0.04 µA | NO | YES | 36 V | - | - | 0.035 µA | - | - | 7000 µV | - | - | 40000 | - | 0.45 V/us | 10.3 mm | 7.5 mm | ||
![]() TLC083IDRG4 Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 80 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 10000 | 0.0007 µA | NO | YES | 17 V | YES | NO | 0.00005 µA | NO | - | 3000 µV | NO | NO | 100000 | - | 9.5 V/us | 8.65 mm | 3.9 mm | ||
![]() CA124E General Electric Solid State | In Stock | - | Datasheet | - | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA124E Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA124E Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 16 V | - | YES | 0.15 µA | - | - | 7000 µV | - | - | - | - | - | - | - | ||
![]() TLC4502MDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 100 dB | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 2.5 V/us | 5 V | - | No | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 4 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | 1.75 mm | - | 4700 | 0.00006 µA | YES | YES | 7 V | YES | - | 0.06 µA | - | - | 100 µV | - | - | 200000 | - | - | 4.9 mm | 3.9 mm | ||
![]() S-89410ALMD-HNO-TF ABLIC Inc. | In Stock | - | Datasheet | YES | 6 | - | 35 dB | SEIKO INSTRUMENTS USA INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | No | 1 V/us | 1.2 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | compliant | NOT SPECIFIED | 6 | R-PDSO-G6 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.35 mm | - | 550 | 0.000001 µA | - | - | 7 V | - | - | - | - | - | 10000 µV | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LM4908MAX Texas Instruments | In Stock | - | Datasheet | YES | 8 | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | 0.157 W | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2 V | 2 | 3 mA | - | - | 1.753 mm | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TS7221BIYLT STMicroelectronics | In Stock | - | Datasheet | YES | 5 | - | - | STMICROELECTRONICS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | 2000 ns | Yes | - | 5 V | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | 0.016 mA | - | COMPARATOR | 1.45 mm | - | - | 0.0006 µA | - | - | 12 V | - | - | 0.0003 µA | - | - | 18000 µV | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TL072IPW Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 100 dB | TEXAS INSTRUMENTS INC | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | -15 V | 3000 | 0.02 µA | - | - | 18 V | - | - | - | - | - | 8000 µV | - | - | - | - | - | 4.4 mm | 3 mm |