- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POPA2992IDGKR Texas Instruments | In Stock | - | Datasheet | YES | 8 | - | 115 dB | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 32 V/us | 5 V | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | - | 2 | 0.65 mm | - | - | - | S-PDSO-G8 | - | - | AUTOMOTIVE | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | 10600 | - | NO | YES | 42 V | - | YES | NO | - | NO | - | - | 1000 µV | NO | NO | - | 158489.3192 | - | 100 dB | - | 3 mm | 3 mm | ||
![]() SM3015 Fairview Microwave Inc | 2902 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC1079MDR Texas Instruments | In Stock | - | Datasheet | YES | 14 | - | 95 dB | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 32000 V/us | 5 V | - | No | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | not_compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 0.192 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 85 | 0.00006 µA | NO | YES | 18 V | - | YES | YES | 0.00006 µA | - | - | - | 1200 µV | - | - | - | 500000 | - | 75 dB | - | 8.65 mm | 3.9 mm | ||
![]() ADA4938-1YCPZ-R2 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | - | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Obsolete | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | TR | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | S-PQCC-N16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA356AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 100 dB | BURR-BROWN CORP | - | -22 V | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 14 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 6000 | 0.005 µA | NO | YES | 22 V | - | YES | - | 0.00005 µA | - | - | - | 2300 µV | - | - | - | 40000 | - | - | 10 V/us | - | - | ||
![]() STK4372 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 15 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | 12 W | PLASTIC/EPOXY | SIP | SIP, SIP15,.1 | SIP15,.1 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PSIP-T15 | Not Qualified | 35 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 1% | - | - | - | - | ||
![]() LA42105 SANYO Electric Co Ltd | In Stock | - | Datasheet | NO | 15 | 20 kHz | - | SANYO ELECTRIC CO LTD | - | - | 75 °C | -20 °C | 5 W | UNSPECIFIED | ZIP | , | - | RECTANGULAR | FLANGE MOUNT | Transferred | ZIP | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | 15 | R-XZFM-T15 | Not Qualified | 14 V | COMMERCIAL EXTENDED | 7 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() OP220GR Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | 80 dB | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | - | UNSPECIFIED | DIE | 2.464 X 1.60 MM, DIE-14 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.05 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | UPPER | NO LEAD | - | 2 | - | compliant | - | 14 | R-XUUC-N14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 200 | 0.04 µA | - | - | 18 V | - | - | - | - | - | - | - | 1000 µV | - | - | - | 500000 | - | 75 dB | - | - | - | ||
![]() AD545AJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 80 dB | ANALOG DEVICES INC | - | -18 V | 70 °C | - | - | METAL | TO-99 | HERMETIC SEALED, TO-99, 8 PIN | - | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.000002 µA | - | - | 18 V | - | - | - | - | - | - | - | 1000 µV | - | - | - | 20000 | - | 66 dB | 0.3 V/us | - | - | ||
![]() LF355BJ Texas Instruments | In Stock | - | Datasheet | NO | 14 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 2500 | 0.005 µA | NO | YES | - | - | YES | NO | - | - | - | - | 6500 µV | - | - | - | 25000 | - | 80 dB | - | 19.304 mm | 7.62 mm | ||
![]() LF355BJ Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 8 | - | - | MOTOROLA INC | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 2500 | - | NO | YES | 22 V | - | YES | - | 0.0001 µA | - | - | - | 6500 µV | - | - | 0.001 µA | 25000 | - | - | - | - | - | ||
![]() LF355BJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 2500 | 0.005 µA | NO | YES | - | - | YES | NO | - | - | - | - | 6500 µV | - | - | - | 25000 | - | 80 dB | - | 19.304 mm | 7.62 mm | ||
![]() LF355BJ Intersil Corporation | In Stock | - | Datasheet | NO | 8 | - | - | INTERSIL CORP | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | YES | - | - | - | - | - | 6500 µV | - | - | - | - | - | - | - | - | - | ||
![]() LF355BJ Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 2500 | - | NO | YES | 22 V | - | YES | - | 0.0001 µA | - | - | - | 6500 µV | - | - | 0.001 µA | 25000 | - | - | - | - | - | ||
![]() LF147D/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | -22 V | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 13 V/us | 20 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-CDIP-T14 | Not Qualified | - | MILITARY | - | - | 11 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.572 mm | -20 V | 4000 | 0.05 µA | NO | YES | 22 V | - | YES | - | 0.0002 µA | - | 38535Q/M;38534H;883B | - | 8000 µV | - | - | 0.025 µA | 25000 | - | 80 dB | 8 V/us | 19.304 mm | 7.62 mm | ||
![]() OP43AJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 105 dB | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 6 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 2400 | 0.0075 µA | NO | YES | 18 V | - | YES | NO | 0.000005 µA | - | - | - | 1000 µV | - | - | - | 1000000 | - | 95 dB | 5 V/us | - | - | ||
![]() SM3003 Spectrum Control | In Stock | - | Datasheet | - | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC3721P Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX438CPA Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | 70 dB | ROCHESTER ELECTRONICS LLC | - | -6 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 7 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | - | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 4.572 mm | -5 V | 3700 | 0.01 µA | - | - | 6 V | - | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | 9.375 mm | 7.62 mm | ||
![]() MAX438CPA Maxim Integrated Products | In Stock | - | Datasheet | NO | 8 | - | 70 dB | MAXIM INTEGRATED PRODUCTS INC | 1 | -6 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 7 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 0.09 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.572 mm | -5 V | 3700 | 0.01 µA | NO | YES (AVCL>=5) | 6 V | - | - | YES | 0.005 µA | - | - | - | 4000 µV | - | - | - | 2500 | - | 75 dB | 7 V/us | 9.375 mm | 7.62 mm |