- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2180IDGKT Texas Instruments | In Stock | - | Datasheet | YES | 8 | 104 dB | TEXAS INSTRUMENTS INC | - | -20 V | 105 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | - | 0.8 V/us | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | S-PDSO-G8 | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.1 mm | - | 2000 | 0.005 μA | - | - | 20 V | - | - | - | - | - | 75 μV | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LT1013MJ8/883 Linear Technology | 3 | - | Datasheet | NO | 8 | 113 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.4 V/us | 15 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | 0.045 μA | NO | YES | 22 V | NO | YES | 0.05 μA | NO | MIL-STD-883 | 550 μV | NO | NO | - | 250000 | - | 0.2 V/us | 10.287 mm | 7.62 mm | ||
![]() SKY77414-20 Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL071BIN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() RF5117CSR RF Micro Devices Inc | 100 | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 2 | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | - | - | 260 | - | - | unknown | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1558AH Intersil Corporation | In Stock | - | Datasheet | - | 8 | 90 dB | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | not_compliant | - | - | O-MBCY-W8 | Not Qualified | MILITARY | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.2 μA | NO | YES | - | - | NO | - | - | - | 5000 μV | - | - | - | 50000 | 70 dB | - | - | - | ||
![]() LM1558AH Harris Semiconductor | In Stock | - | - | - | 8 | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | - | - | ||
![]() TL071BMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | MILITARY | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL072AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | MILITARY | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() LMH6619MAX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TP2304-SR 3peak Incorporated | In Stock | - | Datasheet | YES | 14 | 100 dB | 3PEAK INC | - | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 25 V/us | - | - | - | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G14 | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 20000 | - | YES | YES | 3.5 V | YES | NO | - | NO | - | 50 μV | NO | NO | - | 100000 | 80 dB | 18 V/us | 8.63 mm | 3.9 mm | ||
![]() CA301AT Harris Semiconductor | In Stock | - | Datasheet | NO | 8 | 90 dB | HARRIS SEMICONDUCTOR | - | - | 70 °C | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | - | - | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | COMMERCIAL | 3 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.3 μA | - | - | - | - | - | - | - | - | 10000 μV | - | - | - | - | - | - | - | - | ||
![]() CA301AT General Electric Solid State | In Stock | - | Datasheet | - | 8 | - | GENERAL ELECTRIC SOLID STATE | - | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | COMMERCIAL | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | 18 V | - | - | 0.25 μA | - | - | 10000 μV | - | - | - | 15000 | - | - | - | - | ||
![]() LT1224MJ8 Linear Technology | In Stock | - | Datasheet | NO | 8 | - | LINEAR TECHNOLOGY CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-GDIP-T8 | Not Qualified | MILITARY | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | 12500 | 0.03 μA | - | - | - | - | - | - | - | - | 100 μV | - | - | - | 3000000 | - | 2.7 V/us | - | 7.62 mm | ||
![]() OP07D-HTC HTC Korea | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS27M2MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.6 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | MILITARY | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.0003 μA | NO | YES | 18 V | YES | YES | - | NO | - | 12000 μV | NO | NO | - | 10000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TL082MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | MILITARY | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | - | 13000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL070CDR Texas Instruments | In Stock | - | Datasheet | YES | 8 | 100 dB | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 13 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.02 μA | - | - | 18 V | - | - | - | - | - | 13000 μV | - | - | - | 15000 | 70 dB | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() RM4136D/883B Raytheon Semiconductor | In Stock | - | Datasheet | NO | 14 | 100 dB | RAYTHEON SEMICONDUCTOR | - | -22 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1.5 V/us | 15 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | MILITARY | 26.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 3000 | 0.5 μA | NO | YES | 22 V | - | - | 0.5 μA | - | 38535Q/M;38534H;883B | 5000 μV | - | - | - | 50000 | 70 dB | - | - | - | ||
![]() RM4136D/883B Teledyne e2v | In Stock | - | Datasheet | NO | 14 | - | TELEDYNE E2V (UK) LTD | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | - | No | - | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | - | R-XDIP-T14 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 22 V | - | - | 0.5 μA | - | 38535Q/M;38534H;883B | 6000 μV | - | - | - | 25000 | - | - | - | - |