- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Weight | Number of Terminals | Airflow | Bandwidth (3dB)-Nom | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Contact material | Contact pitch | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Kind of capacitor | Locking | Mounting | Mounting method | Neg Supply Voltage Limit-Max | Noise Level | Nominal current | Nominal Current | Nominal voltage | Nominal Voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage Range | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Presence and type of backlight | Protection class | Relative Humidity | Rohs Code | Rotation Speed | Shaft type | Slew Rate-Nom | Storage Temperature | Supply Voltage-Nom (Vsup) | Switching Scheme | Terals | Transport package size/quantity | Transport Package size/quantity | Transport Package Size/Quantity | Transport packaging size/quantity | Type of capacitor | Wire size | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of contacts | Dielectric | Power Supplies | Contact resistance | Temperature Grade | Insulation resistance | Note | Cable length | Supply Current-Max | Switch type | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Operating Temperature Range | Average Bias Current-Max (IIB) | Rated current | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Bearing Type | Low-Bias | Micropower | Power Consumption | Sample and Hold / Track and Hold | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Analog Input Voltage-Max | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Analog Input Voltage-Min | Rated voltage | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Saturation Current | Operating voltage | Acquisition Time-Nom | Acquisition Time-Max | Pressure | Performance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF398AN/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | NO | PBT (UL94V-0) | - | 12 g | 8 | - | - | - | - | - | - | - | - | - | - | 13.70 | ROCHESTER ELECTRONICS INC | - | - | - | - | -18 V | 28.1 dB | - | 0.1 A | - | 12 V | - | 70 °C | - | 7.0...13.2 V | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | 15...90 % | Yes | 7000 rpm | - | - | -30...+85 °C | 15 V | - | wire leadsmin | - | 29.8*29.8*16.5/342 | - | - | - | - | - | - | - | e3 | Yes | - | - | Blower DC fan type RQU (squirrel cage) | TIN | - | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | 10 mm | unknown | 40 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | SAMPLE AND HOLD CIRCUIT | 5.08 mm | -15 V | - | - | -10...+70 °C | - | - | - | - | 18 V | S - sleeve | - | - | 1.2 W | SAMPLE | - | - | - | 11.5 V | - | - | - | - | -11.5 V | - | - | - | - | 1 | - | 20 μs | 25 μs | 7.23 mmH2O | 1.45 CFM (0.041 m3/min) | 35 mm | 9.817 mm | 35 mm | ||
![]() LF353N/NOPB National Semiconductor Corporation | 13 | - | Datasheet | NO | - | - | - | 8 | 240-450 l/min | - | - | - | - | 100 dB | - | - | - | 665.67 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | - | - | - | 240 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | Yes | - | - | 13 V/us | - | 15 V | - | - | - | - | - | 41*27*28.5/10 | - | - | 300-550 °C | box | - | e3 | - | EAR99 | - | Construction Hairdryer | Matte Tin (Sn) | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | 225 mm | compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | COMMERCIAL | - | Additional attachment | 1.2 m | 6.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | - | 0.0002 μA | - | NO | YES | 18 V | - | YES | - | - | - | 0.0002 μA | - | - | - | 13000 μV | - | 2000 W | 0.004 μA | - | - | 15000 | - | 8 V/us | 1 | - | - | - | - | - | 180 mm | 9.8171 mm | 70 mm | ||
![]() LM108AJ-8 National Semiconductor Corporation | 2000 | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 110 dB | - | - | 250 (50 Hz, 1 min.) V | - | 2.65 | NATIONAL SEMICONDUCTOR CORP | - | without locking | - | - | -20 V | - | - | - | - | - | ≥100000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Green LED | - | - | No | - | - | - | - | 15 V | NO - NC SPST | - | - | - | 36*27*39/1000 | - | - | - | - | - | - | e0 | - | EAR99 | - | Miniature button TS5 series | TIN LEAD | body/button - black/transparent | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 5.8 (body) mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | 30 mΩ at most | MILITARY | ≥100 MΩ | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | -20...+70 °C | - | 0.003 μA | 0.05 A | NO | NO | 20 V | - | - | - | - | - | - | - | - | - | 1000 μV | - | - | - | - | 12 (DC) V | - | - | - | - | - | - | - | - | - | 16.6 mm | - | 7.62 mm | ||
![]() LM108AJ-8 Intersil Corporation | In Stock | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | - | - | 2.54 mm | - | 0.88 | - | INTERSIL CORP | - | - | - | - | - | - | 100 (400 without switching mode) mA | - | 42 V | - | ≥25000 | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | P67 | - | No | - | hidden spline | - | - | - | - | - | - | - | - | 62*27*25/136 | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 5.8 mm | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | - | - | ≤80 mOhm | MILITARY | ≥100 MOhm | - | - | - | Vertical rotary encoding switch of MSDR series | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | YES | NO | - | - | NO | YES | - | - | - | NO | - | - | 60 μV | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | 7.4 mm | - | 7.4 mm | ||
![]() LM759CH National Semiconductor Corporation | 2 | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 100 dB | - | 2.54 mm | - | 1.65 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | - | 100 (400 without switching mode) mA | - | 42 V | - | ≥25000 | 125 °C | - | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | IP67 | - | No | - | Ф3.2x4.5 with slot | 0.6 V/us | - | 15 V | - | - | - | - | - | 54*18*12/200 | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | 7.4 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | ≤80 mOhm | OTHER | ≥100 MOhm | - | - | 18 mA | Rotary encoding switch MSKR series horizontal | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | - | 0.15 μA | - | NO | YES | 18 V | - | - | - | - | - | 0.25 μA | - | - | - | 3000 μV | - | YES | - | - | - | 50000 | 80 dB | - | - | - | - | - | - | - | 3.65 mm | - | 7.4 mm | ||
![]() LM143H/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 80 dB | - | 2.54 mm | 250 (50 Hz, 1 min.) V | 1.50 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -40 V | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | METAL CAN, BCY-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | No | - | Concealed spline | 2.5 V/us | - | 28 V | - | - | 48*31.5*27/200 | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | 10 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | - | MILITARY | 1000 (100 V, 1 min.) MOhm min | - | - | 4 mA | Rotary encoding switch series SDR horizontal | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -28 V | 1000 | - | - | 0.035 μA | 25 (100 without switching mode) mA | NO | YES | 40 V | - | - | - | - | - | 0.02 μA | - | MIL-STD-883 | - | 6000 μV | - | - | - | - | 24 (50 without switching mode) V | 100000 | 80 dB | - | - | - | - | - | - | - | 4.3 (housing) mm | - | 10 mm | ||
![]() LM143H/883 Texas Instruments | In Stock | - | Datasheet | NO | - | Nylon (UL 94 V-0), red | - | 8 | - | - | - | - | - | 90 dB | nickel-plated copper alloy | 2.54 mm | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | cable insert mounting | -40 V | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | METAL, CAN-8 | - | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | - | - | - | 2.5 V/us | - | 28 V | - | - | - | - | - | - | - | 22 AWG mm2 | - | - | - | - | - | EAR99 | IDC connector, TP series, (F) - straight socket | - | - | - | 8542.33.00.01 | - | - | BOTTOM | THROUGH-HOLE | - | 1 | - | 13.21 mm | unknown | - | 8 | O-MBCY-T8 | Not Qualified | 4 | - | - | 30 mΩ max | MILITARY | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | -28 V | 1000 | - | - | 0.02 μA | 3 A | - | - | 40 V | - | - | - | - | - | - | - | MIL-STD-883 | - | 5000 μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.99 mm | - | 10.16 mm | ||
![]() MC34071DR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | - | - | 8 | - | - | - | - | - | 97 dB | - | - | - | - | - | MOTOROLA INC | - | - | - | - | -22 V | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | - | - | 10 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | 2.8 mA | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4500 | - | - | 0.7 μA | - | - | - | 22 V | - | - | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | 20000 | 70 dB | 8 V/us | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MC34071DR2 Freescale Semiconductor | In Stock | - | Datasheet | YES | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | +-15 V | - | COMMERCIAL | - | - | - | 2.8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | - | NO | YES | 44 V | - | - | - | - | - | 0.5 μA | - | - | - | 7000 μV | - | - | - | - | - | 25000 | - | 8 V/us | - | - | - | - | - | - | - | - | - | ||
![]() LF353M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.33.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF353M National Semiconductor Corporation | 1400 |
| Datasheet | YES | - | - | - | 8 | - | - | - | - | - | 100 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | - | 13 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | 6.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | - | - | 0.0002 μA | - | NO | YES | 18 V | - | YES | - | - | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | - | - | 15000 | 70 dB | 8 V/us | 1 | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LF351N National Semiconductor Corporation | 4 | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 100 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 13 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | 3.4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | - | 0.0002 μA | - | NO | YES | 18 V | - | YES | - | - | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.004 μA | - | - | 15000 | - | - | - | - | - | - | - | - | - | 9.8171 mm | 7.62 mm | ||
![]() LMV932MM/NOPB National Semiconductor Corporation | 319 | - | Datasheet | YES | - | - | - | 8 | - | - | - | - | - | 80 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | - | Yes | - | - | 0.4 V/us | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | 40 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | - | - | 0.46 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.09 mm | - | 1400 | - | - | 0.05 μA | - | NO | YES | 5.5 V | - | NO | YES | - | - | 0.035 μA | NO | - | - | 5500 μV | NO | NO | - | - | - | 3980 | - | - | 1 | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() ADA4897-1ARJZ-R7 Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | - | 6 | - | - | - | - | - | 120 dB | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | -5.5 V | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | - | - | - | Yes | - | - | 120 V/us | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 225 | 1 | 0.95 mm | - | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.45 mm | -5 V | - | - | - | 4 μA | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | 500 μV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LMV932MM/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | - | 8 | - | - | - | - | - | 80 dB | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | - | - | - | Yes | - | - | 0.4 V/us | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | e3 | No | - | - | - | TIN | - | - | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | 40 | 8 | S-PDSO-G8 | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | 1.09 mm | - | 1400 | - | - | 0.05 μA | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | 5500 μV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() LM110J/883 Texas Instruments | In Stock | - | Datasheet | NO | - | - | - | 14 | - | 20 MHz | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 30 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | Not Qualified | - | - | - | - | MILITARY | - | - | - | - | - | - | BUFFER | 5.08 mm | -15 V | - | - | - | 0.01 μA | - | - | - | 18 V | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | 6000 μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() LM308AH National Semiconductor Corporation | 2 | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 110 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | -18 V | - | - | - | - | - | - | 70 °C | - | - | METAL | - | METAL CAN-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | No | - | - | 0.3 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | BOTTOM | WIRE | 260 | 1 | - | - | not_compliant | 40 | - | O-MBCY-W8 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | - | 0.01 μA | - | NO | NO | 18 V | - | - | - | - | - | - | - | - | - | 730 μV | - | - | - | - | - | 15000 | 80 dB | - | 1 | - | - | - | - | - | - | - | - | ||
![]() LM308AH Freescale Semiconductor | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | KGM | 1812 | 4532 | - | - | - | - | 0.055 g | - | MOTOROLA SEMICONDUCTOR PRODUCTS | MLCC | - | SMD | - | - | - | - | - | - | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | -55...125°C | - | ±10% | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 3.3nF | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | X7R | +-5/+-20 V | - | COMMERCIAL | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | YES | NO | 18 V | - | NO | YES | - | - | 0.007 μA | NO | - | - | 730 μV | NO | NO | - | - | - | 60000 | - | - | - | 1kV | - | - | - | - | - | - | - | ||
![]() CA3130S Harris Semiconductor | 30000 | - | Datasheet | NO | - | - | - | 8 | - | - | - | - | - | 90 dB | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | TO-5,8PIN,DIL | ROUND | CYLINDRICAL | Transferred | - | - | - | - | No | - | - | 30 V/us | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | - | - | MILITARY | - | - | - | 15 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 15000 | - | - | 0.00005 μA | - | NO | NO | 16 V | - | YES | - | - | - | 0.00005 μA | - | - | - | 15000 μV | - | - | - | - | - | 50000 | 70 dB | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6484AIM National Semiconductor Corporation | 48 | - | Datasheet | YES | - | - | - | 14 | - | - | KGM | 1210 | 3225 | 82 dB | - | - | - | 0.02 g | - | NATIONAL SEMICONDUCTOR CORP | MLCC | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | - | 1.3 V/us | - | 5 V | - | - | - | - | - | - | ceramic | - | -55...125°C | - | ±10% | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 3.3nF | RAIL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | X7R | - | - | INDUSTRIAL | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.753 mm | - | 1500 | - | - | 0.000004 μA | - | NO | YES | 16 V | - | YES | - | - | - | 0.000004 μA | - | - | - | 1350 μV | - | - | - | - | - | 13000 | 67 dB | 0.7 V/us | 1 | 1kV | - | - | - | - | - | 8.6235 mm | 3.899 mm |