- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Sample and Hold / Track and Hold | Bias Current-Max (IIB) @25C | Programmable Power | Analog Input Voltage-Max | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Analog Input Voltage-Min | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Acquisition Time-Nom | Acquisition Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM318 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM318 National Semiconductor Corporation | 50000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP281GRU Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | 95 dB | ANALOG DEVICES INC | - | -8 V | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 0.028 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.012 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -5 V | 105 | 0.01 μA | NO | YES | 8 V | NO | YES | - | - | NO | - | - | 2500 μV | NO | NO | - | 2000 | - | - | - | - | 4.4 mm | 3 mm | ||
![]() NJM2582V New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 32 | - | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | TSOP32(UNSPEC) | RECTANGULAR | SMALL OUTLINE | Transferred | SSOP | - | - | - | - | - | - | EAR99 | - | IT ALSO OPERATES WITH 10.5-11.5V SUPPLY | 8542.33.00.01 | DUAL | GULL WING | - | 1 | - | compliant | - | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP249EJ Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | 100 dB | ANALOG DEVICES INC | - | -18 V | 85 °C | -40 °C | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | - | No | 22 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | INDUSTRIAL | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4700 | 0.003 μA | NO | YES | 18 V | YES | NO | - | 0.00005 μA | NO | - | - | 500 μV | NO | NO | - | 1000000 | 86 dB | 18 V/us | - | - | - | - | ||
![]() TS922 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8206YCSURF Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | 80 dB | ANALOG DEVICES INC | - | - | 150 °C | -40 °C | UNSPECIFIED | DIE | DIE-8 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | No | 0.5 V/us | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.33.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | - | 8 | R-XUUC-N8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | 6000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0023G National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | - | NATIONAL SEMICONDUCTOR CORP | - | -20 V | 125 °C | -55 °C | METAL | QIP | - | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | - | 20 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | 12 | O-MBCY-W12 | Not Qualified | - | - | MILITARY | - | - | - | - | SAMPLE AND HOLD CIRCUIT | - | -20 V | - | - | - | - | 20 V | - | - | SAMPLE | - | - | 11 V | - | - | - | - | -11 V | - | - | - | 50 μs | 100 μs | - | - | ||
![]() SG3272DWW Microsemi Corporation | In Stock | - | Datasheet | YES | 20 | 90 dB | SILICON GENERAL INC | - | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 1.6 V/us | 12 V | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 2 | - | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | COMMERCIAL | - | - | 15 mA | - | OPERATIONAL AMPLIFIER | - | - | 800 | - | - | - | 14 V | - | - | - | - | - | - | - | 30000 μV | - | - | - | 3162.3 | 66 dB | - | - | - | - | - | ||
![]() OPA344NA Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC6240HS5 Analog Devices Inc | In Stock | - | Datasheet | YES | 5 | - | ANALOG DEVICES INC | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | No | 4.5 V/us | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | - | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1 mm | - | 12000 | 0.0025 μA | - | - | 7 V | - | - | - | - | - | - | - | 450 μV | - | - | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() LTC6240HS5 Linear Technology | 4400 | - | Datasheet | YES | 5 | - | LINEAR TECHNOLOGY CORP | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSOT | - | No | 4.5 V/us | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1 mm | - | 12000 | 0.0025 μA | YES | YES | 7 V | YES | - | - | 0.000075 μA | - | - | - | 450 μV | - | - | - | 65000 | - | 4.5 V/us | - | - | 2.9 mm | 1.625 mm | ||
![]() LT1006MH Linear Technology | In Stock | - | Datasheet | NO | 8 | 113 dB | LINEAR TECHNOLOGY CORP | - | -22 V | 125 °C | -55 °C | METAL | - | METAL CAN, TO-5, 8 PIN | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 1.2 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 0.68 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.027 μA | YES | YES | 22 V | - | - | - | 0.025 μA | YES | - | - | 460 μV | - | - | - | 150000 | - | 0.25 V/us | - | - | - | - | ||
![]() LM161H/883B National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM161H/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | 10 | - | ROCHESTER ELECTRONICS LLC | - | -16 V | 125 °C | -55 °C | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | 14 ns | - | - | 10 V | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | O-MBCY-W10 | - | TOTEM POLE | - | MILITARY | - | - | - | - | COMPARATOR | - | -10 V | - | 20 μA | - | - | 16 V | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() TL087CD Texas Instruments | In Stock | - | Datasheet | YES | 8 | 93 dB | TEXAS INSTRUMENTS INC | - | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 18 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.007 μA | NO | YES | 18 V | YES | - | - | 0.0002 μA | - | - | - | 1500 μV | - | - | - | 50000 | 80 dB | 8 V/us | - | - | 4.9 mm | 3.9 mm | ||
![]() LM206H Rochester Electronics LLC | In Stock | - | Datasheet | NO | 8 | - | ROCHESTER ELECTRONICS LLC | - | -15 V | 85 °C | -25 °C | METAL | - | , | - | ROUND | CYLINDRICAL | Active | - | 28 ns | - | - | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | O-MBCY-W8 | - | TOTEM POLE | - | OTHER | - | - | - | - | COMPARATOR | - | -12 V | - | 20 μA | - | - | 15 V | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() LM206H Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | -15 V | 85 °C | -25 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | 28 ns | No | - | 12 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | TOTEM POLE | - | OTHER | - | - | 10 mA | - | COMPARATOR | - | -12 V | - | 20 μA | - | - | 15 V | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-4156-5 Harris Semiconductor | In Stock | - | - | NO | 14 | - | HARRIS SEMICONDUCTOR | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 20 V | - | - | - | 0.3 μA | - | - | - | 6500 μV | - | - | - | 15000 | - | 1.3 V/us | - | - | - | - | ||
![]() LM206H AMD | 86 | - | Datasheet | NO | 8 | - | ADVANCED MICRO DEVICES INC | - | -15 V | 85 °C | -25 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | 30 ns | No | - | 12 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | OTHER | - | - | 10 mA | - | COMPARATOR | - | -6 V | - | 45 μA | - | - | 15 V | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - |