- Manufacturer
- Packaging
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Base Part Number
- Number of Pins
- Applications
Attribute column
Categories
Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4558 Raytheon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN98161J Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1013A Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP193F Analog Devices Inc | 482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8200CHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 7 | - | 80 dB | ANALOG DEVICES INC | - | 150 °C | -40 °C | - | UNSPECIFIED | DIE | DIE-8 | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | No | 0.22 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | 8 | X-XUUC-N7 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | 1000 μV | - | - | - | - | - | - | - | - | - | ||
![]() G1214T1UF Gmt Microelectronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1214T1UF Global Mixed-Mode Technology Inc | In Stock | - | Datasheet | YES | 5 | - | - | GLOBAL MIXED-MODE TECHNOLOGY INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | TSOP | Yes | 6.5 V/us | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 5 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | 0.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 6500 | - | NO | YES | 6.5 V | - | NO | YES | 0.02 μA | NO | - | - | 15000 μV | NO | NO | - | 17780 | - | - | - | - | - | ||
![]() LH0045CG Texas Instruments | In Stock | - | Datasheet | NO | 12 | - | - | NATIONAL SEMICONDUCTOR CORP | - | 85 °C | -25 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | O-MBCY-W12 | Not Qualified | - | OTHER | - | - | 3 mA | TRANSCONDUCTANCE | INSTRUMENTATION AMPLIFIER | - | - | - | 0.01 μA | NO | YES | 50 V | - | - | - | 0.007 μA | - | - | - | 10000 μV | - | YES | 0.0015 μA | - | - | - | - | - | - | ||
![]() STV9556A STMicroelectronics | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP462 Analog Devices Inc | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP14J Analog Devices Inc | In Stock | - | Datasheet | NO | 8 | - | 95 dB | ANALOG DEVICES INC | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.5 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1300 | 0.1 μA | NO | YES | 22 V | - | - | - | 0.075 μA | - | - | - | 3000 μV | - | - | - | 50000 | - | 80 dB | 0.25 V/us | - | - | ||
![]() MC1558J STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 70 dB | STMICROELECTRONICS | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 V/us | 15 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | 8 | R-CDIP-T8 | Not Qualified | - | MILITARY | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | 0.8 μA | NO | YES | 22 V | - | - | - | 0.5 μA | - | - | - | 6000 μV | - | - | - | 25000 | - | - | 0.2 V/us | - | 7.62 mm | ||
![]() CTS0021ZB CTS Corporation | In Stock | - | Datasheet | - | 8 | - | - | CTS CORP | - | 125 °C | -55 °C | - | METAL | - | , CAN8/9,.5FL | CAN8/9,.5FL | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | - | - | - | unknown | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33206D onsemi | In Stock | - | Datasheet | YES | 14 | - | 90 dB | ON SEMICONDUCTOR | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 1 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | not_compliant | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | 2.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 2200 | 0.25 μA | NO | YES | 13 V | - | - | YES | 0.2 μA | - | - | - | 11000 μV | - | - | - | 25000 | - | - | 0.5 V/us | 8.65 mm | 3.9 mm | ||
![]() TL082BC Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S358 Kodenshi Corporation | In Stock | - | Datasheet | YES | 8 | - | - | KODENSHI AUK CORP | - | 85 °C | -45 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 18 V | - | - | - | 0.25 μA | - | - | - | 9000 μV | - | - | - | 15000 | - | - | - | - | - | ||
![]() STK015 SANYO Electric Co Ltd | In Stock | - | - | NO | 10 | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | PLASTIC/EPOXY | - | , SIP10,.1,157 | SIP10,.1,157 | - | - | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | SINGLE | - | - | - | 4 mm | unknown | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() LF400CH Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 30 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | 13 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 16000 | 0.026 μA | NO | YES | 18 V | - | YES | NO | 0.0002 μA | - | - | - | 3000 μV | - | - | - | 100000 | - | - | 70 V/us | - | - | ||
![]() LF400CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 30 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | 13 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 16000 | 0.026 μA | NO | YES | 18 V | - | YES | NO | 0.0002 μA | - | - | - | 3000 μV | - | - | - | 100000 | - | - | 70 V/us | - | - | ||
![]() TDF8599CTH NXP Semiconductors | In Stock | - | Datasheet | YES | 36 | 20 kHz | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | 300 W | PLASTIC/EPOXY | HSSOP | PLASTIC, SOT851-2, HSOP-36 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | SOIC | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | 36 | R-PDSO-G36 | - | 48 V | INDUSTRIAL | 8 V | 2 | - | - | - | 3.5 mm | - | - | - | - | - | - | 32 dB | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 15.9 mm | 11 mm |